NXP USA Inc. MC34PF1550A1EP
NXP USA Inc. MC34PF1550A1EP
feed

NXP USA Inc. MC34PF1550A1EP

Power Management 3.8V~7V Specialized Power Management ICs

Manufacturer No:

MC34PF1550A1EP

Manufacturer:

NXP USA Inc.

Utmel No:

1786-MC34PF1550A1EP

Package:

40-VFQFN Exposed Pad

ECAD Model:

Description:

3.8V~7V Specialized Power Management ICs

Quantity:

Unit Price: $1.348563

Ext Price: $1.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.348563

    $1.35

  • 10

    $1.272229

    $12.72

  • 100

    $1.200216

    $120.02

  • 500

    $1.132280

    $566.14

  • 1000

    $1.068188

    $1,068.19

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MC34PF1550A1EP information

Specifications
Documents & Media
Product Details
NXP USA Inc. MC34PF1550A1EP technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. MC34PF1550A1EP.
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    40-VFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~105°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Embedded Systems, Low-Power IoT, Mobile/Wearable Devices
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3.8V~7V
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    40
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    POWER SUPPLY MANAGEMENT CIRCUIT
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. MC34PF1550A1EP.

Product Description: MC34PF1550A1EP Power Supply Management Circuit

Description

The MC34PF1550A1EP is a specialized power supply management circuit designed by NXP USA Inc. This integrated circuit (IC) is part of NXP's portfolio of power management ICs, specifically tailored for applications requiring efficient and reliable power supply management. The MC34PF1550A1EP is ideal for use in embedded systems, low-power IoT devices, and mobile/wearable devices where precise voltage regulation is crucial.

Features

  • Wide Operating Voltage Range: The IC operates within a voltage range of 3.8V to 7V, making it versatile for various applications.
  • High Temperature Tolerance: It can withstand operating temperatures from -40°C to 105°C, ensuring reliable performance in harsh environments.
  • Surface Mount Package: The 40-VFQFN exposed pad package facilitates easy surface mount assembly.
  • Low Moisture Sensitivity: With an MSL rating of 3 (168 hours), it minimizes the risk of moisture-related defects during assembly.
  • ROHS3 Compliant: The IC adheres to ROHS3 standards, ensuring compliance with environmental regulations.
  • Efficient Power Management: Designed for specialized power supply management tasks, this IC provides efficient voltage regulation essential for modern electronic devices.

Applications

  1. Embedded Systems: The MC34PF1550A1EP is well-suited for embedded systems requiring precise voltage control and low power consumption.
  2. Low-Power IoT Devices: Its ability to operate efficiently within a wide voltage range makes it an excellent choice for IoT devices that need to conserve power.
  3. Mobile/Wearable Devices: The IC's high temperature tolerance and compact surface mount package make it ideal for use in mobile and wearable devices where space is limited.

Alternative Parts

While the MC34PF1550A1EP is a specialized IC, alternative parts from NXP or other manufacturers may include: - NXP's other PMICs like the TPS63050 or TPS63060 series. - Other specialized power supply management ICs from manufacturers like Texas Instruments (e.g., TPS63050) or STMicroelectronics (e.g., L6920).

Embedded Modules

The MC34PF1550A1EP is commonly used in various embedded modules designed for specific applications such as: - Microcontroller Boards: Modules like Arduino or Raspberry Pi boards often incorporate this IC for efficient power management. - System-on-Chip (SoC) Modules: SoC modules used in IoT devices frequently utilize this IC to manage power supply efficiently. - Wearable Device Modules: Modules designed for wearable devices such as smartwatches or fitness trackers often include this IC for reliable voltage regulation.

Summary

The MC34PF1550A1EP from NXP USA Inc. is a robust and efficient power supply management circuit designed for embedded systems, low-power IoT devices, and mobile/wearable devices. Its wide operating voltage range, high temperature tolerance, and compliance with ROHS3 standards make it an excellent choice for modern electronic applications requiring precise voltage control and efficient power management.

MC34PF1550A1EP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MC34PF1550A1EP" in NXP USA Inc. MC34PF1550A1EP.
  • Part Number
  • Manufacturer
  • Package
  • Description