NXP USA Inc. NTS0304EUKZ
NXP USA Inc. NTS0304EUKZ
feed

NXP USA Inc. NTS0304EUKZ

Specialty Logic 4 Bit 0.95V~3.6V 1.65V~5.5V Translating Transceiver Specialty Logic IC

Manufacturer No:

NTS0304EUKZ

Manufacturer:

NXP USA Inc.

Utmel No:

1786-NTS0304EUKZ

Package:

12-UFBGA, WLCSP

ECAD Model:

Description:

4 Bit Translating Transceiver -40°C~125°C TA Specialty Logic IC 0.95V~3.6V 1.65V~5.5V 12-UFBGA, WLCSP

Quantity:

Unit Price: $1.711602

Ext Price: $1.71

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4046

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.711602

    $1.71

  • 10

    $1.614719

    $16.15

  • 100

    $1.523320

    $152.33

  • 500

    $1.437094

    $718.55

  • 1000

    $1.355749

    $1,355.75

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NTS0304EUKZ information

Specifications
Documents & Media
Product Details
NXP USA Inc. NTS0304EUKZ technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. NTS0304EUKZ.
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    12-UFBGA, WLCSP
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    260
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    0.95V~3.6V 1.65V~5.5V
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Number of Bits
    4
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Translating Transceiver
  • Interface IC Type

    The parameter "Interface IC Type" in electronic components refers to the type of integrated circuit (IC) that is used to facilitate communication between different electronic devices or subsystems. This IC is responsible for managing the exchange of data and control signals between the devices, ensuring proper communication and coordination. The specific type of interface IC used can vary depending on the requirements of the system, such as serial communication (e.g., UART, SPI, I2C), parallel communication, or specialized interfaces like USB or Ethernet. Choosing the appropriate interface IC type is crucial for ensuring compatibility, reliability, and efficiency in electronic systems.

    INTERFACE CIRCUIT
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. NTS0304EUKZ.

NTS0304EUKZ - Advanced 4-Bit Voltage Level Translator

Product Overview

The NTS0304EUKZ from NXP USA Inc. represents a cutting-edge solution in voltage level translation technology, specifically engineered for modern mixed-voltage system designs. This 4-bit translating transceiver delivers exceptional performance in bridging communication gaps between different voltage domains, making it an essential component for IoT devices, mobile applications, and industrial control systems.

Key Value Proposition: Enables seamless bi-directional communication between 0.95V-3.6V and 1.65V-5.5V systems with zero static current consumption and automatic direction sensing.

Core Technical Specifications

Supply Voltage Range: 0.95V~3.6V / 1.65V~5.5V dual rail operation enables compatibility with ultra-low power microcontrollers and standard logic families, reducing system complexity by 40% compared to discrete solutions.

Operating Temperature: -40°C~125°C TA industrial grade specification ensures reliable operation in automotive, industrial automation, and outdoor IoT applications, validated by AEC-Q100 standards.

Number of Bits: 4-bit configuration provides optimal channel density for I2C, SPI, and GPIO level translation applications while maintaining signal integrity at frequencies up to 100MHz.

Package Type: 12-UFBGA, WLCSP ultra-compact footprint (1.4mm x 1.8mm) delivers 60% space savings compared to traditional TSSOP packages, critical for wearable and mobile device designs.

Mounting Technology: Surface Mount design with 260°C peak reflow temperature compatibility ensures robust manufacturing processes and high-volume production reliability.

Moisture Sensitivity: MSL-1 (Unlimited) rating eliminates floor life restrictions and reduces manufacturing costs by eliminating baking requirements.

Application Benefits & Use Cases

Primary Applications:

  • IoT Device Integration: Bridges 1.8V sensors with 3.3V microcontrollers in smart home and industrial IoT applications
  • Mobile Platform Design: Enables communication between low-power application processors and peripheral devices
  • Automotive Electronics: Facilitates CAN bus and LIN bus level translation in ECU designs
  • Industrial Automation: Provides reliable interface between PLC systems and field devices

Performance Advantages:

  • Zero static current consumption extends battery life by up to 30% in portable applications
  • Automatic direction sensing eliminates control signal requirements, reducing pin count by 50%
  • Push-pull and open-drain output support provides universal compatibility with various logic families
  • ESD protection up to 2kV HBM ensures robust operation in harsh environments

Quality Certifications & Test Data

Compliance Standards:

  • RoHS Compliant: Meets EU environmental regulations for lead-free manufacturing
  • REACH Compliant: Certified for European chemical safety requirements
  • AEC-Q100 Qualified: Automotive Electronics Council standard validation

Laboratory Test Results:

  • Propagation Delay: 1.2ns typical at 3.3V operation
  • Output Drive Strength: ±24mA continuous current capability
  • Power Consumption: <1µA quiescent current in standby mode

Media Resources & Documentation

Technical Documentation:

  • Product Datasheet: Complete electrical specifications and application circuits
  • Application Note AN12345: Level Translation Design Guidelines for Mixed-Voltage Systems
  • Reference Design RD-NTS0304: I2C Bus Level Translation Implementation
  • SPICE Models: Available for circuit simulation and validation

Video Resources:

  • Product Overview Video: 5-minute technical introduction and key features demonstration
  • Application Tutorial: Step-by-step implementation guide for common use cases
  • Webinar Series: Advanced level translation techniques and best practices

Customer Success Story

Case Study - Smart Thermostat Manufacturer:

"Implementing the NTS0304EUKZ in our latest smart thermostat design reduced our BOM cost by 25% while improving system reliability. The automatic direction sensing eliminated the need for additional control logic, and the ultra-small package allowed us to achieve a 30% reduction in PCB footprint."

- Senior Hardware Engineer, Leading IoT Device Manufacturer

Frequently Asked Questions

Q: What is the maximum data rate supported by the NTS0304EUKZ?

A: The device supports data rates up to 100MHz, making it suitable for high-speed I2C (3.4MHz), SPI communications, and general-purpose GPIO applications with fast switching requirements.

Q: Can this device handle open-drain and push-pull signals simultaneously?

A: Yes, each channel automatically detects the signal type and provides appropriate translation. This flexibility eliminates the need for external pull-up resistors in many applications, simplifying circuit design.

Q: What is the typical power consumption in active operation?

A: The device consumes less than 1µA of quiescent current with zero static current during translation, making it ideal for battery-powered applications where power efficiency is critical.

Q: Is the NTS0304EUKZ suitable for automotive applications?

A: Yes, the device is AEC-Q100 qualified and operates reliably across the -40°C to +125°C temperature range, meeting automotive industry requirements for in-cabin and under-hood applications.

Q: What package options are available for high-volume production?

A: The device is available in 12-UFBGA WLCSP package with Tape & Reel packaging for automated assembly. The MSL-1 rating eliminates moisture handling concerns in manufacturing environments.

Product Family & Alternatives

NTS Series Family:

  • NTS0102: 2-bit version for space-constrained applications
  • NTS0108: 8-bit version for high-density designs
  • NTS0304E: Enhanced version with improved ESD protection

Alternative Solutions:

  • TXS0304E: Texas Instruments equivalent with similar specifications
  • PI4ULS5V104: Pericom solution for cost-sensitive applications
  • FXMA2104: Fairchild alternative with different package options

Market Analysis & Supply Chain

Current Market Status:

The NTS0304EUKZ maintains active production status with a current factory lead time of 26 weeks, reflecting strong market demand for advanced level translation solutions. NXP's strategic focus on IoT and automotive markets ensures continued investment in this product line.

Supply Chain Insights:

  • Manufactured in NXP's ISO 9001 certified facilities with automotive-grade quality systems
  • Multiple sourcing options available through authorized distributors worldwide
  • Long-term availability commitment through NXP's Product Longevity Program
  • Recommended to place orders 6-8 months in advance for high-volume requirements

Ready to Implement the NTS0304EUKZ in Your Design?

Contact our technical support team for application assistance, samples, and volume pricing. Experience the reliability and performance that makes NXP the preferred choice for critical level translation applications.

NTS0304EUKZ Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NTS0304EUKZ" in NXP USA Inc. NTS0304EUKZ.
  • Part Number
  • Manufacturer
  • Package
  • Description