NXP USA Inc. TEA1791T/N1,118
NXP USA Inc. TEA1791T/N1,118
feed

NXP USA Inc. TEA1791T/N1,118

PMIC Power Supply Control IC

Manufacturer No:

TEA1791T/N1,118

Manufacturer:

NXP USA Inc.

Utmel No:

1786-TEA1791T/N1,118

Package:

8-SOIC (0.154, 3.90mm Width)

Datasheet:

TEA1791T

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

PMIC GreenChip™ Series TEA1791 8-SOIC (0.154, 3.90mm Width)

Quantity:

Unit Price: $1.367173

Ext Price: $1.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 100

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.367173

    $1.37

  • 10

    $1.289786

    $12.90

  • 100

    $1.216779

    $121.68

  • 500

    $1.147905

    $573.95

  • 1000

    $1.082929

    $1,082.93

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TEA1791T/N1,118 information

Specifications
Documents & Media
Product Details
Product Comparison
NXP USA Inc. TEA1791T/N1,118 technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. TEA1791T/N1,118.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Usage Level
    Commercial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    GreenChip™
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Secondary-Side Controller
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    8.5V~38V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    TEA1791
  • Pin Count

    a count of all of the component leads (or pins)

    8
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    950μA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. TEA1791T/N1,118.

TEA1791T/N1,118 Overview

There is a Tape & Reel (TR) package attached to it. Space is saved by offering it in the 8-SOIC (0.154, 3.90mm Width) package. Surface Mount specifies how it should be mounted. Temperature should remain at -40°C~150°C when functioning. This system has exceptional performance, which makes it a perfect choice for Secondary-Side Controller. It is possible to achieve high efficiency with the 8.5V~38V supply voltage. The device has 8 pins in total. In order to find comparable components, the part number is TEA1791. Current is supplied at 950μA. Electrical components such as this can be found in the GreenChip™ series.

TEA1791T/N1,118 Features

8-SOIC (0.154, 3.90mm Width) package
Mounting type of Surface Mount

TEA1791T/N1,118 Applications

There are a lot of NXP USA Inc.
TEA1791T/N1,118 Power Supply Control ICs applications.


  • Screen lift
  • Monogram lift
  • Projector electric hanger lift
  • Multimedia classroom
  • Multi-purposed meeting room
  • Command and control center
  • Smart home
  • User-available push-button control panel
  • Computer monitor
  • Touch screen
The three parts on the right have similar specifications to NXP USA Inc. & TEA1791T/N1,118.
  • Image
    Part Number
    Manufacturer
    Package / Case
    Mounting Type
    Moisture Sensitivity Level (MSL)
    Packaging
    Pin Count
    Factory Lead Time
    Voltage - Supply (Vcc/Vdd)
    Published
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • TEA1791T/N1,118

    TEA1791T/N1,118

    8-SOIC (0.154, 3.90mm Width)

    Surface Mount

    1 (Unlimited)

    Tape & Reel (TR)

    8

    7 Weeks

    -

    2009

    100
    $1.367173
  • NCP1217D65R2

    8-SOIC (0.154, 3.90mm Width)

    Surface Mount

    1 (Unlimited)

    Tape & Reel (TR)

    8

    -

    7.6V ~ 16V

    2007

    10
    -

    Same as the main part number.

TEA1791T/N1,118 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "TEA1791T/N1,118" in NXP USA Inc. TEA1791T/N1,118.
  • Part Number
  • Manufacturer
  • Package
  • Description