NXP USA Inc. UJA1135HW/3V3Y
NXP USA Inc. UJA1135HW/3V3Y
feed

NXP USA Inc. UJA1135HW/3V3Y

Power Management Automotive, AEC-Q100 Series 2V~28V Specialized Power Management ICs

Manufacturer No:

UJA1135HW/3V3Y

Manufacturer:

NXP USA Inc.

Utmel No:

1786-UJA1135HW/3V3Y

Package:

48-TQFP Exposed Pad

Datasheet:

UJA113xHW

ECAD Model:

Description:

2V~28V Specialized Power Management ICs 2.8mA

Quantity:

Unit Price: $7.859051

Ext Price: $7.86

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 16

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.859051

    $7.86

  • 10

    $7.414199

    $74.14

  • 100

    $6.994527

    $699.45

  • 500

    $6.598611

    $3,299.31

  • 1000

    $6.225104

    $6,225.10

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
UJA1135HW/3V3Y information

Specifications
Documents & Media
Product Details
NXP USA Inc. UJA1135HW/3V3Y technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. UJA1135HW/3V3Y.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    48-TQFP Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q100
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V~28V
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    2.8mA
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. UJA1135HW/3V3Y.

Product Description: UJA1135HW/3V3Y Power Management IC from NXP USA Inc.

Description

The UJA1135HW/3V3Y is a specialized power management integrated circuit (PMIC) designed by NXP USA Inc. This IC is specifically engineered for automotive applications, ensuring reliability and performance in harsh environments. It is part of the Automotive series, which adheres to the stringent standards of AEC-Q100. The UJA1135HW/3V3Y is available in a 48-TQFP exposed pad package, making it suitable for surface mount technology (SMT) applications.

Features

  • Supply Current: The UJA1135HW/3V3Y operates at a low supply current of 2.8 mA, making it energy-efficient and suitable for battery-powered systems.
  • Operating Temperature Range: It can operate within a wide temperature range of -40°C to 125°C, ensuring stable performance in various environmental conditions.
  • Voltage Supply Range: The IC supports a broad voltage supply range from 2V to 28V, providing flexibility in system design.
  • RoHS Compliance: The UJA1135HW/3V3Y is compliant with ROHS3 standards, ensuring it meets environmental regulations.
  • Moisture Sensitivity Level (MSL): With an MSL of 3 (168 hours), this IC can be stored for up to 168 hours at room temperature before reflow soldering.

Applications

  1. Primary Applications:
  2. Automotive Systems: The UJA1135HW/3V3Y is ideal for use in automotive systems where reliability and robustness are crucial. It can be used in various automotive components such as infotainment systems, driver assistance systems, and other electronic control units (ECUs).

  3. Secondary Applications:

  4. Industrial Control Systems: Due to its wide operating temperature range and robust design, it can also be used in industrial control systems where reliability is essential.
  5. Medical Devices: The IC's low power consumption and wide voltage range make it suitable for use in medical devices that require long battery life or flexibility in power supply.

Alternative Parts

If the UJA1135HW/3V3Y is not available or if you need an alternative solution, consider the following parts from NXP USA Inc. or other manufacturers:

  • NXP USA Inc.'s UJA1135H/3V3Y (similar specifications but different package)
  • Texas Instruments' TPS63050 (similar functionality but different package and manufacturer)

Embedded Modules

The UJA1135HW/3V3Y is often used in various embedded modules designed for automotive and industrial applications:

  • Automotive Infotainment Modules
  • Industrial Control Modules
  • Medical Device Modules

These modules leverage the UJA1135HW/3V3Y's specialized power management capabilities to provide efficient and reliable power solutions for complex electronic systems.

Summary

The UJA1135HW/3V3Y from NXP USA Inc. is a highly specialized power management IC designed specifically for automotive applications while also being suitable for industrial and medical device use cases. Its low supply current, wide operating temperature range, and compliance with ROHS3 standards make it an excellent choice for demanding environments. With its active status and availability in a 48-TQFP exposed pad package, this IC is ready to integrate into your next project requiring robust power management capabilities.

UJA1135HW/3V3Y Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "UJA1135HW/3V3Y" in NXP USA Inc. UJA1135HW/3V3Y.
  • Part Number
  • Manufacturer
  • Package
  • Description