Ohmite CR201-50AE
Ohmite CR201-50AE
feed

Ohmite CR201-50AE

Manufacturer No:

CR201-50AE

Manufacturer:

Ohmite

Utmel No:

1795-CR201-50AE

Package:

-

Datasheet:

CR Series

ECAD Model:

Description:

Heat Sinks Aluminum heatsink 50mmBlkAnodized

Quantity:

Unit Price: $7.066264

Ext Price: $7.07

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 141

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.066264

    $7.07

  • 10

    $6.666287

    $66.66

  • 100

    $6.288950

    $628.90

  • 500

    $5.932972

    $2,966.49

  • 1000

    $5.597143

    $5,597.14

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CR201-50AE information

Specifications
Documents & Media
Product Details
Ohmite CR201-50AE technical specifications, attributes, parameters and parts with similar specifications to Ohmite CR201-50AE.
  • Type
    Parameter
  • Factory Lead Time
    20 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Aluminum Alloy
  • Shape

    In electronic components, the parameter "Shape" refers to the physical form or outline of the component. It describes the external appearance of the component, including its dimensions, size, and overall structure. The shape of an electronic component can vary widely depending on its function and design requirements. Common shapes include rectangular, cylindrical, square, and circular, among others. The shape of a component is an important consideration in the design and layout of electronic circuits, as it can impact factors such as space utilization, heat dissipation, and ease of assembly.

    Rectangular, Fins
  • Package Cooled

    Package Cooled refers to a type of thermal management in electronic components where the device packaging is designed to dissipate heat efficiently. This involves integrating cooling features such as heat sinks or specialized materials that enhance heat transfer away from the component. The goal is to maintain optimal operating temperatures and improve reliability and performance of the electronic device. It is commonly used in high-power applications where excessive heat generation can affect functionality.

    TO-201
  • Material Finish

    Material Finish in electronic components refers to the surface treatment applied to the component to enhance its performance, durability, and reliability. The finish can protect the component from environmental factors such as moisture, corrosion, and mechanical stress. Common material finishes include gold plating, tin plating, silver plating, and organic coatings. The choice of material finish depends on the specific requirements of the application, such as conductivity, solderability, and cost-effectiveness. Proper material finish selection is crucial to ensure the long-term functionality and quality of electronic components.

    Black Anodized
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CR
  • Published
    2017
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Board Level, Vertical
  • Attachment Method

    The attachment method in electronic components refers to the technique used to connect a component to a circuit board or assembly. This can include methods such as soldering, bonding, or using connectors. The choice of attachment method can affect the reliability, performance, and manufacturability of the electronic device. Different methods may be suited for specific applications based on factors like mechanical stress, thermal conductivity, and ease of assembly.

    3 Clips and PC Pin
  • Thermal Resistance @ Natural

    Thermal Resistance @ Natural refers to the ability of an electronic component to dissipate heat under natural convection conditions without forced airflow. It is measured in degrees Celsius per watt and represents the temperature rise of the component above the ambient temperature for each watt of power dissipated. This parameter is crucial for understanding how effectively a component can manage heat during operation, ensuring reliability and performance. Manufacturers provide this value to help designers assess thermal management strategies in circuit designs.

    3.30°C/W
  • Length
    1.969 50.00mm
  • Width
    2.953 75.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: CR201-50AE Heat Sink by Ohmite

Description

The CR201-50AE heat sink from Ohmite is a high-performance thermal management solution designed for efficient heat dissipation in electronic systems. Constructed from durable aluminum alloy, this heat sink features a black anodized finish for enhanced durability and aesthetics. Its compact rectangular shape with fins ensures optimal thermal conductivity, making it an ideal choice for various applications requiring reliable temperature control.

Features

  • Attachment Method: The CR201-50AE heat sink is equipped with 3 clips and PC pins for easy and secure attachment to PCBs (Printed Circuit Boards).
  • Material and Finish: Made from high-quality aluminum alloy, the heat sink boasts a black anodized finish that provides excellent corrosion resistance.
  • Thermal Performance: With a thermal resistance of 3.30°C/W at natural convection, this heat sink effectively manages heat dissipation in board-level applications.
  • Dimensions: Measuring 1.969 inches (50.00mm) in length and 2.953 inches (75.00mm) in width, it offers a compact yet efficient design.
  • Compliance: The CR201-50AE is ROHS3 compliant, ensuring environmental sustainability and regulatory compliance.

Applications

  1. Primary Applications:
  2. Board-Level Thermal Management: Ideal for use in electronic boards where efficient heat dissipation is crucial, such as in power supplies, motor control units, and other high-power components.
  3. Vertical Mounting: Designed for vertical mounting configurations where space is limited but thermal performance is paramount.

  4. Secondary Applications:

  5. Industrial Automation: Used in industrial automation systems where reliable temperature control is essential for equipment longevity.
  6. Aerospace and Defense: Suitable for applications requiring high reliability and durability due to its robust construction and thermal performance.

Alternative Parts

For users looking for alternative heat sinks with similar specifications, consider the following options: - CR201-40AE: A slightly smaller version with dimensions tailored for specific board layouts. - CR201-60AE: A larger variant offering increased thermal capacity for more demanding applications.

Embedded Modules

The CR201-50AE heat sink is commonly used in various embedded modules designed for thermal management: - Power Supply Modules: Integrated into power supply modules to manage heat generated by high-power components. - Motor Control Units (MCUs): Used in MCUs to ensure reliable operation under high thermal loads. - Industrial Control Systems (ICS): Embedded in ICS for efficient temperature control in industrial environments.

By combining its robust design with superior thermal performance, the CR201-50AE heat sink from Ohmite provides a reliable solution for managing heat in a wide range of electronic systems.