Omron LY4 5103M
Omron LY4 5103M
feed

Omron LY4 5103M

Manufacturer No:

LY4 5103M

Manufacturer:

Omron

Utmel No:

1806-LY4 5103M

Package:

-

ECAD Model:

Description:

Switching relay
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
LY4 5103M information

Specifications
Omron LY4 5103M technical specifications, attributes, parameters and parts with similar specifications to Omron LY4 5103M.
  • Type
    Parameter
  • Nominal current
    10
  • Type of electric connection
    Plug-in connection
  • Number of contacts as change-over contact
    4
  • Number of contacts as normally open contact
    0
  • Degree of protection (IP)
    Other
  • Voltage type for actuating
    DC
  • Number of contacts as normally closed contact
    0
  • Rated control supply voltage at DC
    19.2 - 26.4
  • With detachable clamps
    No
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    36
  • Width
    41.5
  • Height
    28
0 Similar Products Remaining