Omron Automation and Safety E39-S61
Omron Automation and Safety E39-S61
feed

Omron Automation and Safety E39-S61

Manufacturer No:

E39-S61

Utmel No:

1806-E39-S61

Package:

-

ECAD Model:

Description:

E39-S61 datasheet pdf and Accessories product details from Omron Automation and Safety stock available at Utmel

Quantity:

Unit Price: $27.781251

Ext Price: $27.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 5

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $27.781251

    $27.78

  • 10

    $26.208727

    $262.09

  • 100

    $24.725214

    $2,472.52

  • 500

    $23.325674

    $11,662.84

  • 1000

    $22.005353

    $22,005.35

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
E39-S61 information

Specifications
Documents & Media
Product Details
Omron Automation and Safety E39-S61 technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety E39-S61.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Brackets
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    E39
  • Published
    2010
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    55°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -25°C
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Slit Insert
  • Height
    4mm
  • Length
    11mm
  • Width
    500μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety E39-S61.

E39-S61 Overview

The maximum operating temperature of accessories can be set to 55°C. But the operating temperature should not be lower than -25°C to make sure the angle position measuring sensors perform normally.

E39-S61 Features

Moisture Sensitivity Level (MSL): 1 (Unlimited)
E39 Series
Mount: Brackets
Max Operating Temperature: 55°C
Min Operating Temperature: -25°C

E39-S61 Applications

There are a lot of Omron Automation and Safety
E39-S61 Accessories applications.


  • Detecting a presence of a workpiece
  • Detection of a transparent tube
  • Aircraft equipment
  • Aerospace equipment
  • Undersea equipment
  • Power plant control equipment
  • Medical equipment
  • Transportation equipment (vehicles, trans, ships, etc.)
  • Traffic signal equipment
  • Disaster prevention I crime prevention equipment
E39-S61 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Same Manufacturer Products
The following parts include "E39-S61" in Omron Automation and Safety E39-S61.
  • Part Number
  • Manufacturer
  • Package
  • Description