Omron Automation and Safety E6D-CWZ2C 5000P/R
Omron Automation and Safety E6D-CWZ2C 5000P/R
feed

Omron Automation and Safety E6D-CWZ2C 5000P/R

Manufacturer No:

E6D-CWZ2C 5000P/R

Utmel No:

1806-E6D-CWZ2C 5000P/R

Package:

-

Datasheet:

E6D-C

ECAD Model:

Description:

E6D Optical Cable Leads Chassis Mount 6mm Dia Flatted End Pulses per Revolution:5000 Vertical 12V

Quantity:

Unit Price: $3,377.868374

Ext Price: $3,377.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 731

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3,377.868374

    $3,377.87

  • 10

    $3,266.797267

    $32,667.97

  • 25

    $3,244.088646

    $81,102.22

  • 50

    $3,221.537881

    $161,076.89

  • 100

    $3,155.277063

    $315,527.71

  • 500

    $2,929.690866

    $1,464,845.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
E6D-CWZ2C 5000P/R information

Specifications
Documents & Media
Product Details
Omron Automation and Safety E6D-CWZ2C 5000P/R technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety E6D-CWZ2C 5000P/R.
  • Type
    Parameter
  • Factory Lead Time
    44 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Chassis Mount
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    E6D
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    12V
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Vertical
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Cable Leads
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    6mm Dia Flatted End
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Quadrature with Index (Incremental)
  • Built in Switch

    The term "Built-in Switch" in electronic components refers to a feature where a switch is integrated directly into the component itself, allowing for control or manipulation of certain functions or settings. This switch is typically designed to be easily accessible and operated by the user without the need for external components. Built-in switches are commonly found in devices such as power supplies, sensors, and control modules, providing a convenient way to turn on/off or adjust specific functions. Overall, the inclusion of a built-in switch enhances the usability and functionality of the electronic component by offering a simple and intuitive means of control.

    No
  • Encoder Type

    An encoder is classified into four types: mechanical, optical, magnetic, and electromagnetic induction types.

    Optical
  • Detent

    In electronic components, "detent" refers to a mechanical feature that provides a tactile feedback or a distinct position when a control or switch is adjusted. This feature helps users feel and hear when a setting or position has been reached, enhancing user experience and preventing accidental adjustments. Detents are commonly found in rotary switches, potentiometers, and encoders, where they help users easily navigate through different settings or options. The detent mechanism typically involves a small ball bearing or spring-loaded mechanism that creates resistance at specific points, allowing users to feel the clicks or notches as they turn the control.

    No
  • Pulses per Revolution

    Pulses per revolution (or PPR) is a parameter associated with encoders. Basically, it is a measure of the number of pulses per full revolution or turn of the encoder, with a full revolution being 360 degrees. In essence, it is a measure of an encoder's resolution.

    5000
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Automation and Safety E6D-CWZ2C 5000P/R.

Product Description: Omron E6D-CWZ2C 5000P/R Optical Encoder

1. Description

The Omron E6D-CWZ2C 5000P/R is an advanced optical encoder designed for precise position sensing and speed measurement in various industrial applications. This encoder features a robust construction and reliable performance, making it suitable for demanding environments. With its vertical orientation and chassis mount design, it offers easy integration into existing systems.

2. Features

  • High Resolution: The encoder provides 5000 pulses per revolution, ensuring high accuracy and precision in position detection.
  • Quadrature Output: The quadrature output with index (incremental) allows for easy interfacing with most control systems.
  • RoHS Compliant: The product adheres to RoHS (Restriction of Hazardous Substances) standards, ensuring environmental sustainability.
  • Cable Leads Termination: The encoder comes with cable leads for straightforward connection to your system.
  • Optical Encoder Type: Utilizing optical technology, this encoder offers reliable and consistent performance over time.

3. Applications

  1. Primary Applications:
  2. Robotics and Automation: Ideal for use in robotic arms, conveyor systems, and other automated machinery where precise positioning is crucial.
  3. Industrial Control Systems: Suitable for applications requiring high-resolution position sensing such as CNC machines, 3D printers, and other industrial control systems.

  4. Secondary Applications:

  5. Medical Devices: Can be used in medical equipment requiring precise movement control such as surgical robots or diagnostic instruments.
  6. Aerospace: Used in aerospace applications where high accuracy and reliability are paramount.

4. Alternative Parts

If the Omron E6D-CWZ2C 5000P/R is not available or if you need an alternative solution, consider the following options: - Omron E6D-CWZ2C 2000P/R: A lower resolution version with 2000 pulses per revolution suitable for applications requiring less precision. - Omron E6D-CWZ2C 10000P/R: A higher resolution version with 10000 pulses per revolution ideal for applications needing even greater accuracy.

5. Embedded Modules

The Omron E6D-CWZ2C 5000P/R optical encoder can be integrated into various embedded systems including: - Industrial Control Systems (ICS): Used in PLCs (Programmable Logic Controllers) and other control systems for precise motor control. - Robotics Platforms: Integrated into robotic platforms for accurate navigation and movement control. - Machine Vision Systems: Used in machine vision applications requiring precise positioning and speed measurement.

By choosing the Omron E6D-CWZ2C 5000P/R optical encoder, you ensure high-performance position sensing and speed measurement in your industrial applications while benefiting from its robust design and reliable operation.