

Omron Automation and Safety FZ-SQ100F
Manufacturer No:
FZ-SQ100F
Tiny WHSLManufacturer:
Utmel No:
1806-FZ-SQ100F
Package:
-
Datasheet:
Description:
IMAGING CAMERA CHASSIS MOUNT
Quantity:
Delivery:





Payment:











In Stock : 764
Please send RFQ , we will respond immediately.
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- Factory Lead Time2 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Chassis Mount - Weight0.331lb 150.14g
- Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
0°C~50°C - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
FZ - Published2013
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - TypeImaging Camera
- Termination Style
"Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.
Circular - Resolution
Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.
752 x 480 (350,000 Pixels) - Sensor Type
In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.
CMOS - Light Source
an optical transmitter that is paired with an optical receiver, both of which are connected to electrically based devices or systems.
External - Installation Distance
Installation Distance in electronic components refers to the minimum distance required between the component and other surrounding components or elements during installation to ensure proper functioning and prevent interference. This parameter is crucial for maintaining the performance and reliability of the electronic device. It is typically specified by the manufacturer in the component's datasheet or technical specifications to guide designers and engineers in the layout and assembly of the circuit. Failure to adhere to the specified installation distance may result in signal degradation, cross-talk, electromagnetic interference, or even component damage. Therefore, it is important to carefully consider and follow the recommended installation distance to optimize the performance and longevity of the electronic system.
Lens Required - Visual Field (Max)
Visual Field (Max) is a parameter in electronic components that refers to the maximum angle or range within which the component can detect or respond to visual stimuli. This parameter is commonly used in devices such as sensors, cameras, and optical components to specify the extent of the field of view or coverage. A larger visual field (max) value indicates a wider range of vision or detection capability for the component, while a smaller value implies a more limited field of view. Understanding the visual field (max) of an electronic component is crucial for designing systems and applications where accurate and comprehensive visual perception is required.
Lens Required - Visual Field (Min)
Visual Field (Min) is a parameter in electronic components that refers to the minimum angle or range within which a device or sensor can detect or capture visual information. It is commonly used in devices such as cameras, sensors, and displays to specify the narrowest field of view or coverage angle that the component can effectively operate within. This parameter is crucial for determining the effective range and coverage of the component in various applications, helping users understand the limitations and capabilities of the device in terms of visual perception. In summary, Visual Field (Min) provides important information about the narrowest angle or range at which the component can detect or process visual data.
Lens Required - Image Type
In the context of electronic components, the parameter "Image Type" typically refers to the type of image sensor used in devices such as cameras, scanners, and other imaging systems. Image sensors are electronic devices that convert an optical image into an electronic signal. The two main types of image sensors are Charge-Coupled Device (CCD) and Complementary Metal-Oxide-Semiconductor (CMOS).CCD sensors are known for their high-quality image output, low noise levels, and better performance in low-light conditions. They are commonly used in professional cameras and scientific imaging applications. On the other hand, CMOS sensors are more cost-effective, consume less power, and offer faster readout speeds. They are widely used in consumer electronics like smartphones, webcams, and digital cameras.When selecting electronic components with an "Image Type" parameter, it is important to consider the specific requirements of the application, such as image quality, power consumption, and cost, to determine whether a CCD or CMOS sensor would be more suitable.
Color - Scan Rate
In electronic components, the "Scan Rate" parameter refers to the speed at which a device or system scans or samples input signals or data. It is commonly used in devices such as analog-to-digital converters, oscilloscopes, and data acquisition systems. The scan rate determines how quickly the device can capture and process incoming signals, and is typically measured in samples per second or scans per second. A higher scan rate allows for faster data acquisition and more accurate representation of rapidly changing signals, while a lower scan rate may be sufficient for slower or less dynamic signals. It is an important parameter to consider when selecting or designing electronic components for specific applications that require precise and timely data acquisition.
60 scans/s - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
RoHS Compliant
TCC1210X7T226K250MT
CCTCTCC1210X6S271M251FT
CCTCTCC0603X7S105K500CT
CCTCLTM2882IY-3#PBF
Analog Devices / Linear TechnologyD48B-SF-1L-PG29
DEGSONTCC1210X7S222M250FT
CCTCLTM4644IY#PBF
Analog Devices / Linear TechnologyLT3845IFE#PBF
Analog Devices / Linear TechnologyLT3439EFE#PBF
Analog Devices / Linear Technology44050-0003
Molex