Omron Automation and Safety TS-20
Omron Automation and Safety TS-20
feed

Omron Automation and Safety TS-20

Interface Capacitive Sensor

Manufacturer No:

TS-20

Utmel No:

1806-TS-20

Package:

Module

ECAD Model:

Description:

Capacitive Sensor TouchStart™ Series Module

Quantity:

Unit Price: $365.113088

Ext Price: $365.11

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2206

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $365.113088

    $365.11

  • 10

    $344.446309

    $3,444.46

  • 100

    $324.949349

    $32,494.93

  • 500

    $306.555989

    $153,277.99

  • 1000

    $289.203763

    $289,203.76

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TS-20 information

Specifications
Product Details
Omron Automation and Safety TS-20 technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety TS-20.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -18°C~50°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TouchStart™
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Buttons
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    24V
  • Proximity Detection

    A proximity sensor is a non-contact sensor that detects the presence of an object (often referred to as the “target”) when the target enters the sensor’s field. Depending on the type of proximity sensor, sound, light, infrared radiation (IR), or electromagnetic fields may be utilized by the sensor to detect a target.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

TS-20 Overview

Low package costs are one of the reasons for Module's popularity in the electronic industry. In order for it to operate normally, it requires the 24V Supply Voltage. Type Buttons is for applications of standard grade. In order for it to operate properly, it should always have a temperature of -18°C~50°C. With the best cost-down performance ratio on the market, the TouchStart™ Series provides the best value for your money.

TS-20 Features

Module package

TS-20 Applications

There are a lot of Omron Automation and Safety
TS-20 Capacitive Sensors applications.


  • Automotive Rain Sensor
  • Remote and Direct Liquid Level Sensor
  • High-resolution Metal Profling
  • Rain I Fog I Ice I Snow Sensor
  • Material Size Detection
  • Material Stack Height
  • Level Sensor for Liquids, including Conductive ones such as Detergent, Soap, and Ink
  • Collision Avoidance
  • Rain, Fog, Ice, Snow Sensor
  • Automotive Door and Kick Sensors