Omron Automation and Safety XW2R-E34G-C3
Omron Automation and Safety XW2R-E34G-C3
feed

Omron Automation and Safety XW2R-E34G-C3

Manufacturer No:

XW2R-E34G-C3

Utmel No:

1806-XW2R-E34G-C3

Package:

Module

ECAD Model:

Description:

Interface Modules XW2R I/O TB Clamp 34Pt CJ/CS

Quantity:

Unit Price: $124.345926

Ext Price: $124.35

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2658

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $124.345926

    $124.35

  • 10

    $117.307477

    $1,173.07

  • 100

    $110.667431

    $11,066.74

  • 500

    $104.403237

    $52,201.62

  • 1000

    $98.493620

    $98,493.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XW2R-E34G-C3 information

Specifications
Product Details
Omron Automation and Safety XW2R-E34G-C3 technical specifications, attributes, parameters and parts with similar specifications to Omron Automation and Safety XW2R-E34G-C3.
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    125VAC
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    0°C~55°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    XW2R
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    16-26 AWG
  • Process Side Connection

    Process Side Connection refers to the method by which an electronic component is connected to the manufacturing or assembly process during production. This parameter specifies how the component is physically attached or integrated into the overall system or circuit. The process side connection can include various techniques such as soldering, surface mounting, wire bonding, or other methods depending on the type of component and the requirements of the manufacturing process. It is an important consideration in ensuring the reliability and performance of the electronic component within the final product.

    Terminal Blocks - Screw Connection
  • Control Side Connection

    Control Side Connection refers to the interface or terminal used to control the operation of electronic components or systems. It typically involves the signaling or control lines that activate, modify, or monitor the performance of a device, such as transistors, relays, or integrated circuits. This connection is crucial for the responsiveness and functionality of electronic applications, allowing for integration with control circuitry or microcontrollers.

    Rectangular, Female
  • Positions / Poles

    In electronic components, the term "Positions / Poles" typically refers to the number of connection points or terminals available on a component for electrical connections. For example, a switch with two positions may have an on and off position, while a rotary switch with four poles may have four different connection points that can be selected by rotating the switch.The number of positions or poles in a component is important because it determines the range of possible connections and functions that the component can perform. Components with more positions or poles offer greater flexibility and functionality in electronic circuits, allowing for more complex switching or routing capabilities.When selecting electronic components, it is important to consider the number of positions or poles required for your specific application to ensure compatibility and proper functionality within your circuit design.

    34
  • Control Side Cable Retainer

    The "Control Side Cable Retainer" is a component used in electronic devices to secure and organize cables on the control side of a system. It is designed to hold cables in place and prevent them from becoming tangled or disconnected during operation. This retainer helps maintain a neat and organized appearance within the device, as well as ensuring that cables are properly routed to their respective connections. By using a control side cable retainer, manufacturers can improve the overall reliability and functionality of the electronic system by reducing the risk of cable damage or interference.

    Latches
  • Current Rating (Per Contact)

    The parameter "Current Rating (Per Contact)" in electronic components refers to the maximum amount of electrical current that a single contact within the component can safely carry without causing damage or failure. This rating is typically specified in amperes (A) and is crucial for ensuring the reliable operation of the component within its intended application. Exceeding the current rating can lead to overheating, melting of contacts, or even electrical arcing, which can result in component failure or pose safety risks. It is important to carefully consider the current rating when designing or selecting electronic components to ensure they can handle the expected electrical loads without issues.

    1A
  • Length
    5.146 130.71mm
  • Width
    1.969 50.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining

Product Description

XW2R-E34G-C3 Terminal Block Interface Module by Omron Automation and Safety

The XW2R-E34G-C3 is a versatile terminal block interface module designed for reliable and efficient electrical connections. Manufactured by Omron Automation and Safety, this product falls under the category of connectors and interconnects, specifically within the subcategory of terminal blocks - interface modules.

Features

  • Wire Gauge Compatibility: The XW2R-E34G-C3 supports wire gauges ranging from 16 to 26 AWG, ensuring compatibility with a wide range of applications.
  • Voltage Rating: With a voltage rating of 125VAC, this terminal block is suitable for various industrial and commercial applications.
  • Series and RoHS Compliance: Part of the XW2R series, this product is non-RoHS compliant, indicating it may contain lead or other restricted substances.
  • Connection Type: The module features screw connections on the process side and rectangular, female connections on the control side.
  • Pole Configuration: It offers 34 positions/poles, providing ample space for multiple connections.
  • Operating Temperature Range: The operating temperature range is between 0°C and 55°C, making it suitable for most industrial environments.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (unlimited), this product is highly resistant to moisture damage.
  • Control Side Cable Retainer: The control side cable is retained using latches, ensuring secure and stable connections.

Applications

  1. Primary Applications:
  2. Industrial Automation Systems: The XW2R-E34G-C3 is ideal for use in industrial automation systems where reliable and efficient connections are crucial.
  3. Control Panels: It can be used in control panels to connect various sensors, actuators, and other devices.
  4. Power Distribution Systems: The module's high current rating per contact (1A) makes it suitable for power distribution systems.

  5. Secondary Applications:

  6. Medical Equipment: Due to its high reliability and resistance to moisture, it can also be used in medical equipment where precision is paramount.
  7. HVAC Systems: The module's operating temperature range makes it suitable for use in heating, ventilation, and air conditioning (HVAC) systems.

Alternative Parts

If you are looking for alternative parts with similar specifications but different configurations or features, consider the following:

  • XW2R-E20G-C3: This module has fewer poles (20) but similar dimensions and features.
  • XW2R-E50G-C3: This module has more poles (50) but similar dimensions and features.

Embedded Modules

The XW2R-E34G-C3 terminal block interface module is often used in conjunction with other Omron Automation and Safety products such as:

  • PLC Systems: Programmable Logic Controllers (PLCs) often require reliable terminal blocks like the XW2R-E34G-C3 for efficient communication between different components.
  • HMI Panels: Human Machine Interface (HMI) panels may incorporate this module for connecting sensors and actuators.
  • Control Systems: Various control systems including those used in robotics, machine tools, and other industrial equipment often utilize this type of terminal block.

In summary, the XW2R-E34G-C3 terminal block interface module by Omron Automation and Safety offers robust connectivity solutions with its wide range of features and applications. Its reliability makes it an excellent choice for various industrial settings where secure connections are essential.