Omron Electronics Inc-EMC Div XS2R-D427-5
Omron Electronics Inc-EMC Div XS2R-D427-5
feed

Omron Electronics Inc-EMC Div XS2R-D427-5

Manufacturer No:

XS2R-D427-5

Utmel No:

1806-XS2R-D427-5

Package:

-

ECAD Model:

Description:

Circular Metric Connectors M12 TEE CONNECTOR 4p

Quantity:

Unit Price: $68.188680

Ext Price: $68.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $68.188680

    $68.19

  • 10

    $64.328943

    $643.29

  • 100

    $60.687682

    $6,068.77

  • 500

    $57.252531

    $28,626.27

  • 1000

    $54.011821

    $54,011.82

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
XS2R-D427-5 information

Specifications
Documents & Media
Product Details
Omron Electronics Inc-EMC Div XS2R-D427-5 technical specifications, attributes, parameters and parts with similar specifications to Omron Electronics Inc-EMC Div XS2R-D427-5.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    XS2
  • Published
    2005
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Omron Electronics Inc-EMC Div XS2R-D427-5.

Product Description

Description

The XS2R-D427-5 circular connector adapter from Omron Electronics Inc-EMC Div is a versatile and reliable interconnect solution designed to enhance the compatibility and durability of various electronic systems. This adapter is part of the XS2 series, known for its high-quality performance and robust construction. With its gold-plated contacts, it ensures excellent electrical conductivity and resistance to corrosion, making it suitable for a wide range of applications.

Features

  • Gold-Plated Contacts: The gold plating on the contacts provides superior conductivity and corrosion resistance, ensuring reliable connections over time.
  • Circular Connector Adapter: Specifically designed to adapt different circular connectors, enhancing compatibility between various systems.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Active Part Status: Currently available and actively supported by the manufacturer.
  • Moisture Sensitivity Level (MSL) Not Applicable: This part does not require special handling due to moisture sensitivity.

Applications

  1. Primary Applications:
  2. Industrial Automation: Used in industrial automation systems where reliable and durable connectors are essential for maintaining system integrity.
  3. Medical Devices: Integrated into medical devices requiring high-quality interconnects that meet stringent safety standards.
  4. Aerospace & Defense: Utilized in aerospace and defense applications where reliability and performance are critical.

  5. Secondary Applications:

  6. Consumer Electronics: Used in consumer electronics to ensure smooth data transfer between components.
  7. Automotive Systems: Integrated into automotive systems for reliable communication between various modules.

Alternative Parts

If the XS2R-D427-5 is not available or meets specific requirements, alternative parts from Omron Electronics Inc-EMC Div include: - XS2R-D427-3: A similar adapter with slightly different specifications. - XS2R-D427-7: An upgraded version with enhanced features.

Embedded Modules

The XS2R-D427-5 circular connector adapter is commonly used in various embedded modules such as: - Industrial control units - Medical device modules - Automotive communication modules

This adapter ensures seamless integration with these modules by providing a reliable and durable connection solution.


By choosing the XS2R-D427-5 circular connector adapter from Omron Electronics Inc-EMC Div, users can ensure high-quality performance and reliability in their electronic systems.