onsemi AR0830CSSH35SMKA1-CP
onsemi AR0830CSSH35SMKA1-CP
feed

onsemi AR0830CSSH35SMKA1-CP

Manufacturer No:

AR0830CSSH35SMKA1-CP

Manufacturer:

onsemi

Utmel No:

1807-AR0830CSSH35SMKA1-CP

Package:

-

ECAD Model:

Description:

Image Sensors 8MP 1/3 CIS SO

Quantity:

Unit Price: $21.188829

Ext Price: $21.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $21.188829

    $21.19

  • 10

    $19.989461

    $199.89

  • 100

    $18.857982

    $1,885.80

  • 500

    $17.790549

    $8,895.27

  • 1000

    $16.783537

    $16,783.54

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0830CSSH35SMKA1-CP information

Specifications
Documents & Media
onsemi AR0830CSSH35SMKA1-CP technical specifications, attributes, parameters and parts with similar specifications to onsemi AR0830CSSH35SMKA1-CP.
  • Type
    Parameter
  • Image Size
    3840 H x 2160 V
  • Number of frames per second
    60 fps
  • Pixel Size - W x H
    1.4 um x 1.4 um
  • Moisture Sensitive
    Yes
  • Factory Pack Quantity
    3000
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AR0830
  • Type
    BSI Stacked CMOS Digital Image Sensor
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    8.3 Megapixels
  • Optical Format

    The "Optical Format" parameter in electronic components refers to the physical size and shape of the optical sensor or imaging device within the component. It typically describes the dimensions of the sensor's active area, which directly impacts its field of view and resolution capabilities. The optical format is crucial for determining the compatibility of lenses and other optical components with the sensor, as well as for understanding the overall performance and characteristics of the imaging system. Different optical formats are used in various applications, ranging from small sensors in smartphones to larger sensors in professional cameras and scientific instruments.

    1/3 in
0 Similar Products Remaining
Download datasheets and manufacturer documentation for onsemi AR0830CSSH35SMKA1-CP.
AR0830CSSH35SMKA1-CP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0830CSSH35SMKA1-CP" in onsemi AR0830CSSH35SMKA1-CP.
  • Part Number
  • Manufacturer
  • Package
  • Description