pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf Outline Dimensions_1
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf Outline Dimensions_1
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf Outline Dimensions_2
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf Outline Dimensions_3
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf Outline Dimensions_4
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf Outline Dimensions_5
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf  Pinout Diagram_1
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf  Pinout Diagram_2
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf  Pinout Diagram_3
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf  Pinout Diagram_4
pid_28628720_lc786821e-6e04-3h-onsemi-datasheet-170314092.pdf  Pinout Diagram_5
feed

onsemi LC786821E-6E04-3H

Logic Multi-Functional Gate

Manufacturer No:

LC786821E-6E04-3H

Manufacturer:

onsemi

Utmel No:

1807-LC786821E-6E04-3H

Package:

100-BQFP

ECAD Model:

Description:

-40°C ~ 85°C Multi-Functional Gate - Series 0.65 mm 100-BQFP

Quantity:

Unit Price: $15.437910

Ext Price: $15.44

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 290

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $15.437910

    $15.44

  • 10

    $14.564066

    $145.64

  • 100

    $13.739685

    $1,373.97

  • 500

    $12.961967

    $6,480.98

  • 1000

    $12.228271

    $12,228.27

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LC786821E-6E04-3H information

Specifications
Documents & Media
Product Details
onsemi LC786821E-6E04-3H technical specifications, attributes, parameters and parts with similar specifications to onsemi LC786821E-6E04-3H.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    100-BQFP
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    100-PQFP/QIP (20x14)
  • Number of Terminals
    100
  • Mfr
    onsemi
  • Package
    Tape & Reel (TR)
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    250
  • Manufacturer
    onsemi
  • Brand
    onsemi
  • RoHS
    Details
  • Package Description
    QFP, QFP100,.79X.55
  • Package Style
    FLATPACK
  • Package Body Material
    PLASTIC/EPOXY
  • Package Equivalence Code
    QFP100,.79X.55
  • Operating Temperature-Min
    -40 °C
  • Operating Temperature-Max
    85 °C
  • Rohs Code
    Yes
  • Manufacturer Part Number
    LC786821E-6E04-3H
  • Package Code
    QFP
  • Package Shape
    RECTANGULAR
  • Part Life Cycle Code
    Active
  • Ihs Manufacturer
    ON SEMICONDUCTOR
  • Risk Rank
    5.7
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Consumer Audio
  • Subcategory
    Audio ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 3.6V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Number of Functions
    1
  • Terminal Pitch

    The center distance from one pole to the next.

    0.65 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    unknown
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-PQFP-G100
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Audio Signal Processor
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    3.6 V
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    INDUSTRIAL
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    3 V
  • Number of Channels
    3
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Serial, SPI
  • Seated Height-Max

    Seated Height-Max in electronic components refers to the maximum height at which a component can be comfortably installed or operated when a user is seated. It is particularly relevant in designs involving ergonomic considerations, where the placement of controls, displays, or other interfaces must accommodate users in seated positions. This parameter ensures accessibility and usability, preventing strain or discomfort during operation.

    3 mm
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Audio DSPs
  • Specifications

    a measure of a material's ability to?conduct heat.?

    -
  • Consumer IC Type

    Consumer IC Type refers to the specific type of integrated circuit (IC) that is designed for use in consumer electronic devices. These ICs are typically optimized for applications in products such as smartphones, tablets, televisions, and other consumer electronics. They are often characterized by features such as low power consumption, small form factor, and high performance to meet the demands of modern consumer devices. Consumer IC types may include microcontrollers, audio amplifiers, display drivers, and other specialized chips tailored for consumer electronics applications. Manufacturers develop and market these ICs to meet the unique requirements of the consumer electronics industry, providing solutions for a wide range of functions and applications in modern devices.

    CONSUMER CIRCUIT
  • Product Category

    a particular group of related products.

    Audio DSPs
  • Width
    14 mm
  • Length
    20 mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for onsemi LC786821E-6E04-3H.

LC786821E-6E04-3H Overview

It recommended mounting type is Surface Mount. It is embedded in 100-BQFP case. The device is with 3 channels. This part includes Audio Signal Processor functions for your reference. The device can be applied in Consumer Audio. It is supplied votage within 3V ~ 3.6V. This device operates temperature at the range of -40°C ~ 85°C. Please refer to the related specifications of the device : -. CONSUMER CIRCUIT can be used to sort the part's consumer IC type. The minimum supply voltage (Vsup) for this part should not be less than 3 V. The part belongs to Audio ICs family. The maximal supply voltage (Vsup) reaches 3.6 V. This electrical component belongs to the - series. The device is packaged by 100-PQFP/QIP (20x14).

LC786821E-6E04-3H Features

With 100-BQFP channels
operate temperature at the range of -40°C ~ 85°C
consumer IC type: CONSUMER CIRCUIT

LC786821E-6E04-3H Applications

There are a lot of onsemi
LC786821E-6E04-3H Audio Special Purpose applications.


  • Mobile computing
  • Portable electronics
  • Consumer electronics
  • AV/DVD Receiver, AV Amplifier
  • Car or Mobile Audio System
  • Digital Television
  • Musical Instruments
  • Recording Systems
  • High-End Audio/Sound Card for PC
  • Replacement of DIR1703