ON Semiconductor 74ACTQ08PC
ON Semiconductor 74ACTQ08PC
74ACTQ08  Pinout Diagram_1
74ACTQ08 Outline Dimensions_1
74ACTQ08 Outline Dimensions_2
74ACTQ08 Outline Dimensions_3
feed

ON Semiconductor 74ACTQ08PC

Gates & Inverters Gates & Inverters

Manufacturer No:

74ACTQ08PC

Manufacturer:

ON Semiconductor

Utmel No:

1807-74ACTQ08PC

Package:

14-DIP (0.300, 7.62mm)

Datasheet:

74ACTQ08

ECAD Model:

Description:

6.5 ns ns 6.5 ns ns Gates & Inverters Through Hole Surface Mount 4.5V~5.5V V 2μA μA

Quantity:

Unit Price: $0.376852

Ext Price: $0.38

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 7538

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.376852

    $0.38

  • 10

    $0.355521

    $3.56

  • 100

    $0.335397

    $33.54

  • 500

    $0.316412

    $158.21

  • 1000

    $0.298502

    $298.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74ACTQ08PC information

Specifications
Documents & Media
Product Details
Product Comparison
ON Semiconductor 74ACTQ08PC technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor 74ACTQ08PC.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    14-DIP (0.300, 7.62mm)
  • Number of Pins
    14
  • Logic Level-High
    2V
  • Logic Level-Low
    0.8V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74ACTQ
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.5V~5.5V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74ACTQ08
  • Number of Outputs
    1
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    6.5 ns
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    2μA
  • Turn On Delay Time

    Turn-on delay, td(on), is the time taken to charge the input capacitance of the device before drain current conduction can start.

    6.5 ns
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    AND
  • Number of Inputs
    2
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    AND Gate
  • Number of Gates

    The number of gates per IC varies depending on the number of inputs per gate. Two?input gates are common, but if only a single input is required, such as in the 744 NOT(or inverter) gates, a 14 pin IC can accommodate 6 (or Hex) gates.

    4
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    6.5ns @ 5V, 50pF
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor 74ACTQ08PC.

Product Description

1. Description

The 74ACTQ08PC is a high-speed, low-power AND gate integrated circuit from ON Semiconductor. It is part of the 74ACTQ series, known for its fast propagation delay times and low quiescent current consumption. This device is designed to operate within a wide temperature range and is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice.

2. Features

  • High Speed: The 74ACTQ08PC features a turn-on delay time and propagation delay of 6.5 ns, making it suitable for high-speed digital applications.
  • Low Power Consumption: With a quiescent current of 2 μA, this IC is energy-efficient and ideal for battery-powered devices.
  • Wide Operating Range: It operates within a temperature range of -40°C to 85°C and can be supplied with voltages between 4.5V and 5.5V.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, ensuring it meets environmental safety standards.
  • 14-DIP Package: The IC is packaged in a 14-DIP (0.300, 7.62mm) package, which is easy to mount using through-hole technology.

3. Applications

Primary Applications:
  1. Digital Logic Circuits: The 74ACTQ08PC is primarily used in digital logic circuits where high-speed AND gate operations are required.
  2. Microcontroller Interfacing: It can be used as an interface between microcontrollers and other digital components in embedded systems.
Secondary Applications:
  1. Timing Circuits: Due to its fast propagation delay, it can be used in timing circuits where precise timing is crucial.
  2. Data Processing Systems: In data processing systems where high-speed data transfer is necessary, this IC can be employed effectively.

4. Alternative Parts

If the 74ACTQ08PC is not available or obsolete, alternative parts include: - 74ACTQ08: This is the base part number which might still be available from ON Semiconductor or other manufacturers. - Other AND Gate ICs: Other AND gate ICs from different manufacturers such as Texas Instruments or STMicroelectronics could serve as alternatives depending on specific requirements.

5. Embedded Modules

The 74ACTQ08PC is commonly used in various embedded modules including: - Microcontroller Boards: It is often integrated into microcontroller boards for interfacing with digital components. - FPGA Development Boards: In Field-Programmable Gate Array (FPGA) development boards where high-speed logic operations are necessary. - Embedded System Kits: In kits designed for embedded system development where precise timing and low power consumption are critical.

In summary, the 74ACTQ08PC is a reliable choice for high-speed AND gate operations with low power consumption and wide operating range, making it suitable for various digital logic applications.

The three parts on the right have similar specifications to ON Semiconductor & 74ACTQ08PC.
74ACTQ08PC Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "74ACTQ08PC" in ON Semiconductor 74ACTQ08PC.
  • Part Number
  • Manufacturer
  • Package
  • Description