ON Semiconductor 74LVT2244WMX
ON Semiconductor 74LVT2244WMX
74LVT2244, 74LVTH2244  Pinout Diagram_1
74LVT2244, 74LVTH2244 Outline Dimensions_1
74LVT2244, 74LVTH2244 Outline Dimensions_2
74LVT2244, 74LVTH2244 Outline Dimensions_3
feed

ON Semiconductor 74LVT2244WMX

Buffer, Non-Inverting 2.7V~3.6V 3-State Buffers 74LVT Series 74LVT2244 4 Bit per Element 20-SOIC (0.295, 7.50mm Width)

Manufacturer No:

74LVT2244WMX

Manufacturer:

ON Semiconductor

Utmel No:

1807-74LVT2244WMX

Package:

20-SOIC (0.295, 7.50mm Width)

ECAD Model:

Description:

Buffer, Non-Inverting 2.7V~3.6V 3-State Buffers 74LVT Series 74LVT2244 4 Bit per Element 20-SOIC (0.295, 7.50mm Width)

Quantity:

Unit Price: $0.423179

Ext Price: $0.42

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1686

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.423179

    $0.42

  • 10

    $0.399225

    $3.99

  • 100

    $0.376628

    $37.66

  • 500

    $0.355309

    $177.65

  • 1000

    $0.335197

    $335.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74LVT2244WMX information

Specifications
Documents & Media
Product Details
Product Comparison
ON Semiconductor 74LVT2244WMX technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor 74LVT2244WMX.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-SOIC (0.295, 7.50mm Width)
  • Number of Pins
    20
  • Weight
    801mg
  • Number of Elements
    2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74LVT
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.7V~3.6V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74LVT2244
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    3-State
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.3V
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Non-Inverting
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    4.4 ns
  • Turn On Delay Time

    Turn-on delay, td(on), is the time taken to charge the input capacitance of the device before drain current conduction can start.

    7.7 ns
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    AND, Buffer, Inverting
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Buffer, Non-Inverting
  • Number of Bits per Element
    4
  • Number of Input Lines
    8
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor 74LVT2244WMX.

74LVT2244WMX Overview

Using a neat 20-SOIC (0.295, 7.50mm Width) package, it works well. There is an external packaging option available for this voltage buffer. The bus transceiver is available in a Surface Mount mount design. Typical Buffer, Non-Inverting logic circuits see a broad range of applications. Network transceivers such as this are fed with a supply voltage of 2.7V~3.6V when they are powered on. A logical driver like this is qualified to operate in a temperature range of -40°C~85°C TA. Currently, bus transceiver supports 3-State outputs. 74LVT series network transceivers belong to this group. Surface Mount applications are possible with digital buffer. The connector has 20 pins. Each element in the network transceiver contains 4 bits. To find other related electronic parts, search 74LVT2244. This electronic part should be operated safely and steadily in a circuit by applying 3.3V supply voltage. Having a 8-line input capability makes it more cost-effective to transmit signals.

74LVT2244WMX Features

Logic Type: Buffer, Non-Inverting
74LVT Series
3-State Output Type

74LVT2244WMX Applications

There are a lot of ON Semiconductor
74LVT2244WMX Buffers & Transceivers applications.


  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
  • Desktop radio
  • Clock radio
  • Tuner
  • Portable radio
The three parts on the right have similar specifications to ON Semiconductor & 74LVT2244WMX.
74LVT2244WMX Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "74LVT2244WMX" in ON Semiconductor 74LVT2244WMX.
  • Part Number
  • Manufacturer
  • Package
  • Description