pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf  Pinout Diagram_1
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf  Pinout Diagram_1
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf  Pinout Diagram_2
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf  Pinout Diagram_3
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_1
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_2
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_3
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_4
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_5
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_6
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_7
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_8
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_9
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_10
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_11
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_12
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_13
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_14
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_15
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_16
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_17
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_18
pid_26164106_cat1026zd4i-28t3-on-semiconductor-datasheet-11724985.pdf Outline Dimensions_19
feed

ON Semiconductor CAT1026ZD4I-28-T3

Memory IC - Memory IC

Manufacturer No:

CAT1026ZD4I-28-T3

Manufacturer:

ON Semiconductor

Utmel No:

1807-CAT1026ZD4I-28-T3

Package:

8-WDFN Exposed Pad

ECAD Model:

Description:

- Memory IC - Series

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CAT1026ZD4I-28-T3 information

Specifications
Documents & Media
Product Details
ON Semiconductor CAT1026ZD4I-28-T3 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor CAT1026ZD4I-28-T3.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-WDFN Exposed Pad
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    8-TDFN (3x3)
  • Package
    Tape & Reel (TR)
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    CAT1026
  • Mfr
    onsemi
  • Product Status
    Obsolete
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 85°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Type
    Multi-Voltage Supervisor
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    Open Drain or Open Collector
  • Reset

    The "Reset" parameter in electronic components refers to a function that initializes or sets a device to a predefined state. It is often used to clear any temporary data, errors, or configurations that may have been stored during operation. The reset process can ensure that the device starts from a known good state, allowing for reliable performance in subsequent tasks. This parameter is critical in digital circuits and systems where proper initialization is necessary for correct functioning.

    Active High/Active Low
  • Voltage - Threshold

    Voltage - Threshold is a parameter in electronic components that refers to the minimum voltage level required to trigger a specific function or operation within the component. It is the critical voltage level at which the component transitions from one state to another, such as turning on or off. This threshold voltage is essential for ensuring the proper functioning of the component and is often specified in the component's datasheet. Understanding the voltage threshold is crucial for designing and troubleshooting electronic circuits to ensure that the component operates within its specified voltage range.

    2.85V, Adj
  • Number of Voltages Monitored

    Voltage monitoring relays can detect not only under-voltages and over-voltages, but also voltage-related issues such as phase imbalances, phase loss, and phase sequence. Voltage monitoring relays are designed for either single-phase or three-phase systems.

    2
  • Reset Timeout

    The "Reset Timeout" parameter in electronic components refers to the amount of time it takes for a device to reset or return to its default state after a specific event or condition. This parameter is crucial in ensuring the proper functioning and reliability of the component, as it determines how quickly the device can recover from a fault or error situation. A shorter reset timeout typically indicates a faster response time, while a longer reset timeout may allow for more thorough error recovery processes. Designers and engineers must carefully consider the reset timeout value to meet the requirements of the application and ensure optimal performance of the electronic component.

    130ms Minimum
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor CAT1026ZD4I-28-T3.

CAT1026ZD4I-28-T3 Overview

The file is embedded in a 8-WDFN Exposed Pad case. -40°C ~ 85°C is an extended operating temperature range, making this device ideal for demanding applications. There is a recommended mounting type of Surface Mount for it. - series memory ics play a crucial role in the target applications of this part. It's what we call a Multi-Voltage Supervisor.

CAT1026ZD4I-28-T3 Features

Package / Case: 8-WDFN Exposed Pad

CAT1026ZD4I-28-T3 Applications

There are a lot of ON Semiconductor
CAT1026ZD4I-28-T3 Memory applications.


  • personal computers
  • servers
  • supercomputers
  • telecommunications
  • workstations,
  • DVD disk buffer
  • data buffer
  • nonvolatile BIOS memory
  • Camcorders
  • embedded logic
CAT1026ZD4I-28-T3 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CAT1026ZD4I-28-T3" in ON Semiconductor CAT1026ZD4I-28-T3.
  • Part Number
  • Manufacturer
  • Package
  • Description