ON Semiconductor FAN1851AMX
ON Semiconductor FAN1851AMX
FAN1851A  Pinout Diagram_1
FAN1851A  Pinout Diagram_2
FAN1851A  Pinout Diagram_3
FAN1851A Outline Dimensions_1
FAN1851A Outline Dimensions_2
feed

ON Semiconductor FAN1851AMX

Specialized ICs 8 Pin Integrated circuit

Manufacturer No:

FAN1851AMX

Manufacturer:

ON Semiconductor

Utmel No:

1807-FAN1851AMX

Package:

8-SOIC (0.154, 3.90mm Width)

Datasheet:

FAN1851A

ECAD Model:

Description:

Controller 8 Pin FAN1851A Specialized ICs

Quantity:

Unit Price: $0.556826

Ext Price: $0.56

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8361

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.556826

    $0.56

  • 10

    $0.525308

    $5.25

  • 100

    $0.495573

    $49.56

  • 500

    $0.467522

    $233.76

  • 1000

    $0.441058

    $441.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
FAN1851AMX information

Specifications
Documents & Media
Product Details
Product Comparison
ON Semiconductor FAN1851AMX technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor FAN1851AMX.
  • Type
    Parameter
  • Factory Lead Time
    36 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-SOIC (0.154, 3.90mm Width)
  • Number of Pins
    8
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    1996
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Controller
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Ground Fault Protection
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    FAN1851A
  • Length
    5mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor FAN1851AMX.

Product Description: FAN1851AMX Ground Fault Protection IC

1. Description

The FAN1851AMX is a specialized integrated circuit (IC) designed by ON Semiconductor for ground fault protection applications. This 8-pin surface mount IC is part of the FAN1851A series and is specifically engineered to detect and protect against ground faults in various electrical systems. Despite being an older model, published in 1996, it remains a reliable choice for its intended use due to its robust design and lead-free construction.

2. Features

  • Lead-Free Construction: The FAN1851AMX is manufactured using lead-free processes, ensuring compliance with RoHS regulations.
  • Surface Mount Technology: Designed for surface mount applications, this IC features an 8-SOIC package with a width of 3.90mm, making it suitable for modern PCB designs.
  • Temperature Range: Operating within a temperature range of -40°C to 70°C, this IC can handle a variety of environmental conditions.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1, indicating unlimited storage time in standard packaging conditions.
  • Controller Type: The FAN1851AMX is a controller IC specifically designed for ground fault protection.

3. Applications

Primary Applications: - Ground Fault Protection in Electrical Systems: The primary application of the FAN1851AMX is in detecting and preventing ground faults in electrical systems, ensuring safety and reliability.

Secondary Applications: - Overcurrent Protection: While primarily designed for ground fault protection, its functionality can also be leveraged in overcurrent protection scenarios where precise detection is crucial. - Industrial Control Systems: The IC's robust nature makes it suitable for use in industrial control systems where reliability is paramount.

4. Alternative Parts

Due to its obsolescence, alternative parts may be necessary for new designs or repairs. Some possible alternatives include: - FAN1851B: An updated version with improved performance or additional features. - Other ground fault protection ICs from ON Semiconductor or other manufacturers like Texas Instruments or STMicroelectronics.

5. Embedded Modules

The FAN1851AMX is not typically used as an embedded module within larger systems but rather as a standalone component in specific applications requiring ground fault protection.

Conclusion

The FAN1851AMX remains a reliable choice for ground fault protection despite being an older model due to its robust design and lead-free construction. While it may have been published in 1996, its features continue to make it relevant in certain applications where precise detection and protection are essential. However, designers should consider alternative parts if new features or improved performance are required.

The three parts on the right have similar specifications to ON Semiconductor & FAN1851AMX.
FAN1851AMX Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "FAN1851AMX" in ON Semiconductor FAN1851AMX.
  • Part Number
  • Manufacturer
  • Package
  • Description