pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_1
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_1
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_2
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_3
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_4
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_5
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_6
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_7
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_8
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_9
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_10
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_11
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_12
pid_31317814_m74vhc1g126dft2g-l22038-onsemi-datasheet-169774115.pdf Outline Dimensions_13
feed

ON Semiconductor M74VHC1G126DFT2G-L22038

CMOS 3-State Buffers MC74VHC1G126 Series SC-88A-5

Manufacturer No:

M74VHC1G126DFT2G-L22038

Manufacturer:

ON Semiconductor

Utmel No:

1807-M74VHC1G126DFT2G-L22038

Package:

SC-88A-5

ECAD Model:

Description:

CMOS 3-State Buffers MC74VHC1G126 Series SC-88A-5

Quantity:

Unit Price: $0.133846

Ext Price: $0.13

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 4462

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.133846

    $0.13

  • 500

    $0.098417

    $49.21

  • 1000

    $0.082014

    $82.01

  • 2000

    $0.075242

    $150.48

  • 5000

    $0.070320

    $351.60

  • 10000

    $0.065414

    $654.14

  • 15000

    $0.063263

    $948.94

  • 50000

    $0.062205

    $3,110.25

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
M74VHC1G126DFT2G-L22038 information

Specifications
Documents & Media
Product Details
ON Semiconductor M74VHC1G126DFT2G-L22038 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor M74VHC1G126DFT2G-L22038.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SC-88A-5
  • Supply Voltage-Min
    2 V
  • Minimum Operating Temperature
    - 55 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Mounting Styles
    SMD/SMT
  • Logic Family
    VHC
  • Pd - Power Dissipation
    332 mW
  • Propagation Delay Time
    6.4 ns
  • Factory Pack QuantityFactory Pack Quantity
    3000
  • Supply Voltage-Max
    5.5 V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MC74VHC1G126
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    3-State
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Non-Inverting
  • Number of Channels
    1 Channel
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    50 mA
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    1 uA
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    CMOS
  • High Level Output Current

    High-level Output Current IOH The current flowing into the output at a specified high- level voltage. Low-level Output Current IOL The current flowing into the output at a specified low- level output voltage.

    - 8 mA
  • Low Level Output Current

    The current into the output terminal with input conditions applied that, according to the product specification, will establish a low level at the output.

    8 mA
  • Number of Input Lines
    2 Input
  • Number of Output Lines
    1 Output
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor M74VHC1G126DFT2G-L22038.

M74VHC1G126DFT2G-L22038 Overview

The SC-88A-5 package is neat. In order to package this voltage buffer, the Reel external package is used. CMOS logic integrated circuits have a wide range of applications, including this one. Digital buffer is capable of handling 3-State outputs. One of the MC74VHC1G126 series network transceivers. As long as the electronic component is in the quiescent state, it uses 1 uA. A high-quality communication channel is provided by 1 Channel channels in this logic IC. In its low-level output mode, it outputs 8 mA. When operating in high-level output mode, the electronic component can conduct up to - 8 mA. In total, 1 Output signal lines can be output by the logical driver. This voltage buffer transmits signals at lower costs due to its ability to accept 2 Input lines of input. Using 50 mA supply currents, it operates.

M74VHC1G126DFT2G-L22038 Features

High Level Output: 8 mA
Low Level Output: - 8 mA
Logic Type: CMOS
MC74VHC1G126 Series
3-State Output Type

M74VHC1G126DFT2G-L22038 Applications

There are a lot of ON Semiconductor
M74VHC1G126DFT2G-L22038 Buffers & Transceivers applications.


  • Wireless network systems
  • Satellite communications networks
  • Ethernet circuitry
  • Wired telephone
  • Cordless telephone
  • Desktop PC
  • Notebook
  • Pocket PC
  • Desktop radio
  • Clock radio
M74VHC1G126DFT2G-L22038 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "M74VHC1G126DFT2G-L22038" in ON Semiconductor M74VHC1G126DFT2G-L22038.
  • Part Number
  • Manufacturer
  • Package
  • Description