pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf  Pinout Diagram_1
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf  Pinout Diagram_1
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf  Pinout Diagram_2
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf  Pinout Diagram_3
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf  Pinout Diagram_4
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_1
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_2
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_3
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_4
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_5
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_6
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_7
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_8
pid_23825292_mc74hc157adr2-onsemi-datasheet-166095574.pdf Outline Dimensions_9
feed

ON Semiconductor MC74HC157ADR2

Signal switch 74HC Series 16 Pin 2V ~ 6V Multiplexer IC

Manufacturer No:

MC74HC157ADR2

Manufacturer:

ON Semiconductor

Utmel No:

1807-MC74HC157ADR2

Package:

16-SOIC (0.154, 3.90mm Width)

ECAD Model:

Description:

2V ~ 6V 16 Pin Signal switch 74HC Series Min 2 V V Max 6 V V

Quantity:

Unit Price: $0.320312

Ext Price: $0.32

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6373

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.320312

    $0.32

  • 10

    $0.302181

    $3.02

  • 100

    $0.285076

    $28.51

  • 500

    $0.268940

    $134.47

  • 1000

    $0.253717

    $253.72

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MC74HC157ADR2 information

Specifications
Documents & Media
Product Details
ON Semiconductor MC74HC157ADR2 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor MC74HC157ADR2.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-SOIC (0.154, 3.90mm Width)
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Number of Pins
    16
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-SOIC
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    74HC157
  • Mfr
    onsemi
  • Product Status
    Active
  • RoHS
    Compliant
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C ~ 125°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74HC
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Cut Tape (CT)
  • Type
    Data Selector/Multiplexer
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55 °C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V ~ 6V
  • Circuit

    The parameter "Circuit" in electronic components refers to the interconnected arrangement of various electronic elements such as resistors, capacitors, inductors, and active devices like transistors. It defines the path through which electric current flows and establishes the operational behavior of the components within that system. Circuits can be classified as analog or digital, depending on the type of signals they handle, and can vary in complexity from simple series or parallel configurations to intricate designs used in advanced applications.

    4 x 2:1
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Non-Inverting
  • Number of Circuits
    4
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    6 V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    2 V
  • Throw Configuration

    "Throw Configuration" is a term commonly used in the context of switches and relays in electronic components. It refers to the number of positions or states that the switch or relay can be set to. For example, a single-throw (ST) configuration means the switch has only one position, while a double-throw (DT) configuration means the switch has two positions.The throw configuration is important because it determines the versatility and functionality of the switch or relay. Different applications may require different throw configurations to control the flow of current or signals effectively. Understanding the throw configuration of a component is crucial for proper installation and operation within an electronic circuit.

    DPST
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    18 ns
  • Current - Output High, Low

    The parameter "Current - Output High, Low" refers to the maximum output current levels that an electronic component, such as a digital logic gate or microcontroller pin, can source or sink when in a high or low state. When the output is in the high state, it indicates the maximum current the component can provide to an external circuit while maintaining a voltage close to the supply voltage. Conversely, when in the low state, it shows the maximum current that the component can absorb from the external circuit while maintaining a voltage near ground. These parameters are critical for ensuring that the component operates within safe limits and interacts properly with other devices.

    7.8mA, 7.8mA
  • Supply Type

    Supply Type in electronic components refers to the classification of power sources used to operate the component. It indicates whether the component requires DC or AC power, and if DC, specifies the voltage levels such as low, medium, or high. Different supply types can affect the performance, compatibility, and application of the component in electronic circuits. Understanding the supply type is crucial for proper component selection and integration into electronic designs.

    Single
  • High Level Output Current

    High-level Output Current IOH The current flowing into the output at a specified high- level voltage. Low-level Output Current IOL The current flowing into the output at a specified low- level output voltage.

    7.8 mA
  • Low Level Output Current

    The current into the output terminal with input conditions applied that, according to the product specification, will establish a low level at the output.

    7.8 mA
  • Number of Input Lines
    2
  • Voltage Supply Source

    A voltage source is a two-terminal device which can maintain a fixed voltage. An ideal voltage source can maintain the fixed voltage independent of the load resistance or the output current. However, a real-world voltage source cannot supply unlimited current. A voltage source is the dual of a current source.

    Single Supply
  • Independent Circuits

    The term "Independent Circuits" in electronic components refers to the ability of a device to function as a separate and self-contained circuit within a larger system. In the context of electronic components, having independent circuits means that each circuit can operate autonomously without being directly affected by other circuits in the system. This feature allows for better isolation, control, and troubleshooting of individual circuits within a complex electronic system. Independent circuits are commonly found in devices such as integrated circuits, where multiple functional blocks are designed to operate independently to perform specific tasks efficiently. Overall, the presence of independent circuits in electronic components enhances the reliability, flexibility, and performance of the system as a whole.

    1
  • Number of Output Lines
    4
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor MC74HC157ADR2.

MC74HC157ADR2 Overview

For the purpose of saving board space, digital switch is included in the 16-SOIC (0.154, 3.90mm Width).In this case, it is packaged as Cut Tape (CT).Surface Mount is the mounting method digital switch ic uses.In the multiplexers, the analog IC is indicated by Data Selector/Multiplexer.As long as the operating temperature is -55°C ~ 125°C, turn signal switch will not be influenced by external factors.When digital controlled switch operates at 2V ~ 6V, designers have superior flexibility.The multiplexers can be used for a wide range of applications since they are members of 74HC series.There is a type of supply of Single.The board has 16 pins configured.The mounting is in the way of Surface Mount.A voltage level can be inserted into the 2 input lines of multiplexers.As a signal source, there are 4 output lines.The maximum temperature for this signal switch is 125 °C.In order to maintain a minimal operating temperature, the temperature of the multiplexer should be set to -55 °C.The device is specified to operate at the maximum supply voltage of 6 V in accordance with its applicable specification.In accordance with the applicable device specification, the digital swith must operate at a minimum supply voltage of 2 V.A normal operation of the digitalswitch requires 4 circuits.

MC74HC157ADR2 Features

Supplied in the 16-SOIC (0.154, 3.90mm Width) package
Adopting a supply type of Single
2 input lines
4 output lines

MC74HC157ADR2 Applications

There are a lot of ON Semiconductor
MC74HC157ADR2 Signal Switches / Multiplexers / Decoders applications.


  • Computer memory
  • Transmission from the computer system of a satellite
  • Time division multiplexing system
  • Frequency multiplexing system
  • A/D converters
  • D/A converters
  • Implementing boolean functions with multiple variables
  • Data collection system
  • Audio transmission
  • Video transmission
MC74HC157ADR2 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MC74HC157ADR2" in ON Semiconductor MC74HC157ADR2.
  • Part Number
  • Manufacturer
  • Package
  • Description