pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_1
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_1
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_2
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_3
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_4
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_5
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_6
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_7
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_8
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_9
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_10
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_11
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_12
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_13
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_14
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_15
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_16
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_17
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_18
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_19
pid_31317744_mc74vhc1g14p5t5g-l22088-onsemi-datasheet-139011764.pdf Outline Dimensions_20
feed

ON Semiconductor MC74VHC1G14P5T5G-L22088

Gates & Inverters Gates & Inverters

Manufacturer No:

MC74VHC1G14P5T5G-L22088

Manufacturer:

ON Semiconductor

Utmel No:

1807-MC74VHC1G14P5T5G-L22088

Package:

SOT-953-5

ECAD Model:

Description:

Gates & Inverters

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MC74VHC1G14P5T5G-L22088 information

Specifications
Documents & Media
Product Details
ON Semiconductor MC74VHC1G14P5T5G-L22088 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor MC74VHC1G14P5T5G-L22088.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-953-5
  • Logic Family
    VHC
  • Supply Voltage-Min
    2 V
  • Minimum Operating Temperature
    - 55 C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Mounting Styles
    SMD/SMT
  • Input Level
    CMOS
  • Propagation Delay Time
    20.5 ns
  • Factory Pack QuantityFactory Pack Quantity
    8000
  • Supply Voltage-Max
    5.5 V
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Reel
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MC74VHC1G14
  • Number of Circuits
    1 Circuit
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    TTL
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Schmitt Trigger Inverter
  • High Level Output Current

    High-level Output Current IOH The current flowing into the output at a specified high- level voltage. Low-level Output Current IOL The current flowing into the output at a specified low- level output voltage.

    - 25 mA
  • Low Level Output Current

    The current into the output terminal with input conditions applied that, according to the product specification, will establish a low level at the output.

    25 mA
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor MC74VHC1G14P5T5G-L22088.

MC74VHC1G14P5T5G-L22088 Overview

Due to its SOT-953-5 packaging, the part is convenient for international shipping. High reliability is achieved by using advanced packaging method Reel. Schmitt Trigger Inverter logic is the basis of its operation. The series MC74VHC1G14 contains it. A 1 Circuit circuit is present in this device.

MC74VHC1G14P5T5G-L22088 Features

Schmitt Trigger Inverter Logic Type

MC74VHC1G14P5T5G-L22088 Applications

There are a lot of ON Semiconductor
MC74VHC1G14P5T5G-L22088 Gates and Inverters applications.


  • Sewing machine
  • DVD
  • VCD
  • Computer
  • Television
  • Washing machine
  • Range hood
  • Refrigerator
  • VCR
  • Massager
MC74VHC1G14P5T5G-L22088 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MC74VHC1G14P5T5G-L22088" in ON Semiconductor MC74VHC1G14P5T5G-L22088.
  • Part Number
  • Manufacturer
  • Package
  • Description