pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_1
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_1
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_2
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_3
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_4
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_5
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_6
pid_23806775_mc74vhc1gt14dtt1-on-semiconductor-datasheet-10368534.pdf Outline Dimensions_7
feed

ON Semiconductor MC74VHC1GT14DTT1

Gates & Inverters 8 mA mA Gates & Inverters 8 mA mA

Manufacturer No:

MC74VHC1GT14DTT1

Manufacturer:

ON Semiconductor

Utmel No:

1807-MC74VHC1GT14DTT1

Package:

SOT-23-5 Thin, TSOT-23-5

ECAD Model:

Description:

Gates & Inverters 8 mA mA 3V ~ 5.5V V

Quantity:

Unit Price: $0.231296

Ext Price: $0.23

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 132000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.231296

    $0.23

  • 10

    $0.218204

    $2.18

  • 100

    $0.205853

    $20.59

  • 500

    $0.194200

    $97.10

  • 1000

    $0.183208

    $183.21

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MC74VHC1GT14DTT1 information

Specifications
Documents & Media
Product Details
ON Semiconductor MC74VHC1GT14DTT1 technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor MC74VHC1GT14DTT1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOT-23-5 Thin, TSOT-23-5
  • Number of Pins
    5
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    5-TSOP
  • RoHS
    Compliant
  • Package
    Bulk
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    74VHC1GT14
  • Mfr
    onsemi
  • Product Status
    Active
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C ~ 125°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74VHC
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125 °C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55 °C
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 5.5V
  • Number of Circuits
    1
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    5.5 V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    3 V
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    8 mA
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    Inverter, Schmitt Trigger
  • Number of Inputs
    1
  • Current - Output High, Low

    The parameter "Current - Output High, Low" refers to the maximum output current levels that an electronic component, such as a digital logic gate or microcontroller pin, can source or sink when in a high or low state. When the output is in the high state, it indicates the maximum current the component can provide to an external circuit while maintaining a voltage close to the supply voltage. Conversely, when in the low state, it shows the maximum current that the component can absorb from the external circuit while maintaining a voltage near ground. These parameters are critical for ensuring that the component operates within safe limits and interacts properly with other devices.

    8mA, 8mA
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    Inverter
  • Number of Gates

    The number of gates per IC varies depending on the number of inputs per gate. Two?input gates are common, but if only a single input is required, such as in the 744 NOT(or inverter) gates, a 14 pin IC can accommodate 6 (or Hex) gates.

    1
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    10.6ns @ 5V, 50pF
  • High Level Output Current

    High-level Output Current IOH The current flowing into the output at a specified high- level voltage. Low-level Output Current IOL The current flowing into the output at a specified low- level output voltage.

    -8 mA
  • Low Level Output Current

    The current into the output terminal with input conditions applied that, according to the product specification, will establish a low level at the output.

    8 mA
  • Current - Quiescent (Max)

    The parameter "Current - Quiescent (Max)" in electronic components refers to the maximum amount of current that a device consumes when it is in a quiescent or idle state. This parameter is important because it indicates the minimum power consumption of the device when it is not actively performing any tasks. It is typically measured in units of amperes (A) and helps in determining the overall power efficiency and battery life of the electronic component. Designers and engineers use this parameter to ensure that the device meets power consumption requirements and operates within specified limits during standby or idle modes.

    1 µA
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Schmitt Trigger
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor MC74VHC1GT14DTT1.

MC74VHC1GT14DTT1 Overview

As the part is packed in SOT-23-5 Thin, TSOT-23-5, international shipping is convenient. This logic works according to the Inverter principle. Ensure the part's full functionality by setting the voltage to 3V ~ 5.5V. Operating temperature extended to -55°C ~ 125°C. It is mounted in position Surface Mount. 8mA, 8mA is the output current's high and low states. 74VHC is its series number. Datasheets for 5 pin functions are available upon request. Inputs for the part are set to 1. There are 1 circuits in this device. A device with an output current of 8 mA is rated. Standby current is 1 µA. Gates with a 1 logic. There is a 5-TSOP package offered by suppliers. When the temperature of the environment exceeds 125 °C degrees Celsius, the device should not operate. A minimal operating temperature of -55 °C has been determined from test statistics. The device should not be supplied with voltages higher than 5.5 V. In order for the part to function properly, the lowest voltage should be 3 V.

MC74VHC1GT14DTT1 Features

Inverter Logic Type
Operating Temperature: -55°C ~ 125°C
Output Current: 8 mA
1 Gates

MC74VHC1GT14DTT1 Applications

There are a lot of ON Semiconductor
MC74VHC1GT14DTT1 Gates and Inverters applications.


  • DVD
  • VCD
  • Computer
  • Television
  • Washing machine
  • Range hood
  • Refrigerator
  • VCR
  • Massager
  • Fan
MC74VHC1GT14DTT1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MC74VHC1GT14DTT1" in ON Semiconductor MC74VHC1GT14DTT1.
  • Part Number
  • Manufacturer
  • Package
  • Description