ON Semiconductor NB3N51132DTR2G
ON Semiconductor NB3N51132DTR2G
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf  Pinout Diagram_1
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf  Pinout Diagram_2
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf  Pinout Diagram_3
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf  Pinout Diagram_4
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf Outline Dimensions_1
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf Outline Dimensions_2
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf Outline Dimensions_3
pid_7922343_f5d45c12782324dfecf813e235e25739.pdf Outline Dimensions_4
feed

ON Semiconductor NB3N51132DTR2G

Clock Timing IC Tape & Reel (TR) Timer IC Chip

Manufacturer No:

NB3N51132DTR2G

Manufacturer:

ON Semiconductor

Utmel No:

1807-NB3N51132DTR2G

Package:

-

ECAD Model:

Description:

Clock Generators Tape & Reel (TR)

Quantity:

Unit Price: $2.495113

Ext Price: $2.50

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 19

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.495113

    $2.50

  • 10

    $2.353880

    $23.54

  • 100

    $2.220642

    $222.06

  • 500

    $2.094945

    $1,047.47

  • 1000

    $1.976363

    $1,976.36

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NB3N51132DTR2G information

Specifications
Documents & Media
Product Details
ON Semiconductor NB3N51132DTR2G technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NB3N51132DTR2G.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2016
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NB3N51132DTR2G.

NB3N51132DTR2G Overview

Clock ICs are packaged using the Tape & Reel (TR) method.

NB3N51132DTR2G Features


NB3N51132DTR2G Applications

There are a lot of ON Semiconductor
NB3N51132DTR2G Clock Generators applications.


  • Wide area power system
  • Digital circuits
  • Wireless base station for LTE, LTE-advanced
  • Picocells, femtocells and small cells
  • Sampling clocks for ADC and DAC
  • 1 Gigabit Ethernet
  • 10 Gigabit Ethernet
  • FPGA and processor clocks
  • Line cards used in telephone exchange
  • Fiber Channel