ON Semiconductor NCP5106AMNTWG
ON Semiconductor NCP5106AMNTWG
NCP5106A/B  Pinout Diagram_1
NCP5106A/B  Pinout Diagram_2
NCP5106A/B  Pinout Diagram_3
NCP5106A/B Outline Dimensions_1
NCP5106A/B Outline Dimensions_2
NCP5106A/B Outline Dimensions_3
NCP5106A/B Outline Dimensions_4
NCP5106A/B Outline Dimensions_5
feed

ON Semiconductor NCP5106AMNTWG

Gate Drivers ICs Surface Mount Tape & Reel (TR) Active Gate Drivers ICs

Manufacturer No:

NCP5106AMNTWG

Manufacturer:

ON Semiconductor

Utmel No:

1807-NCP5106AMNTWG

Package:

10-VDFN Exposed Pad

Datasheet:

NCP5106A/B

ECAD Model:

Description:

Surface Mount Tape & Reel (TR) Active Gate Drivers ICs Non-Inverting 2 600V V 10-VDFN Exposed Pad

Quantity:

Unit Price: $0.983531

Ext Price: $0.98

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 12515

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.983531

    $0.98

  • 10

    $0.927859

    $9.28

  • 100

    $0.875339

    $87.53

  • 500

    $0.825792

    $412.90

  • 1000

    $0.779049

    $779.05

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NCP5106AMNTWG information

Specifications
Documents & Media
Product Details
ON Semiconductor NCP5106AMNTWG technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NCP5106AMNTWG.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 2 days ago)
  • Factory Lead Time
    20 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    10-VDFN Exposed Pad
  • Driver Configuration
    Half-Bridge
  • Logic voltage-VIL, VIH
    0.8V 2.3V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2010
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    10V~20V
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Non-Inverting
  • Rise / Fall Time (Typ)

    The parameter "Rise / Fall Time (Typ)" in electronic components refers to the time it takes for a signal to transition from a specified low level to a specified high level (rise time) or from a high level to a low level (fall time). It is typically measured in nanoseconds or picoseconds and is an important characteristic in determining the speed and performance of a component, such as a transistor or integrated circuit. A shorter rise/fall time indicates faster signal switching and can impact the overall speed and efficiency of a circuit. Designers often consider this parameter when selecting components for high-speed applications to ensure proper signal integrity and timing.

    85ns 35ns
  • Channel Type

    In electronic components, the parameter "Channel Type" refers to the type of channel through which electrical signals or current flow within the component. This parameter is commonly associated with field-effect transistors (FETs) and other semiconductor devices. The channel type can be categorized as either N-channel or P-channel, depending on the polarity of the majority charge carriers (electrons or holes) that carry the current within the channel. N-channel devices have an electron-conducting channel, while P-channel devices have a hole-conducting channel. Understanding the channel type is crucial for proper circuit design and component selection to ensure compatibility and optimal performance.

    Independent
  • Number of Drivers
    2
  • Gate Type

    In electronic components, the term "Gate Type" typically refers to the type of logic gate used in digital circuits. A logic gate is a fundamental building block of digital circuits that performs a specific logical operation based on the input signals it receives. Common types of logic gates include AND, OR, NOT, NAND, NOR, XOR, and XNOR gates.The Gate Type parameter specifies the specific logic function that the gate performs, such as AND, OR, or NOT. Different gate types have different truth tables that define their behavior based on the input signals. By selecting the appropriate gate type for a given application, designers can implement various logical functions and operations in digital circuits.Understanding the gate type is essential for designing and analyzing digital circuits, as it determines how the circuit processes and manipulates binary data. Choosing the right gate type is crucial for ensuring the correct functionality and performance of the digital system being designed.

    IGBT, N-Channel MOSFET
  • Current - Peak Output (Source, Sink)

    The parameter "Current - Peak Output (Source, Sink)" in electronic components refers to the maximum amount of current that the component can either supply (source) or sink (absorb) under peak conditions. This parameter is important for understanding the capability of the component to handle sudden surges or spikes in current without being damaged. The peak output current is typically specified in datasheets and is crucial for designing circuits that require high current handling capabilities. It is essential to consider this parameter to ensure the component operates within its safe operating limits and to prevent potential damage or malfunction.

    250mA 500mA
  • High Side Voltage - Max (Bootstrap)

    The parameter "High Side Voltage - Max (Bootstrap)" in electronic components refers to the maximum voltage that can be applied to the high side of a bootstrap circuit. Bootstrap circuits are commonly used in power electronics to drive high-side MOSFETs or IGBTs efficiently. This parameter is crucial for ensuring the proper operation and reliability of the bootstrap circuit, as exceeding the maximum voltage can lead to component failure or malfunction. Designers must carefully consider this specification when selecting components and designing circuits to prevent damage and ensure optimal performance.

    600V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NCP5106AMNTWG.

Product Description: NCP5106AMNTWG Gate Driver IC from ON Semiconductor

1. Description

The NCP5106AMNTWG is a high-performance gate driver integrated circuit (IC) designed by ON Semiconductor, specifically tailored for driving IGBTs and N-channel MOSFETs in various power electronic applications. This half-bridge driver configuration ensures efficient and reliable operation in demanding environments.

2. Features

  • Independent Channel Type: Each channel operates independently, allowing for flexible control over the gate signals.
  • High Current Capability: The IC can handle peak output currents of up to 250mA on the source side and 500mA on the sink side, making it suitable for high-power applications.
  • Half-Bridge Configuration: Optimized for driving IGBTs and N-channel MOSFETs in half-bridge configurations, enhancing overall system efficiency.
  • Wide Operating Temperature Range: The IC operates reliably between -40°C and 125°C, ensuring stable performance in diverse environmental conditions.
  • Low Logic Voltage Thresholds: With VIL at 0.8V and VIH at 2.3V, this IC offers low logic voltage thresholds for reduced power consumption.
  • Fast Rise/Fall Times: The typical rise time is 85ns, while the fall time is 35ns, facilitating quick switching operations.
  • Surface Mount Package: The 10-VDFN exposed pad package ensures easy mounting on PCBs using surface mount technology.
  • RoHS3 Compliant: Meets the requirements of RoHS3 (Restriction of Hazardous Substances), ensuring compliance with environmental regulations.
  • Pb-Free Code: The IC is Pb-free, adhering to industry standards for lead-free manufacturing.

3. Applications

Primary Applications:
  1. Power Converters: Ideal for use in power converters such as DC-DC converters, AC-DC converters, and motor drives.
  2. Motor Control Systems: Used in motor control systems where high-speed switching is required.
  3. Renewable Energy Systems: Suitable for driving IGBTs in solar inverters and wind turbine systems.
Secondary Applications:
  1. Industrial Automation: Used in industrial automation systems where precise control over power electronic devices is necessary.
  2. Automotive Electronics: Can be employed in automotive electronics for applications such as electric vehicle (EV) charging systems and hybrid vehicle powertrains.

4. Alternative Parts

While there may not be exact alternatives available due to its specific configuration and performance characteristics, some similar gate driver ICs from other manufacturers could include:

  • NXP's UCC27514A
  • Texas Instruments' UCC27514
  • Infineon’s IR2110

These alternatives might offer similar functionality but could have different specifications or package types.

5. Embedded Modules

The NCP5106AMNTWG is often used in various embedded modules designed for specific applications:

  • Motor Control Modules: Integrated into motor control modules for efficient motor operation.
  • Power Supply Modules: Embedded within power supply modules for reliable DC-DC conversion.
  • Inverter Modules: Used in inverter modules for renewable energy systems like solar inverters.

In summary, the NCP5106AMNTWG gate driver IC from ON Semiconductor is a robust and efficient component suitable for high-power electronic applications requiring fast switching times and reliable operation over a wide temperature range. Its versatility makes it an excellent choice across multiple industries including industrial automation, renewable energy systems, and automotive electronics.

NCP5106AMNTWG Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NCP5106AMNTWG" in ON Semiconductor NCP5106AMNTWG.
  • Part Number
  • Manufacturer
  • Package
  • Description