pid_6137886_ncp81278dmntxg-onsemi-datasheet-169234444.pdf  Pinout Diagram_1
pid_6137886_ncp81278dmntxg-onsemi-datasheet-169234444.pdf  Pinout Diagram_1
pid_6137886_ncp81278dmntxg-onsemi-datasheet-169234444.pdf  Pinout Diagram_2
pid_6137886_ncp81278dmntxg-onsemi-datasheet-169234444.pdf Outline Dimensions_1
pid_6137886_ncp81278dmntxg-onsemi-datasheet-169234444.pdf Outline Dimensions_2
pid_6137886_ncp81278dmntxg-onsemi-datasheet-169234444.pdf Outline Dimensions_3
feed

ON Semiconductor NCP81278DMNTXG

Controller, CPU GPU Up to 2V Specialized Voltage Regulator

Manufacturer No:

NCP81278DMNTXG

Manufacturer:

ON Semiconductor

Utmel No:

1807-NCP81278DMNTXG

Package:

20-VFQFN Exposed Pad

ECAD Model:

Description:

Controller, CPU GPU Up to 2V NOT SPECIFIED Cel Specialized Voltage Regulator -40°C~125°C TA 20-VFQFN Exposed Pad

Quantity:

Unit Price: $0.997360

Ext Price: $1.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 33000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.997360

    $1.00

  • 10

    $0.940906

    $9.41

  • 100

    $0.887647

    $88.76

  • 500

    $0.837403

    $418.70

  • 1000

    $0.790003

    $790.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NCP81278DMNTXG information

Specifications
Documents & Media
Product Details
ON Semiconductor NCP81278DMNTXG technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor NCP81278DMNTXG.
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-VFQFN Exposed Pad
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Controller, CPU GPU
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Number of Outputs
    1
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    POWER SUPPLY SUPPORT CIRCUIT
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    Up to 2V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor NCP81278DMNTXG.

NCP81278DMNTXG Description


The NCP81278DMNTXG, a general?purpose two?phase synchronous buck controller, integrates gate drivers and PWM VID interface in a QFN20 package and provides a compact?footprint power management solution for new generation computing processors. It has a programmable power save interface (PSI) and is able to operate in 1?phase diode emulation mode to obtain high efficiency in light?load conditions. Operating in high switching frequencies up to 800 kHz allows for employing small-size inductors and capacitors. The NCP81278DMNTXG is able to support all ceramic-capacitor applications.



NCP81278DMNTXG Features


3.6 V to 24 V Input Voltage Range

Output Voltage up to 2.0 V with PWM VID Interface

Differential Output Voltage Sense

Integrated Gate Drivers

200 kHz ~ 800 kHz Switching Frequency

Power Saving Interface (PSI)

Support both 3.3 V and 1.8 V VID

Power Good Output

Programmable Cycle?by?Cycle Current Limit

Over Voltage Protection

Fast Under Voltage Protection

Slow Under Voltage Protection (NCP81278T Only)

Thermal Shutdown Protection

QFN20, 3x3 mm, 0.4 mm Pitch Package



NCP81278DMNTXG Applications


GPU and CPU Power

Graphics Card Applications

Desktop and Notebook Applications


NCP81278DMNTXG Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NCP81278DMNTXG" in ON Semiconductor NCP81278DMNTXG.
  • Part Number
  • Manufacturer
  • Package
  • Description