Oupiin 2011-2X10GR
Oupiin 2011-2X10GR
feed

Oupiin 2011-2X10GR

Manufacturer No:

2011-2X10GR

Manufacturer:

Oupiin

Utmel No:

1837-2011-2X10GR

Package:

-

ECAD Model:

Description:

2011-2X10GR datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2011-2X10GR information

Specifications
Oupiin 2011-2X10GR technical specifications, attributes, parameters and parts with similar specifications to Oupiin 2011-2X10GR.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    BOARD
  • Manufacturer Part Number
    2011-2X10GR
  • Rohs Code
    Yes
  • Part Life Cycle Code
    Contact Manufacturer
  • Ihs Manufacturer
    OUPIIN AMERICA INC
  • Risk Rank
    5.44
  • Body Length
    1 inch
  • Contact Finish Mating
    AU ON NI
  • Contact Materials
    BRASS
  • Insulator Material
    GLASS FILLED POLYBUTYLENE TEREPHTHALATE
  • Manufacturer Series
    2011
  • Mounting Styles
    RIGHT ANGLE
  • Number Of Connectors
    ONE
  • Number of Rows Loaded
    2
  • Operating Temperature-Max
    105 °C
  • Operating Temperature-Min
    -55 °C
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    BOARD CONNECTOR
  • Total Number of Contacts
    20
  • Terminal Pitch

    The center distance from one pole to the next.

    2.54 mm
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Reference Standard

    In the context of electronic components, the term "Reference Standard" typically refers to a specific set of guidelines, specifications, or requirements that serve as a benchmark for evaluating the quality, performance, and characteristics of the component. These standards are established by organizations such as the International Electrotechnical Commission (IEC), the Institute of Electrical and Electronics Engineers (IEEE), or specific industry bodies.Reference standards help ensure consistency and interoperability among different components, as they provide a common framework for manufacturers, designers, and users to adhere to. They outline parameters such as electrical properties, mechanical dimensions, environmental conditions, and safety considerations that the component must meet to be considered compliant.By referencing these standards, manufacturers can design and produce components that meet industry-recognized criteria, which in turn helps users select the right components for their applications with confidence. Adhering to reference standards also facilitates regulatory compliance and promotes overall quality and reliability in electronic systems.

    UL
  • Reliability

    Reliability in electronic components refers to the ability of a component to perform its required functions under stated conditions for a specified period of time. It is a measure of the likelihood that a component will not fail during its intended lifespan. High reliability indicates that the component is less likely to experience unexpected failures, which is crucial for maintaining the overall performance and safety of electronic systems. Factors affecting reliability include material quality, manufacturing processes, and environmental conditions.

    COMMERCIAL
  • Number Of PCB Rows
    2
  • PCB Contact Pattern

    The "PCB Contact Pattern" refers to the layout or arrangement of contact points on a printed circuit board (PCB) where electronic components are mounted or connected. This pattern determines how components will be physically and electrically connected to the PCB. The contact pattern typically includes pads, vias, traces, and other features that facilitate the soldering or mounting of components onto the board. It is crucial for ensuring proper electrical connections and reliable performance of the electronic device. Designing an appropriate PCB contact pattern is essential for the functionality, efficiency, and durability of the electronic components and the overall circuitry.

    RECTANGULAR
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    0.197 inch
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    MALE
  • Body Depth

    Body Depth is a parameter that refers to the physical measurement of the depth or thickness of an electronic component. It is typically measured from the bottom to the top of the component, excluding any external connectors or pins. Body Depth is an important specification as it determines how much space the component will occupy on a circuit board or within an electronic device. Manufacturers provide this measurement to help designers and engineers ensure proper fit and compatibility within their designs. Understanding the Body Depth of electronic components is crucial for efficient and effective integration into electronic systems.

    0.256 inch
  • Rated Current (Signal)

    Rated Current (Signal) refers to the maximum continuous current that an electronic component can handle while maintaining its specified performance characteristics. It indicates the level of current that the device can safely operate under normal conditions without overheating or experiencing degradation. This parameter is crucial for ensuring reliability and efficiency in electronic circuits and components, helping to prevent damage due to excessive current.

    1 A
  • Contact Style

    The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.

    SQ PIN-SKT
  • Contact Resistance

    Contact resistance refers to the resistance encountered at the point of contact between two conductive materials or components. It is a measure of how well the two materials make electrical contact with each other. High contact resistance can lead to voltage drops, power losses, and inefficient electrical connections. It is typically measured in ohms and is an important parameter to consider in electronic components such as connectors, switches, and relays. Lower contact resistance is desirable for ensuring reliable and efficient electrical connections in electronic circuits.

    20 mΩ
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    5000000000 Ω
  • Mating Contact Pitch

    Mating Contact Pitch refers to the distance between the center of one contact point to the center of the adjacent contact point in electronic components such as connectors or sockets. This parameter is crucial for ensuring proper alignment and connection between mating components. It helps determine the compatibility and interchangeability of different components, as components with the same mating contact pitch can be easily connected and disconnected. Manufacturers provide specifications for mating contact pitch to help users select compatible components for their electronic systems.

    0.1 inch
  • Body/Shell Style

    The parameter "Body/Shell Style" in electronic components refers to the physical design or shape of the outer casing or enclosure of the component. It is an important characteristic that helps in identifying and categorizing different types of components based on their form factor. The body/shell style can vary greatly depending on the specific component and its intended use, ranging from simple rectangular shapes to more complex designs with specific features for mounting, connecting, or protecting the internal components. Understanding the body/shell style of electronic components is crucial for proper installation, compatibility, and overall functionality within electronic circuits and systems.

    RECEPTACLE
  • Termination Type

    Termination Type in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It specifies how the component's leads or terminals are designed for soldering or mounting onto a PCB. Common termination types include through-hole, surface mount, and wire lead terminations. The termination type is an important consideration when selecting components for a circuit design, as it determines how the component will be physically connected within the circuit. Different termination types offer varying levels of durability, ease of assembly, and suitability for specific applications.

    SOLDER
  • PCB Contact Row Spacing

    PCB Contact Row Spacing refers to the distance between the centers of adjacent contact rows in a printed circuit board (PCB). It is an important parameter in the design and layout of electronic components, particularly for connectors and sockets. Proper row spacing ensures compatibility with corresponding component leads and facilitates efficient circuit assembly and operation. The spacing can affect the overall footprint of the component and influences layout considerations for routing traces on the PCB.

    2.54 mm
  • Contact Finish Termination

    Contact Finish Termination refers to the final layer of material applied to the electrical contact surfaces of electronic components, which is critical for ensuring reliable electrical connections. It often involves different plating processes such as gold, tin, nickel, or palladium, chosen based on the specific application and environmental conditions. The finish helps prevent oxidation, enhance conductivity, and improve solderability, ultimately influencing the performance and longevity of the connections in electronic devices.

    Gold (Au) - with Nickel (Ni) barrier
  • Contact Pattern

    In electronic components, the "Contact Pattern" refers to the arrangement and design of the contact points on a component, such as a connector or a switch. The contact pattern determines how electrical connections are made between the component and other devices in a circuit. It includes the number, size, spacing, and configuration of the contact points, which can vary depending on the specific application and requirements of the component. A well-designed contact pattern is crucial for ensuring reliable and efficient electrical connections, as it affects factors such as signal integrity, power transmission, and durability of the component. Manufacturers carefully engineer contact patterns to meet the desired performance specifications and standards for the component's intended use.

    RECTANGULAR
  • Mating Contact Row Spacing

    Mating Contact Row Spacing refers to the distance between the centerlines of adjacent rows of mating contacts on an electronic component or connector. This parameter is crucial for ensuring proper alignment and connection between mating components. The spacing is typically specified in millimeters or inches and plays a significant role in determining the overall size and layout of the electronic system. It is important to adhere to the specified mating contact row spacing to ensure compatibility and reliable performance of the electronic components.

    0.1 inch
  • Plating Thickness

    Plating thickness in electronic components refers to the measurement of the thickness of the metal plating applied to various surfaces of the component. This plating is typically done to enhance the component's conductivity, corrosion resistance, and solderability. The plating thickness is an important parameter as it directly affects the performance and reliability of the electronic component. Manufacturers specify the required plating thickness to ensure that the component meets the desired electrical and mechanical properties for its intended application. Testing and quality control measures are often employed to verify that the plating thickness meets the specified requirements.

    5u inch
0 Similar Products Remaining
2011-2X10GR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "2011-2X10GR" in Oupiin 2011-2X10GR.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 2011-1X3GSOupiin

    -

    2011-1X3GS datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel.

  • 2011-1X02GSOupiin

    -

    BOARD CONNECTOR

  • 2011-2X12GSOupiin

    -

    2011-2X12GS datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel.

  • 2011-3X11GSOupiin

    -

    2011-3X11GS datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel.

  • 2011-2X11GSOupiin

    -

    2011-2X11GS datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel.

  • 2011-2X10GROupiin

    -

    2011-2X10GR datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel.

  • 2011-1X03TSOupiin

    -

    3 CONTACT(S)

  • 2011-1X06GSOupiin

    -

    HEADER CONNECTOR

  • 2011-1X08GSOupiin

    -

    INSTOCK

  • 2011-2X17GSOupiin

    -

    2011-2X17GS datasheet pdf and Integrated Circuits (ICs) product details from Oupiin stock available at Utmel.