Panasonic Industrial Automation Sales MS-SLH
Panasonic Industrial Automation Sales MS-SLH
feed

Panasonic Industrial Automation Sales MS-SLH

Manufacturer No:

MS-SLH

Utmel No:

1850-MS-SLH

Package:

-

ECAD Model:

Description:

MS-SLH datasheet pdf and Accessories product details from Panasonic Industrial Automation Sales stock available at Utmel

Quantity:

Unit Price: $11.772175

Ext Price: $11.77

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 34

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $11.772175

    $11.77

  • 10

    $11.105825

    $111.06

  • 100

    $10.477194

    $1,047.72

  • 500

    $9.884145

    $4,942.07

  • 1000

    $9.324665

    $9,324.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MS-SLH information

Specifications
Documents & Media
Product Details
Panasonic Industrial Automation Sales MS-SLH technical specifications, attributes, parameters and parts with similar specifications to Panasonic Industrial Automation Sales MS-SLH.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Holder
  • Published
    2003
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panasonic Industrial Automation Sales MS-SLH.

MS-SLH Overview


MS-SLH Features

Moisture Sensitivity Level (MSL): 1 (Unlimited)
Mount: Holder

MS-SLH Applications

There are a lot of Panasonic Industrial Automation Sales
MS-SLH Accessories applications.


  • Undersea equipment
  • Power plant control equipment
  • Medical equipment
  • Transportation equipment (vehicles, trans, ships, etc.)
  • Traffic signal equipment
  • Disaster prevention I crime prevention equipment
  • Data-processing equipment
  • Sensing tiny moving objects
  • Detecting a passing glass
  • Detecting transparent film
MS-SLH Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MS-SLH" in Panasonic Industrial Automation Sales MS-SLH.
  • Part Number
  • Manufacturer
  • Package
  • Description