Panduit Corp CJ688TGGR-C
Panduit Corp CJ688TGGR-C
feed

Panduit Corp CJ688TGGR-C

Manufacturer No:

CJ688TGGR-C

Manufacturer:

Panduit Corp

Utmel No:

1853-CJ688TGGR-C

Package:

Module

ECAD Model:

Description:

Conn RJ-45 F 8 POS ST Cable Mount 8 Port Cat 6

Quantity:

Unit Price: $14.779515

Ext Price: $14.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 35

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.779515

    $14.78

  • 10

    $13.942939

    $139.43

  • 100

    $13.153716

    $1,315.37

  • 500

    $12.409166

    $6,204.58

  • 1000

    $11.706760

    $11,706.76

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CJ688TGGR-C information

Specifications
Documents & Media
Product Details
Panduit Corp CJ688TGGR-C technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp CJ688TGGR-C.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Number of Pins
    8
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp CJ688TGGR-C.

Product Description: CJ688TGGR-C Keystone Insert by Panduit Corp

1. Description

The CJ688TGGR-C is a high-quality Keystone insert designed by Panduit Corp, a leading manufacturer in the field of connectors and interconnects. This module is engineered to provide reliable and efficient connections in various applications, ensuring optimal performance and durability. With its robust construction and advanced materials, it meets the stringent requirements of modern electrical systems.

2. Features

  • Number of Pins: The CJ688TGGR-C features 8 pins, making it versatile for a wide range of applications.
  • Package / Case: The module is packaged in a compact module case, facilitating easy integration into various systems.
  • RoHS3 Compliant: This product adheres to the RoHS3 (Restriction of Hazardous Substances) directive, ensuring environmental sustainability.
  • Active Part Status: The CJ688TGGR-C is an active part, indicating that it is currently in production and available for purchase.
  • Moisture Sensitivity Level (MSL): Not applicable, which means this product does not require special handling due to moisture sensitivity.

3. Applications

The CJ688TGGR-C Keystone insert is primarily suited for: - Primary Applications: - Data centers and server rooms where high-density connections are required. - Industrial automation systems where reliability and efficiency are crucial. - Telecommunications networks needing robust and reliable interconnects.

Secondary applications include: - Networking Infrastructure: For use in network switches, routers, and other networking equipment. - Industrial Control Systems: In control panels and PLCs (Programmable Logic Controllers). - Medical Equipment: In medical devices requiring precise electrical connections.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - CJ688TGGR-A: A variant with slightly different pin configurations or materials. - CJ688TGGR-D: Another variant offering additional features such as enhanced shielding or insulation.

Please consult the manufacturer's documentation or contact their customer service for detailed comparisons between these alternatives.

5. Embedded Modules

The CJ688TGGR-C Keystone insert is commonly used in various embedded modules designed for specific applications: - Data Center Modules: Integrated into data center modules for high-density server connections. - Industrial Control Modules: Embedded in industrial control modules for automation systems. - Telecom Modules: Used in telecommunications modules for network infrastructure equipment.

For more specific information on how this component is integrated into these modules, refer to the manufacturer's technical documentation or consult with an engineering expert.

Summary

The CJ688TGGR-C Keystone insert by Panduit Corp offers a reliable solution for demanding electrical connections across various industries. Its robust design, RoHS3 compliance, and active part status make it an ideal choice for both primary and secondary applications. Whether you need it for data centers, industrial automation systems, or telecommunications networks, this module provides the necessary performance and durability required by modern electrical systems.