Panduit Corp CJ688TGOR-24
Panduit Corp CJ688TGOR-24
feed

Panduit Corp CJ688TGOR-24

Manufacturer No:

CJ688TGOR-24

Manufacturer:

Panduit Corp

Utmel No:

1853-CJ688TGOR-24

Package:

-

ECAD Model:

Description:

Conn RJ-45 F 8 POS ST Cable Mount 8 Terminal 1 Port Bulk Cat 6

Quantity:

Unit Price: $12.942782

Ext Price: $12.94

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 212

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $12.942782

    $12.94

  • 10

    $12.210172

    $122.10

  • 100

    $11.519030

    $1,151.90

  • 500

    $10.867009

    $5,433.50

  • 1000

    $10.251896

    $10,251.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CJ688TGOR-24 information

Specifications
Documents & Media
Product Details
Product Comparison
Panduit Corp CJ688TGOR-24 technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp CJ688TGOR-24.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Exterior Housing Material

    Exterior Housing Material in electronic components refers to the material used to encase and protect the internal electronic circuitry of a device. This material serves as the outer shell or casing of the component, providing physical protection from environmental factors such as moisture, dust, and impact. Common exterior housing materials for electronic components include plastics, metals, and composite materials. The choice of housing material is important as it can impact the component's durability, thermal management, and overall performance in various operating conditions. Manufacturers select the appropriate exterior housing material based on the specific requirements of the electronic component and the intended application.

    Acrylonitrile Butadiene Styrene (ABS)
  • Interior Housing Material

    The parameter "Interior Housing Material" in electronic components refers to the material used inside the housing or casing of the component. This material is important as it provides structural support and protection to the internal electronic circuitry. The interior housing material is chosen based on factors such as thermal conductivity, electrical insulation properties, durability, and cost-effectiveness. Common materials used for interior housing include plastics, metals, ceramics, and composites, each offering different benefits and trade-offs in terms of performance and reliability in electronic applications. Selecting the appropriate interior housing material is crucial to ensure the overall functionality and longevity of the electronic component.

    Polycarbonate (PC)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~65°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Mini-Com® TX6™ PLUS
  • Published
    2008
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Modular
  • Number of Contacts
    8
  • Exterior Type (Adapter End)

    Exterior Type (Adapter End) is a parameter used in electronic components to describe the physical design or configuration of the adapter end of a device. This parameter specifies the type of exterior connection or interface that is present on the adapter end of the component, which is used to connect the component to other devices or systems. Common types of exterior connections include USB ports, HDMI ports, Ethernet ports, and various other types of connectors. Understanding the exterior type of the adapter end is important for compatibility and proper integration of the component into a larger system or setup.

    Modular Jack 8p8c (RJ45, Ethernet)
  • Interior Type (Adapter End)

    The parameter "Interior Type (Adapter End)" in electronic components refers to the specific design or configuration of the interior connection point at the adapter end of the component. This parameter describes how the internal components are arranged and connected within the adapter end of the electronic component. It is important for ensuring compatibility and proper functioning of the component within a larger system or circuit. Different interior types may include variations in the layout, wiring, or components used within the adapter end, which can impact performance, durability, and ease of installation. Understanding and specifying the interior type of the adapter end is crucial for selecting the right component for a particular application or system.

    IDC, Pressdown, Punchdown Block
  • Exterior Housing Color

    Exterior Housing Color in electronic components refers to the color of the outer casing or enclosure of the device. This parameter is primarily aesthetic and serves to differentiate the appearance of the component. The exterior housing color can vary depending on the manufacturer's design choices and can range from standard colors like black, white, or gray to more vibrant options. It is important for both visual appeal and practical purposes, as it can help users easily identify and distinguish between different components in a system.

    Orange
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Cat6
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp CJ688TGOR-24.

Product Description: CJ688TGOR-24 Keystone Insert by Panduit Corp

1. Description

The CJ688TGOR-24 is a high-quality, modular keystone insert designed by Panduit Corp, specifically engineered for use in Ethernet and data communication applications. This insert features an exterior housing made of Acrylonitrile Butadiene Styrene (ABS) and an interior housing constructed from Polycarbonate (PC). The exterior housing is colored orange, providing clear visibility in various environments. The insert supports 8p8c (RJ45) connectors, making it ideal for Cat6-rated Ethernet connections.

2. Features

  • Modular Design: The CJ688TGOR-24 is part of the Mini-Com? TX6? PLUS series, known for its modular style that allows easy installation and customization.
  • High-Quality Materials: The exterior housing is made from durable ABS, while the interior housing is constructed from robust PC.
  • Color-Coded: The orange exterior housing color ensures easy identification in crowded installations.
  • Cat6 Rated: Supports up to Cat6 Ethernet standards, ensuring reliable and fast data transmission.
  • ROHS3 Compliant: Meets the requirements of ROHS3, ensuring compliance with environmental regulations.
  • Operating Temperature Range: The insert operates within a temperature range of -10°C to 65°C, making it suitable for various environments.

3. Applications

The CJ688TGOR-24 keystone insert is primarily designed for use in Ethernet and data communication applications. Its key applications include: - Ethernet Cabling: Ideal for installing RJ45 connectors in Ethernet cables. - Data Centers: Used in data center environments where high-speed data transmission is critical. - Network Infrastructure: Essential component in building network infrastructure due to its reliability and performance.

Secondary applications include: - Industrial Automation: Can be used in industrial automation settings where reliable data transmission is required. - Smart Buildings: Integrated into smart building systems for efficient communication networks.

4. Alternative Parts

Alternative parts to the CJ688TGOR-24 include: - CJ688TGOR-25: A similar keystone insert with slight variations in design or material composition. - CJ688TGOR-26: Another variant that may offer additional features or different color options.

These alternatives provide flexibility in selection based on specific requirements or preferences.

5. Embedded Modules

The CJ688TGOR-24 keystone insert is often used in various embedded modules designed for specific applications: - Network Switches: Integrated into network switches for efficient Ethernet connectivity. - Router Systems: Used in router systems to ensure reliable data transmission between devices. - Communication Devices: Embedded in communication devices such as modems and hubs.

By incorporating this keystone insert into these modules, manufacturers can ensure high-performance data transmission capabilities.

Summary

The CJ688TGOR-24 keystone insert by Panduit Corp offers a robust solution for Ethernet and data communication applications. Its modular design, high-quality materials, and Cat6 rating make it an essential component in various networking environments. With its compliance to ROHS3 regulations and wide operating temperature range, this product ensures reliable performance in diverse settings.

The three parts on the right have similar specifications to Panduit Corp & CJ688TGOR-24.
  • Image
    Part Number
    Manufacturer
    Gender
    Mount
    Packaging
    Lead Free
    Orientation
    Part Status
    REACH SVHC
    Pbfree Code
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • CJ688TGOR-24

    CJ688TGOR-24

    Female

    Cable

    Bulk

    -

    Straight

    Active

    -

    -

    212
    $12.942782
  • 39-00-0039

    -

    Cable, Free Hanging, Panel

    Bulk

    Lead Free

    Straight

    Active

    No SVHC

    yes

    8800
    -

    Same as the main part number.

CJ688TGOR-24 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "CJ688TGOR-24" in Panduit Corp CJ688TGOR-24.
  • Part Number
  • Manufacturer
  • Package
  • Description