Panduit Corp CMVDR2S
Panduit Corp CMVDR2S
feed

Panduit Corp CMVDR2S

Manufacturer No:

CMVDR2S

Manufacturer:

Panduit Corp

Utmel No:

1853-CMVDR2S

Package:

-

ECAD Model:

Description:

Cable Mounting & Accessories 2" Wide Vert. Cable Mgmt.-Short

Quantity:

Unit Price: $23.843659

Ext Price: $23.84

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $23.843659

    $23.84

  • 10

    $22.494018

    $224.94

  • 100

    $21.220772

    $2,122.08

  • 500

    $20.019596

    $10,009.80

  • 1000

    $18.886411

    $18,886.41

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CMVDR2S information

Specifications
Documents & Media
Product Details
Product Comparison
Panduit Corp CMVDR2S technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp CMVDR2S.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    PC, Polycarbonate
  • Weight
    63.502932g
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2011
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Black
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Ring
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp CMVDR2S.

Product Description: CMVDR2S Ring by Panduit Corp

1. Description

The CMVDR2S Ring by Panduit Corp is a high-quality, black polycarbonate ring designed for use with rack accessories. This product is part of the extensive range of rack accessories offered by Panduit, a leading manufacturer in the industry. The CMVDR2S Ring is engineered to provide reliable and durable performance in various data center and IT infrastructure applications.

2. Features

  • Material: Made from polycarbonate (PC), a robust and impact-resistant material.
  • Color: Available in black, offering a sleek and professional appearance.
  • RoHS Compliance: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Packaging: Supplied in bulk packaging for easy handling and storage.
  • Weight: Weighs approximately 63.502932 grams, making it lightweight yet sturdy.

3. Applications

The CMVDR2S Ring is primarily designed for use in data center and IT infrastructure applications where reliable rack accessories are crucial. Its key applications include: - Data Center Management: Ensures secure and organized cable management within data centers. - Server Racks: Provides a secure fitment for cable ties and other accessories in server racks. - Network Infrastructure: Supports the organization of network cables and other components.

Secondary applications include: - Telecommunications: Used in telecommunications rooms for cable management. - Industrial Settings: Can be used in industrial settings where robust cable management is required.

4. Alternative Parts

For users who may need alternative parts or similar products from other manufacturers, some options include: - 3M Cable Management Rings: Offers similar functionality with different design options. - HellermannTyton Cable Ties & Accessories: Provides a range of cable management solutions including rings and clips.

5. Embedded Modules

The CMVDR2S Ring is not typically used as an embedded module but rather as a standalone accessory designed to enhance the organization and security of cables within rack systems. However, it can be integrated into various cable management systems that require a secure ring component.

By choosing the CMVDR2S Ring from Panduit Corp, users can ensure they have a reliable and durable accessory that meets their needs for cable management in data centers and IT infrastructure environments.

The three parts on the right have similar specifications to Panduit Corp & CMVDR2S.
CMVDR2S Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "CMVDR2S" in Panduit Corp CMVDR2S.
  • Part Number
  • Manufacturer
  • Package
  • Description