Panduit Corp EV10-P55-Q
Panduit Corp EV10-P55-Q
feed

Panduit Corp EV10-P55-Q

Manufacturer No:

EV10-P55-Q

Manufacturer:

Panduit Corp

Utmel No:

1853-EV10-P55-Q

Package:

-

ECAD Model:

Description:

STRONGHOLD PIN TERMINAL, VINYL I

Quantity:

Unit Price: $0.014094

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 291

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.014094

    $0.01

  • 500

    $0.010363

    $5.18

  • 1000

    $0.008636

    $8.64

  • 2000

    $0.007923

    $15.85

  • 5000

    $0.007405

    $37.02

  • 10000

    $0.006888

    $68.88

  • 15000

    $0.006662

    $99.93

  • 50000

    $0.006550

    $327.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
EV10-P55-Q information

Specifications
Documents & Media
Product Details
Panduit Corp EV10-P55-Q technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp EV10-P55-Q.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material - Insulation

    Material - Insulation is a parameter that refers to the type of material used to provide insulation in electronic components. Insulation is crucial in electronic devices to prevent electrical current from flowing where it is not intended to go, thus avoiding short circuits and other potential hazards. The material used for insulation can vary depending on the specific requirements of the component, such as temperature resistance, dielectric strength, and environmental factors. Common insulation materials include plastics, ceramics, and various types of coatings designed to provide reliable and effective insulation in electronic components.

    Vinyl
  • Contact Materials
    Copper
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    StrongHold™
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Crimp
  • Color
    Yellow
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Tin
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    10-12 AWG
  • Terminal and Terminal Block Type

    The parameter "Terminal and Terminal Block Type" in electronic components refers to the specification that describes the design and functionality of the connection points where electrical wires are attached. This includes various configurations such as screw terminals, spring terminals, push-in terminals, and barrier terminals. The type of terminal affects the ease of installation, reliability, and suitability for specific applications or environments. Additionally, the parameters often indicate the number of poles or connections that a terminal block can accommodate, which is crucial for organizing and managing electrical connections in circuits.

    WIRE TERMINAL
  • Safety Approval

    Safety Approval in electronic components refers to the certification or approval granted by regulatory bodies or organizations to ensure that the component meets specific safety standards and requirements. This approval indicates that the component has undergone testing and evaluation to verify its compliance with safety regulations, such as electrical insulation, fire resistance, and protection against electric shock. Components with safety approvals are considered safe for use in various applications, providing assurance to manufacturers and end-users that the product meets necessary safety criteria. It is important to look for safety approvals when selecting electronic components to ensure the reliability and safety of the overall system.

    UL
  • Insulation Diameter

    The parameter "Insulation Diameter" in electronic components refers to the measurement of the diameter of the insulation material surrounding a conductor or wire within the component. This measurement is crucial for ensuring proper insulation and protection of the conductor from external factors such as moisture, heat, and electrical interference. A sufficient insulation diameter helps prevent short circuits, electrical leakage, and other potential hazards in electronic circuits. Manufacturers specify insulation diameter requirements to meet safety standards and ensure the reliable performance of the electronic component in various applications.

    0.250 (6.35mm)
  • Insulation

    Insulation in electronic components refers to the material properties that prevent the flow of electric current between conductive parts. It is critical for ensuring safety and reliability in circuits by minimizing unintended current paths. High insulation resistance helps protect against short circuits and enhances the durability of electronic devices by insulating high-voltage components from sensitive areas. Insulation can also affect signal integrity and can be a key factor in high-frequency applications.

    Insulated
  • Wire Cross Section

    The wire cross section in electronic components refers to the area of the wire when viewed in a cross-sectional plane. It is an important parameter as it determines the current-carrying capacity and resistance of the wire. A larger wire cross section allows for more current to flow through without overheating, while a smaller cross section may limit the amount of current that can safely pass through. Proper consideration of wire cross section is crucial in designing electronic circuits to ensure efficient and safe operation.

    6 mm2
  • Terminal Gender
    MALE
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Brazed Seam
  • Pin Diameter

    Pin Diameter in electronic components refers to the diameter of the metal pins or leads that are used for connecting the component to a circuit board or other electronic devices. The pin diameter is an important parameter as it determines the size of the holes required on the circuit board for proper insertion and soldering of the component. It is crucial to ensure that the pin diameter matches the specifications of the circuit board to ensure a secure and reliable connection. Additionally, the pin diameter can also affect the overall mechanical strength and durability of the component during handling and operation.

    Circular - 0.100 (2.54mm) Dia
  • Length - Overall

    Length - Overall is a crucial parameter in electronic components that refers to the total length of a component from one end to the other. It encompasses any protruding features or attachments, providing a complete measurement of the component's size. This dimension is essential for determining compatibility with circuit boards, housing, and other components in an assembly. Accurate knowledge of the overall length helps ensure proper fit and function in electronic designs.

    1.100 27.94mm
  • Length - Pin

    Length - Pin refers to the measurement of the lead or pin length of an electronic component, which is typically specified in millimeters or inches. This parameter is crucial for ensuring proper fit and connection in electronic circuits and devices. It indicates how far the pin extends from the body of the component, impacting soldering, mounting, and compatibility with circuit boards. Correct pin length is essential for functionality and reliability in electronic applications.

    0.550 13.97mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp EV10-P55-Q.

Product Description: EV10-P55-Q Wire Pin Connector

Description

The EV10-P55-Q is a high-quality wire pin connector designed by Panduit Corp, specifically under the StrongHold? series. This connector is engineered to provide reliable and durable connections in various electrical applications. With its yellow color and tin-plated copper contacts, it ensures excellent conductivity and resistance to corrosion.

Features

  • Brazed Seam: The EV10-P55-Q features a brazed seam construction, which enhances its mechanical strength and ensures a secure connection.
  • Insulated: The connector is insulated with vinyl material, providing a reliable barrier against electrical shorts.
  • Circular Pin Diameter: The circular pin diameter of 0.100 inches (2.54mm) ensures precise and consistent connections.
  • Crimp Termination: The crimp termination method allows for easy and secure attachment to wires, making it ideal for quick assembly.
  • ROHS3 Compliant: The connector meets the ROHS3 standards, ensuring compliance with environmental regulations.
  • UL Safety Approval: The EV10-P55-Q has obtained UL safety approval, guaranteeing its use in applications where safety is paramount.

Applications

  1. Primary Applications:
  2. Electrical Panel Assembly: Ideal for connecting wires in electrical panels, ensuring secure and reliable connections.
  3. Automotive Wiring: Suitable for automotive wiring harnesses due to its durability and resistance to environmental factors.
  4. Industrial Automation: Used in industrial automation systems where high reliability is crucial.

  5. Secondary Applications:

  6. Aerospace Industry: Can be used in aerospace applications where high-performance connectors are required.
  7. Medical Devices: Suitable for medical devices that require secure and reliable electrical connections.

Alternative Parts

If the EV10-P55-Q is not available or if you need an alternative solution, consider the following options: - EV10-P50-Q: A similar connector with slightly different dimensions but similar features. - EV10-P60-Q: A larger version of the EV10-P55-Q, suitable for thicker wires.

Embedded Modules

The EV10-P55-Q wire pin connector is commonly used in various embedded modules, including: - Industrial Control Systems: Used in PLCs (Programmable Logic Controllers) and other industrial control systems. - Automotive Electronics: Integrated into automotive electronic modules such as infotainment systems and driver assistance systems. - Medical Instrumentation: Embedded in medical instrumentation devices such as patient monitors and diagnostic equipment.

Additional Information

The EV10-P55-Q is available in bulk packaging and has a factory lead time of four weeks. However, please note that this product is obsolete and should be used only if no newer alternatives are available. Always verify compatibility with your specific application before using an obsolete part.

By choosing the EV10-P55-Q wire pin connector from Panduit Corp, you can ensure reliable and durable connections in your electrical applications, backed by the company's reputation for quality and performance.