Panduit Corp NK688MIW-Q
Panduit Corp NK688MIW-Q
feed

Panduit Corp NK688MIW-Q

Manufacturer No:

NK688MIW-Q

Manufacturer:

Panduit Corp

Utmel No:

1853-NK688MIW-Q

Package:

Module

ECAD Model:

Description:

Conn Modular Jack F 8 POS 8 Terminal 1 Port Bulk Cat 6

Quantity:

Unit Price: $9.116220

Ext Price: $9.12

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 32

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $9.116220

    $9.12

  • 10

    $8.600208

    $86.00

  • 100

    $8.113403

    $811.34

  • 500

    $7.654154

    $3,827.08

  • 1000

    $7.220900

    $7,220.90

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NK688MIW-Q information

Specifications
Documents & Media
Product Details
Product Comparison
Panduit Corp NK688MIW-Q technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp NK688MIW-Q.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polycarbonate
  • Exterior Housing Material

    Exterior Housing Material in electronic components refers to the material used to encase and protect the internal electronic circuitry of a device. This material serves as the outer shell or casing of the component, providing physical protection from environmental factors such as moisture, dust, and impact. Common exterior housing materials for electronic components include plastics, metals, and composite materials. The choice of housing material is important as it can impact the component's durability, thermal management, and overall performance in various operating conditions. Manufacturers select the appropriate exterior housing material based on the specific requirements of the electronic component and the intended application.

    Acrylonitrile Butadiene Styrene (ABS)
  • Interior Housing Material

    The parameter "Interior Housing Material" in electronic components refers to the material used inside the housing or casing of the component. This material is important as it provides structural support and protection to the internal electronic circuitry. The interior housing material is chosen based on factors such as thermal conductivity, electrical insulation properties, durability, and cost-effectiveness. Common materials used for interior housing include plastics, metals, ceramics, and composites, each offering different benefits and trade-offs in terms of performance and reliability in electronic applications. Selecting the appropriate interior housing material is crucial to ensure the overall functionality and longevity of the electronic component.

    Polycarbonate (PC)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NetKey®
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    INTERCONNECTION DEVICE
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    29.5mm
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Modular
  • Number of Contacts
    8
  • Number of Ports

    A port is identified for each transport protocol and address combination by a 16-bit unsigned number,.

    1
  • Exterior Type (Adapter End)

    Exterior Type (Adapter End) is a parameter used in electronic components to describe the physical design or configuration of the adapter end of a device. This parameter specifies the type of exterior connection or interface that is present on the adapter end of the component, which is used to connect the component to other devices or systems. Common types of exterior connections include USB ports, HDMI ports, Ethernet ports, and various other types of connectors. Understanding the exterior type of the adapter end is important for compatibility and proper integration of the component into a larger system or setup.

    Modular Jack 8p8c (RJ45, Ethernet)
  • Interior Type (Adapter End)

    The parameter "Interior Type (Adapter End)" in electronic components refers to the specific design or configuration of the interior connection point at the adapter end of the component. This parameter describes how the internal components are arranged and connected within the adapter end of the electronic component. It is important for ensuring compatibility and proper functioning of the component within a larger system or circuit. Different interior types may include variations in the layout, wiring, or components used within the adapter end, which can impact performance, durability, and ease of installation. Understanding and specifying the interior type of the adapter end is crucial for selecting the right component for a particular application or system.

    IDC, Pressdown, Punchdown Block
  • Exterior Housing Color

    Exterior Housing Color in electronic components refers to the color of the outer casing or enclosure of the device. This parameter is primarily aesthetic and serves to differentiate the appearance of the component. The exterior housing color can vary depending on the manufacturer's design choices and can range from standard colors like black, white, or gray to more vibrant options. It is important for both visual appeal and practical purposes, as it can help users easily identify and distinguish between different components in a system.

    White, Off
  • Interior Housing Color

    The parameter "Interior Housing Color" in electronic components refers to the color of the housing or casing inside the device where the internal components are housed. This color is typically not visible from the outside of the device and is mainly for internal organization and aesthetics. It helps manufacturers and technicians easily identify different components or sections within the device during assembly, maintenance, or troubleshooting. The interior housing color can vary depending on the manufacturer's design preferences or industry standards, and it plays a role in ensuring proper functionality and organization of the electronic components within the device.

    White
  • Length
    16.38mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Cat6
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp NK688MIW-Q.

Product Description

NK688MIW-Q Keystone Insert by Panduit Corp

The NK688MIW-Q is a high-quality, white, off-colored Keystone insert designed for use in Ethernet applications. Manufactured by Panduit Corp, this interconnection device is part of the NetKey series, known for its reliability and performance in networking environments.

Features

  • Connector Type: The NK688MIW-Q is an interconnection device specifically designed as a modular jack 8p8c (RJ45), which supports Cat6 ratings.
  • Exterior Housing: Made from Acrylonitrile Butadiene Styrene (ABS), the exterior housing provides durability and resistance to environmental factors.
  • Interior Housing: Constructed from polycarbonate (PC), the interior housing ensures high mechanical strength and chemical resistance.
  • Number of Contacts: This insert features 8 contacts, making it suitable for various Ethernet applications.
  • Operating Temperature Range: The NK688MIW-Q operates within a temperature range of -10°C to 60°C, ensuring stable performance in diverse environments.
  • RoHS Compliance: The product complies with ROHS3 standards, ensuring it meets environmental regulations.

Applications

Primary Applications: 1. Ethernet Connectivity: The NK688MIW-Q is ideal for use in Ethernet connections, providing reliable data transfer rates up to Cat6 standards. 2. Networking Infrastructure: It is commonly used in data centers, server rooms, and other networking infrastructure setups where high-speed connectivity is required.

Secondary Applications: 1. Industrial Automation: The insert can be used in industrial automation systems where reliable communication links are essential. 2. Telecommunications: It finds application in telecommunications networks requiring robust interconnection solutions.

Alternative Parts

If the NK688MIW-Q is not available or if you need alternative solutions, consider the following options:

  1. NK688MIW-B: Another variant from the same series with similar specifications but potentially different packaging or lead times.
  2. Other NetKey Series Inserts: Other inserts from the NetKey series may offer similar performance characteristics but with different contact counts or housing materials.

Embedded Modules

The NK688MIW-Q is commonly used in various embedded modules designed for Ethernet connectivity:

  1. Network Switches: Many network switches utilize this type of insert for their RJ45 ports.
  2. Router Modules: Some router modules incorporate this insert to provide reliable Ethernet connections.
  3. Industrial Control Systems: It is often embedded in industrial control systems requiring high-speed data transfer over Ethernet.

The NK688MIW-Q offers a robust solution for Ethernet connectivity needs, making it an essential component in modern networking infrastructure setups. Its reliability and compliance with industry standards make it a preferred choice among professionals in telecommunications and industrial automation fields.

The three parts on the right have similar specifications to Panduit Corp & NK688MIW-Q.
  • Image
    Part Number
    Manufacturer
    Gender
    Number of Ports
    Housing Material
    Packaging
    Part Status
    Moisture Sensitivity Level (MSL)
    Radiation Hardening
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • NK688MIW-Q

    NK688MIW-Q

    Female

    1

    Polycarbonate

    Bulk

    Active

    Not Applicable

    No

    32
    $9.11622