Panduit Corp NK6TMBL
Panduit Corp NK6TMBL
feed

Panduit Corp NK6TMBL

Manufacturer No:

NK6TMBL

Manufacturer:

Panduit Corp

Utmel No:

1853-NK6TMBL

Package:

Module

ECAD Model:

Description:

Conn Fiber Optic Multimode Simplex ST Cable Mount

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NK6TMBL information

Specifications
Documents & Media
Product Details
Panduit Corp NK6TMBL technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp NK6TMBL.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Weight
    10.886217g
  • Exterior Housing Material

    Exterior Housing Material in electronic components refers to the material used to encase and protect the internal electronic circuitry of a device. This material serves as the outer shell or casing of the component, providing physical protection from environmental factors such as moisture, dust, and impact. Common exterior housing materials for electronic components include plastics, metals, and composite materials. The choice of housing material is important as it can impact the component's durability, thermal management, and overall performance in various operating conditions. Manufacturers select the appropriate exterior housing material based on the specific requirements of the electronic component and the intended application.

    Acrylonitrile Butadiene Styrene (ABS)
  • Interior Housing Material

    The parameter "Interior Housing Material" in electronic components refers to the material used inside the housing or casing of the component. This material is important as it provides structural support and protection to the internal electronic circuitry. The interior housing material is chosen based on factors such as thermal conductivity, electrical insulation properties, durability, and cost-effectiveness. Common materials used for interior housing include plastics, metals, ceramics, and composites, each offering different benefits and trade-offs in terms of performance and reliability in electronic applications. Selecting the appropriate interior housing material is crucial to ensure the overall functionality and longevity of the electronic component.

    Polycarbonate (PC)
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NetKey®
  • Published
    2003
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    TELECOM AND DATACOM CONNECTOR
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Modular
  • Number of Contacts
    8
  • Mode

    In electronic components, the parameter "Mode" typically refers to the operating mode or configuration in which the component is designed to function. This parameter specifies how the component should be used and under what conditions it will perform optimally. For example, a transistor may have different modes such as cutoff, saturation, and active mode, each with specific characteristics and behaviors. Understanding the mode of operation is crucial for proper integration of the component into a circuit and ensuring its reliable performance. It is important to consult the component's datasheet or technical specifications to determine its supported modes and operating conditions.

    Multimode
  • Exterior Type (Adapter End)

    Exterior Type (Adapter End) is a parameter used in electronic components to describe the physical design or configuration of the adapter end of a device. This parameter specifies the type of exterior connection or interface that is present on the adapter end of the component, which is used to connect the component to other devices or systems. Common types of exterior connections include USB ports, HDMI ports, Ethernet ports, and various other types of connectors. Understanding the exterior type of the adapter end is important for compatibility and proper integration of the component into a larger system or setup.

    Modular Jack 8p8c (RJ45, Ethernet)
  • Interior Type (Adapter End)

    The parameter "Interior Type (Adapter End)" in electronic components refers to the specific design or configuration of the interior connection point at the adapter end of the component. This parameter describes how the internal components are arranged and connected within the adapter end of the electronic component. It is important for ensuring compatibility and proper functioning of the component within a larger system or circuit. Different interior types may include variations in the layout, wiring, or components used within the adapter end, which can impact performance, durability, and ease of installation. Understanding and specifying the interior type of the adapter end is crucial for selecting the right component for a particular application or system.

    IDC, Pressdown, Punchdown Block
  • Exterior Housing Color

    Exterior Housing Color in electronic components refers to the color of the outer casing or enclosure of the device. This parameter is primarily aesthetic and serves to differentiate the appearance of the component. The exterior housing color can vary depending on the manufacturer's design choices and can range from standard colors like black, white, or gray to more vibrant options. It is important for both visual appeal and practical purposes, as it can help users easily identify and distinguish between different components in a system.

    Black
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    Cat6
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp NK6TMBL.

Product Description: NK6TMBL Keystone Insert by Panduit Corp

1. Description

The NK6TMBL is a high-quality, NetKey? series Keystone insert designed by Panduit Corp, specifically tailored for telecommunications and datacom applications. This versatile connector is engineered to provide reliable and efficient connections in various network environments. With its robust construction and durable materials, it ensures consistent performance over a wide operating temperature range of -10°C to 60°C.

2. Features

  • Number of Contacts: The NK6TMBL features 8 contacts, making it ideal for applications requiring multiple connections.
  • Mount Type: The cable mount design allows for easy installation and secure connection.
  • Moisture Sensitivity Level (MSL): Not applicable, ensuring the connector can withstand harsh environments.
  • Mode: Multimode, supporting diverse network configurations.
  • Interior Type (Adapter End): Equipped with IDC, pressdown, and punchdown block options for flexible adaptation.
  • Interior Housing Material: Made from polycarbonate (PC) for strength and durability.
  • Gender: Male connector for connecting to female receptacles.
  • Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) for seamless integration into Ethernet networks.
  • Exterior Housing Material: Constructed from acrylonitrile butadiene styrene (ABS) for enhanced durability.
  • Exterior Housing Color: Available in black for easy identification in dark environments.
  • Connector Type: TELECOM AND DATACOM CONNECTOR, specifically rated for Cat6 standards.
  • Orientation: Straight orientation for straightforward installation.
  • Package / Case: Supplied as a module for easy handling and storage.
  • Part Status: Active production ensures continuous availability.
  • Radiation Hardening: Not designed for radiation-hardened applications.
  • RoHS Status: Compliant with ROHS3 regulations, ensuring environmental sustainability.
  • Series: Part of the NetKey? series known for its reliability and performance.
  • Style: Modular design allows for easy expansion or reconfiguration as needed.
  • Weight: Weighs approximately 10.886217 grams, making it lightweight yet robust.

3. Applications

The NK6TMBL Keystone insert is primarily suited for: - Telecommunications: Ideal for Ethernet connections in data centers, server rooms, and network closets. - Datacom: Used in various data communication systems requiring high-speed connectivity.

Secondary applications include: - Industrial Networking: Suitable for industrial settings where reliable network connections are crucial. - Office Environments: Commonly used in office buildings to connect computers and other devices to the network.

4. Alternative Parts

Alternative parts that can be considered based on the specifications of the NK6TMBL include: - NK6TMBR: Similar configuration but with a different exterior housing color or material. - NK6TMBW: Alternative series with slightly different internal adapter options.

5. Embedded Modules

The NK6TMBL is often used in various embedded modules such as: - Network Switches: Integrated into switches for providing reliable Ethernet connections. - Routers: Used in routers to ensure stable data transmission between devices. - Modular Chassis Systems: Part of modular chassis systems designed for easy expansion and customization of network infrastructure.

The NK6TMBL Keystone insert by Panduit Corp offers a robust solution for telecommunications and datacom applications, ensuring reliable high-speed connections in diverse environments.