Panduit Corp NKBNCMBLY
Panduit Corp NKBNCMBLY
feed

Panduit Corp NKBNCMBLY

Manufacturer No:

NKBNCMBLY

Manufacturer:

Panduit Corp

Utmel No:

1853-NKBNCMBLY

Package:

Module

ECAD Model:

Description:

Conn BNC Coupler M/M 50Ohm ST

Quantity:

Unit Price: $0.997253

Ext Price: $1.00

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 48

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.997253

    $1.00

  • 10

    $0.940805

    $9.41

  • 100

    $0.887552

    $88.76

  • 500

    $0.837313

    $418.66

  • 1000

    $0.789918

    $789.92

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NKBNCMBLY information

Specifications
Documents & Media
Product Details
Product Comparison
Panduit Corp NKBNCMBLY technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp NKBNCMBLY.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Exterior Housing Material

    Exterior Housing Material in electronic components refers to the material used to encase and protect the internal electronic circuitry of a device. This material serves as the outer shell or casing of the component, providing physical protection from environmental factors such as moisture, dust, and impact. Common exterior housing materials for electronic components include plastics, metals, and composite materials. The choice of housing material is important as it can impact the component's durability, thermal management, and overall performance in various operating conditions. Manufacturers select the appropriate exterior housing material based on the specific requirements of the electronic component and the intended application.

    Acrylonitrile Butadiene Styrene (ABS)
  • Interior Housing Material

    The parameter "Interior Housing Material" in electronic components refers to the material used inside the housing or casing of the component. This material is important as it provides structural support and protection to the internal electronic circuitry. The interior housing material is chosen based on factors such as thermal conductivity, electrical insulation properties, durability, and cost-effectiveness. Common materials used for interior housing include plastics, metals, ceramics, and composites, each offering different benefits and trade-offs in terms of performance and reliability in electronic applications. Selecting the appropriate interior housing material is crucial to ensure the overall functionality and longevity of the electronic component.

    Acrylonitrile Butadiene Styrene (ABS)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    NetKey®
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Color
    Black
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    32.5mm
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Coaxial, RF
  • Impedance

    In electrical engineering, impedance is the opposition to alternating current presented by the combined effect of resistance and reactance in a circuit.

    50Ohm
  • Exterior Type (Adapter End)

    Exterior Type (Adapter End) is a parameter used in electronic components to describe the physical design or configuration of the adapter end of a device. This parameter specifies the type of exterior connection or interface that is present on the adapter end of the component, which is used to connect the component to other devices or systems. Common types of exterior connections include USB ports, HDMI ports, Ethernet ports, and various other types of connectors. Understanding the exterior type of the adapter end is important for compatibility and proper integration of the component into a larger system or setup.

    BNC Jack, Female Socket
  • Interior Type (Adapter End)

    The parameter "Interior Type (Adapter End)" in electronic components refers to the specific design or configuration of the interior connection point at the adapter end of the component. This parameter describes how the internal components are arranged and connected within the adapter end of the electronic component. It is important for ensuring compatibility and proper functioning of the component within a larger system or circuit. Different interior types may include variations in the layout, wiring, or components used within the adapter end, which can impact performance, durability, and ease of installation. Understanding and specifying the interior type of the adapter end is crucial for selecting the right component for a particular application or system.

    BNC Jack, Female Socket
  • Length
    16.3mm
  • Width
    16.3mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp NKBNCMBLY.

Product Description

Description

The Panduit Corp's NKBNCMBLY is a high-quality, NetKey? Series Keystone Insert designed for use in coaxial and RF applications. This module is specifically engineered to provide reliable and efficient connections in various electronic systems. With its robust construction and precise specifications, it ensures optimal performance in demanding environments.

Features

  • Coaxial and RF Style: The NKBNCMBLY is designed to handle coaxial and RF signals, making it ideal for applications requiring high-frequency transmission.
  • NetKey Series: Part of the renowned NetKey Series, this insert offers superior quality and reliability.
  • ROHS3 Compliant: Compliant with ROHS3 standards, ensuring environmental sustainability.
  • Active Part Status: Currently active and available for use in new projects.
  • Module Package: The insert comes in a module package, facilitating easy integration into various systems.
  • Straight Orientation: Designed with a straight orientation for straightforward installation.
  • Impedance Matching: Offers an impedance of 50 Ohms, ideal for maintaining signal integrity in coaxial applications.
  • BNC Jack Configuration: Features a BNC jack configuration at both the interior and exterior ends, providing a secure connection point.
  • ABS Housing Material: Constructed from Acrylonitrile Butadiene Styrene (ABS), ensuring durability and resistance to environmental factors.

Applications

  1. Primary Applications
  2. Telecommunications: Used in telecommunications systems for connecting coaxial cables.
  3. Aerospace & Defense: Suitable for use in aerospace and defense applications where reliable RF connections are crucial.
  4. Industrial Automation: Integrated into industrial automation systems for high-frequency signal transmission.

  5. Secondary Applications

  6. Medical Equipment: Utilized in medical equipment to ensure reliable connections for diagnostic and therapeutic devices.
  7. Test & Measurement Instruments: Used in test and measurement instruments requiring precise signal handling.

Alternative Parts

If the NKBNCMBLY is not available or meets specific requirements, alternative parts include: - Panduit Corp's NKBNCMBLYA: An alternative version with slightly different dimensions or configurations. - Other Keystone Inserts from Panduit Corp: Other inserts from the NetKey Series that may offer similar functionality but with different specifications.

Embedded Modules

The NKBNCMBLY is commonly used in various embedded modules such as: - Coaxial Cable Assemblies: Integrated into coaxial cable assemblies for creating complete connectivity solutions. - RF Front-End Modules: Used in RF front-end modules to provide reliable RF connections. - Telecommunications Equipment: Embedded into telecommunications equipment such as routers, switches, and modems.

Summary

The Panduit Corp's NKBNCMBLY is a versatile and reliable Keystone Insert designed for coaxial and RF applications. Its robust construction, precise specifications, and compliance with ROHS3 standards make it an excellent choice for various industries including telecommunications, aerospace & defense, industrial automation, medical equipment, and test & measurement instruments.

The three parts on the right have similar specifications to Panduit Corp & NKBNCMBLY.