Panduit Corp PLT2I-M6
Panduit Corp PLT2I-M6
feed

Panduit Corp PLT2I-M6

Manufacturer No:

PLT2I-M6

Manufacturer:

Panduit Corp

Utmel No:

1853-PLT2I-M6

Package:

-

ECAD Model:

Description:

Cable Ties Standard Locking Nylon 6.6 Natural Bulk

Quantity:

Unit Price: $0.153494

Ext Price: $0.15

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 719

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.153494

    $0.15

  • 10

    $0.144806

    $1.45

  • 100

    $0.136609

    $13.66

  • 500

    $0.128877

    $64.44

  • 1000

    $0.121582

    $121.58

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PLT2I-M6 information

Specifications
Documents & Media
Product Comparison
Panduit Corp PLT2I-M6 technical specifications, attributes, parameters and parts with similar specifications to Panduit Corp PLT2I-M6.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Free Hanging
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Free Hanging (In-Line)
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Polyamide (PA66), Nylon 6/6
  • Weight
    857.289579g
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Nylon
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    1000 per Pkg
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PAN-TY® PLT
  • Published
    2005
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    85°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Color
    Blue
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    6.1mm
  • Tensile Strength

    Ultimate tensile strength (UTS), often shortened to tensile strength (TS), ultimate strength, or Ftu within equations, is the maximum stress that a material can withstand while being stretched or pulled before breaking. In brittle materials the ultimate tensile strength is close to the yield point, whereas in ductile materials the ultimate tensile strength can be higher.

    40 lbs (18.14 kg)
  • Wire/Cable Tie Type

    The parameter "Wire/Cable Tie Type" in electronic components refers to the specific type or style of tie used to secure and organize wires or cables within a system or device. Wire/cable ties are commonly used in electronics to bundle and fasten wires together, preventing tangling and ensuring a neat and organized layout. The type of tie chosen can vary based on factors such as the size and number of wires being secured, the environment in which the component will be used, and the desired level of durability and reusability. Common types of wire/cable ties include zip ties, hook and loop ties, and twist ties, each offering unique features and benefits for different applications. Selecting the appropriate tie type is important for maintaining the integrity and functionality of the electronic system.

    Standard, Locking
  • Bundle Diameter

    The overall diameter required to fit the bundle in an existing shell or tank.

    2.00 (50.80mm)
  • Height
    4.572mm
  • Length
    203mm
  • Width
    0.142 3.61mm
  • Length - Approximate

    Length - Approximate is a parameter commonly found in electronic components specifications. It refers to the approximate physical length of the component, such as a resistor, capacitor, or integrated circuit. This measurement is important for determining the size and fit of the component on a circuit board or within an electronic device. The length is typically provided in millimeters or inches and helps engineers and designers ensure proper placement and spacing of components for optimal performance and functionality.

    8
  • Length - Actual

    Length - Actual is a parameter used in electronic components to describe the physical length of a component in real-world measurements. This measurement is typically specified in millimeters or inches and refers to the actual physical size of the component, as opposed to theoretical or nominal dimensions. It is an important parameter to consider when designing and assembling electronic circuits, as it ensures proper fit and alignment of components on a circuit board. Manufacturers provide this specification to help engineers and designers accurately plan and implement their electronic designs.

    0.667' 203.20mm 8.00
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Panduit Corp PLT2I-M6.
The three parts on the right have similar specifications to Panduit Corp & PLT2I-M6.
PLT2I-M6 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "PLT2I-M6" in Panduit Corp PLT2I-M6.
  • Part Number
  • Manufacturer
  • Package
  • Description