

Panduit Corporation FZ2RPUNUNNNM0.5
Manufacturer No:
FZ2RPUNUNNNM0.5
Tiny WHSLManufacturer:
Utmel No:
1853-FZ2RPUNUNNNM0.5
Package:
-
Description:
Fiber Optic Cable Assemblies OM4 2f 2mm PC OFNP LC Uniboot /LC Uniboot Std Polarity Ult IL 0.5m
Quantity:
Unit Price: $52.206286
Ext Price: $52.21
Delivery:





Payment:











In Stock : 41
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$52.206286
$52.21
10
$49.251213
$492.51
100
$46.463409
$4,646.34
500
$43.833404
$21,916.70
1000
$41.352268
$41,352.27
Want a lower wholesale price? Please send RFQ, we will respond immediately.
RFQ Now
Add to RFQ list
You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.
For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.
RFQ (Request for Quotations)It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.
1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.
- TypeParameter
- RoHSDetails
- Number of Fibers2 Fiber
- Jacket MaterialOptical Fiber Non Conductive Plenum (OFNP)
- Factory Pack QuantityFactory Pack Quantity1
- Manufacturer Part NumberFZ2RPUNUNNNM0.5
- Applications
The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.
Telecom - Cable Length
A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.
500 mm - Jacket Color
The parameter "Jacket Color" in electronic components refers to the color of the protective outer layer that encases wires, cables, or other electronic components. This color can indicate specific attributes such as the type of insulation material, intended use, or compliance with certain standards. Different colors might be used to distinguish between various types of signals, voltage levels, or applications, providing a visual means of identifying components in a system. Additionally, the jacket color can also influence heat dissipation and aesthetic appeal in electronic assemblies.
Blue (Aqua) - Fiber Type
Fiber type in electronic components refers to the specific classification of optical fibers based on their physical and optical properties. It encompasses characteristics such as core size, refractive index profile, and construction materials. Common types include single-mode fibers, which have a small core size allowing only one mode of light to propagate, and multi-mode fibers, which have a larger core supporting multiple modes. Selecting the appropriate fiber type is crucial for optimizing signal transmission, minimizing loss, and ensuring compatibility with the intended application.
OM4