Phoenix Contact 1249557
Phoenix Contact 1249557
feed

Phoenix Contact 1249557

Manufacturer No:

1249557

Manufacturer:

Phoenix Contact

Utmel No:

1894-1249557

Package:

-

ECAD Model:

Description:

HC-STA-RJ45CT-HS-M20-PLRBK

Quantity:

Unit Price: $14.484581

Ext Price: $14.48

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $14.484581

    $14.48

  • 10

    $13.664699

    $136.65

  • 100

    $12.891226

    $1,289.12

  • 500

    $12.161534

    $6,080.77

  • 1000

    $11.473145

    $11,473.14

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1249557 information

Specifications
Phoenix Contact 1249557 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1249557.
  • Type
    Parameter
  • Package
    Bulk
  • Mfr
    Phoenix Contact
  • Product Status
    Active
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Phoenix Contact
  • Brand
    Phoenix Contact
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HEAVYCON®
  • Number of Positions
    8
  • Subcategory
    Modular Connectors / Ethernet Connectors
  • Style

    In the context of electronic components, the parameter "Style" typically refers to the physical design or form factor of the component. This includes the shape, size, and layout of the component, as well as any specific features that distinguish it from other components. Different styles of components are often designed to fit specific applications or requirements, such as surface mount components for compact circuit board designs or through-hole components for more robust connections. Understanding the style of a component is important for selecting the right part for a particular electronic design and ensuring compatibility with other components and the overall system.

    Side-Hood, Bottom-Base
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Crimp
  • Size
    D7
  • Thread Size

    given in nominal sizes, not in the actual measurement.

    M20
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Modular Connectors / Ethernet Connectors
  • Includes

    Includes is a parameter in electronic components that refers to the additional features or components that are included with the main product. This could include accessories, cables, software, or any other items that come packaged with the main electronic component. The "Includes" parameter is important for consumers to know exactly what they will be receiving when they purchase the product, and it can also help them determine the overall value and functionality of the product. Manufacturers often list the included items in the product description or packaging to provide transparency and help customers make informed purchasing decisions.

    -
  • Contents
    Cable Connector Assembly
  • USOC Codes

    USOC Codes, which stands for Universal Service Order Code, are a standardized coding system used in the telecommunications industry to identify specific services or features associated with a telephone line or other communication services. These codes are typically used by service providers to easily identify and activate services for customers. Each USOC code corresponds to a specific service or feature, such as call waiting, call forwarding, or voicemail. By using USOC codes, service providers can efficiently manage and provision services for their customers, ensuring accurate billing and service activation.

    RJ45
  • Product Category

    a particular group of related products.

    Modular Connectors / Ethernet Connectors
0 Similar Products Remaining