Phoenix Contact 1406139
Phoenix Contact 1406139
feed

Phoenix Contact 1406139

Manufacturer No:

1406139

Manufacturer:

Phoenix Contact

Utmel No:

1894-1406139

Package:

-

ECAD Model:

Description:

Sensor Cables / Actuator Cables SAC-5P-MS/ 2.0-542 SH SCO BK

Quantity:

Unit Price: $16.343152

Ext Price: $16.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 53

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $16.343152

    $16.34

  • 10

    $15.418068

    $154.18

  • 100

    $14.545347

    $1,454.53

  • 500

    $13.722026

    $6,861.01

  • 1000

    $12.945307

    $12,945.31

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1406139 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1406139 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1406139.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Number of Pins
    3
  • Weight
    1.000001g
  • Conductor Material

    A conductor is a material which contains movable electric charges. In metallic conductors, such as copper or aluminum, the movable charged particles are electrons, though in other cases they can be ions or other positively charged species.

    Copper, Tin
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Polyvinyl Chloride (PVC)
  • Cable Types
    Round
  • Contact Materials
    Bronze, CuSn
  • Insulation Materials
    PVC
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    60V
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Positions
    5
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    90°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -25°C
  • Color
    Yellow
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP65/67 - Dust Tight, Water Resistant, Waterproof
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    4A
  • Approval Agency

    The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).

    IEC, UL
  • Insulation Resistance

    The measurement of insulation resistance is carried out by means of a megohmmeter – high resistance range ohmmeter. A general rule-of-thumb is 10 Megohm or more.

    100MOhm
  • Max Current Rating

    The "Max Current Rating" parameter in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is an important specification to consider when designing or selecting components for a circuit, as exceeding the maximum current rating can lead to overheating, malfunction, or even permanent damage to the component. The max current rating is typically provided in amperes (A) and is determined by the component's internal construction, materials used, and thermal characteristics. It is crucial to ensure that the current flowing through the component does not exceed this specified limit to maintain the component's reliability and longevity.

    4A
  • Cable Length

    A nautical unit of measure equal to one tenth of a nautical mile or approximately 1 fathoms.

    2m
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    22 AWG
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Male Pins
  • 1st Connector Number of Positions Loaded
    All
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Receptacle
  • Connector Type A

    Connector Type A refers to a specific configuration and design of electrical connectors used for interfacing electronic components. It is characterized by its standardized pin layout and physical dimensions, allowing for reliable and consistent connections between devices. Commonly found in applications such as USB connections, Connector Type A ensures proper alignment and connectivity, facilitating data transfer and power supply among various electronic systems.

    Connector
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    A
  • 1st Connector Shell Size - Insert

    The parameter "1st Connector Shell Size - Insert" in electronic components refers to the physical size of the connector shell where the insert is placed. The insert is the component that holds and aligns the electrical contacts within the connector. The shell size determines the overall dimensions of the connector, including its length, width, and height. Selecting the appropriate shell size is crucial for ensuring compatibility and proper fit with other components or devices in the electronic system. Manufacturers provide this parameter to help users identify the correct connector size for their specific application requirements.

    M12
  • Length
    6.56' 2.00m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP67
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1406139.

Product Description

Phoenix Contact 1406139 Circular Cable Assembly

The Phoenix Contact 1406139 is a high-quality, circular cable assembly designed for industrial environments. This cable assembly features a robust and reliable design, making it an ideal choice for applications requiring durability and performance.

Features

  • Connector Type: The assembly includes a male pin receptacle connector with an M12 shell size, ensuring secure and reliable connections.
  • Cable Length: Available in a standard length of 2 meters, this cable assembly provides ample flexibility for various installation scenarios.
  • Cable Material: Constructed from Polyvinyl Chloride (PVC), the cable offers excellent insulation and resistance to environmental factors.
  • Conductor Material: The conductors are made from copper with a tin plating, enhancing conductivity and corrosion resistance.
  • Insulation Resistance: With an insulation resistance of 100 MOhm, this cable assembly ensures reliable performance over time.
  • Ingress Protection: Rated IP65/67, the assembly is dust-tight and water-resistant, making it suitable for harsh industrial environments.
  • Current Rating: The maximum current rating is 4A, supporting a wide range of applications.
  • Operating Temperature Range: The assembly can operate between -25°C and 90°C, accommodating various temperature conditions.
  • RoHS Compliance: Compliant with RoHS regulations, ensuring environmental sustainability.

Applications

Primary Applications: 1. Industrial Automation: Ideal for connecting sensors, actuators, and control devices in industrial automation systems. 2. Machine-to-Machine (M2M) Communication: Suitable for connecting devices in M2M communication networks where reliability is crucial.

Secondary Applications: 1. Robotics and Mechatronics: Used in robotics and mechatronics systems where precise control and connectivity are essential. 2. Aerospace and Defense: Can be used in aerospace and defense applications where durability and reliability are paramount.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options:

  1. Phoenix Contact 1406138 - A variant with slightly different connector configurations but similar performance characteristics.
  2. Harting 6D-0023 - Another high-quality circular cable assembly from Harting, offering similar features and applications.

Embedded Modules

This component is commonly used in various embedded modules including:

  1. Industrial Control Systems (ICS): Integrated into ICS for sensor connections and actuator control.
  2. Robotics Platforms: Embedded in robotics platforms for precise motor control and sensor integration.
  3. Machine Vision Systems: Used in machine vision systems for reliable data transmission between cameras and processing units.

The Phoenix Contact 1406139 circular cable assembly is a versatile and reliable solution for industrial environments, offering robust performance across various applications. Its durable design ensures long-lasting connectivity in demanding conditions, making it an excellent choice for industrial automation, robotics, and other critical applications.