Phoenix Contact 1424275
Phoenix Contact 1424275
feed

Phoenix Contact 1424275

Manufacturer No:

1424275

Manufacturer:

Phoenix Contact

Utmel No:

1894-1424275

Package:

-

Datasheet:

1424275

ECAD Model:

Description:

CONN FLAT GASKET M12

Quantity:

Unit Price: $0.635026

Ext Price: $0.64

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 134

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.635026

    $0.64

  • 10

    $0.599081

    $5.99

  • 100

    $0.565171

    $56.52

  • 500

    $0.533180

    $266.59

  • 1000

    $0.503000

    $503.00

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1424275 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1424275 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1424275.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SACC
  • Published
    2013
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Shell Size - Insert

    The parameter "Shell Size - Insert" in electronic components refers to the physical size of the connector shell or housing that holds the insert or contact arrangement within the component. The shell size is typically specified by a numerical designation that corresponds to a specific size and configuration of the connector. This parameter is important for ensuring compatibility and proper fit between different components or devices that use the same type of connector. Manufacturers provide detailed specifications for shell size to help users select the appropriate connector for their specific application requirements.

    M12
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Gasket, Flat
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1424275.

Product Description: Phoenix Contact SACC Series M12 Gasket

1. Description

The Phoenix Contact SACC Series M12 Gasket (Part Number: 1424275) is a critical accessory designed to enhance the sealing performance of M12 circular connectors. This gasket is specifically engineered to provide a reliable and durable seal in harsh environments, ensuring the integrity of electrical connections. Its flat design allows for easy installation and ensures a snug fit within the M12 shell, making it an essential component for various industrial applications.

2. Features

  • Moisture Resistance: The MSL (Moisture Sensitivity Level) of 1 indicates that this gasket can be exposed to moisture without any adverse effects, making it suitable for use in humid or wet conditions.
  • Durability: Designed with longevity in mind, this gasket maintains its sealing properties over extended periods of use.
  • Ease of Installation: The flat design simplifies the installation process, reducing the risk of misalignment.
  • RoHS Compliance: Ensures that the product meets the stringent environmental regulations set by the Restriction of Hazardous Substances (RoHS) directive.
  • Active Part Status: This indicates that the product is currently available and supported by the manufacturer.

3. Applications

  1. Primary Applications:
  2. Industrial Automation: Used in control panels, PLCs, and other automation systems where reliable connections are crucial.
  3. Medical Devices: Ensures the integrity of electrical connections in medical equipment, reducing the risk of electrical shock or malfunction.
  4. Aerospace: Provides a reliable seal in aerospace applications where exposure to moisture and extreme temperatures is common.

  5. Secondary Applications:

  6. Automotive Systems: Used in automotive electronics for ensuring secure connections under various environmental conditions.
  7. Marine Equipment: Provides a durable seal in marine environments where exposure to water and salt is prevalent.

4. Alternative Parts

If you are looking for alternative gaskets or accessories that can serve similar purposes, consider the following options: - Phoenix Contact SACC Series M12 Gasket (Part Number: 1424276) - A similar gasket with slightly different dimensions. - Other manufacturers' M12 gaskets (e.g., those from TE Connectivity or Amphenol) - These may offer different material properties or designs but serve the same functional purpose.

5. Embedded Modules

The Phoenix Contact SACC Series M12 Gasket is commonly used in conjunction with various embedded modules and systems including: - Industrial control systems (ICS) - Programmable Logic Controllers (PLCs) - Human Machine Interfaces (HMIs) - Sensor and actuator systems

Summary

The Phoenix Contact SACC Series M12 Gasket is an essential accessory for ensuring reliable electrical connections in a wide range of industrial applications. Its durability, ease of installation, and RoHS compliance make it an ideal choice for use in harsh environments. With an active part status and unlimited moisture sensitivity level, this gasket provides peace of mind for users requiring high-performance sealing solutions.

1424275 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1424275" in Phoenix Contact 1424275.
  • Part Number
  • Manufacturer
  • Package
  • Description