Phoenix Contact 1429428
Phoenix Contact 1429428
feed

Phoenix Contact 1429428

Manufacturer No:

1429428

Manufacturer:

Phoenix Contact

Utmel No:

1894-1429428

Package:

-

Datasheet:

1429428

ECAD Model:

Description:

Specialized Cables SAC-4P-MINMS/40.0 -960 VAL

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1429428 information

Specifications
Documents & Media
Phoenix Contact 1429428 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1429428.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Gold
  • Weight
    222.220005g
  • 1st Connector Mounting Type

    The parameter "1st Connector Mounting Type" in electronic components refers to the method used to physically attach the first connector to a circuit board or device. This parameter specifies how the connector is secured in place, whether it is through soldering, surface mounting, through-hole mounting, or other means. The mounting type can impact the ease of installation, durability, and overall performance of the electronic component. It is important to consider this parameter when selecting components to ensure compatibility with the intended application and assembly process.

    Free Hanging (In-Line)
  • Cable Material

    The parameter "Cable Material" in electronic components refers to the material used to manufacture the cables that connect various parts of an electronic device or system. The choice of cable material can impact the performance, durability, and safety of the electronic component. Common cable materials include copper, aluminum, and fiber optics, each with its own set of characteristics and advantages. Copper is a popular choice for its excellent conductivity, flexibility, and affordability, while fiber optics offer high-speed data transmission and immunity to electromagnetic interference. The selection of cable material is crucial in designing electronic components to ensure optimal functionality and reliability.

    Polyvinyl Chloride (PVC)
  • Cable Types
    Round
  • Contact Materials
    COPPER ZINC
  • Published
    2012
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Orange
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Shielded
  • Ingress Protection

    Ingress Protection rating (or just IP rating), is an international standard (IEC 60529) used to rate the degree of protection or sealing effectiveness in electrical enclosures against intrusion of objects, water, dust or accidental contact. It corresponds to the European standard EN 60529.

    IP67 - Dust Tight, Waterproof
  • Usage

    In the context of electronic components, "Usage" refers to the intended or recommended application or operation of the component within an electronic system. This parameter provides guidance on how the component should be utilized to ensure optimal performance, reliability, and longevity. It may include specifications such as voltage ratings, current ratings, temperature ranges, environmental conditions, and other factors that impact the proper functioning of the component. Understanding and adhering to the usage guidelines provided by the manufacturer is crucial in designing and implementing electronic circuits to prevent damage and ensure the component operates within its specified parameters.

    Industrial Environments
  • 1st Connector Gender

    1st Connector Gender refers to the physical characteristics of the first connector in an electronic component. It indicates whether the connector is male or female, which determines how it can be connected to other components. A male connector typically has protruding pins or plugs, while a female connector has receptacles or sockets to receive the pins or plugs. Understanding the gender of connectors is crucial for ensuring compatibility and proper connections in electronic devices and systems.

    Male Pins
  • 1st Connector Number of Positions Loaded
    3
  • 1st Connector Type

    The parameter "1st Connector Type" in electronic components refers to the type of connector used to establish a connection between the component and other devices or components in a circuit. This parameter specifies the physical interface and configuration of the connector, such as the number of pins, shape, and size. It is crucial for ensuring compatibility and proper functioning of the electronic system. By specifying the 1st Connector Type, designers and engineers can ensure that the component can be easily integrated into the overall system and communicate effectively with other components. This information is typically provided in datasheets and technical specifications to assist users in selecting and using the component correctly.

    Receptacle
  • 1st Connector Number of Positions
    4
  • Assembly Configuration

    The parameter "Assembly Configuration" in electronic components refers to the specific arrangement and organization of components on a printed circuit board or within an electronic assembly. This includes the layout of the components, their orientation, and the method of interconnection used in the manufacturing process. It plays a critical role in determining the performance, reliability, and manufacturability of the electronic device. Additionally, the assembly configuration can influence factors such as thermal management and signal integrity within the circuit.

    Standard
  • 2nd Connector Type

    The parameter "2nd Connector Type" in electronic components refers to the type of connector that is used on the second end of the component. This parameter is important for determining how the component can be connected within a circuit or system. The 2nd Connector Type could be a specific type of connector such as USB, HDMI, RJ45, or any other type of connector that is commonly used in electronic devices. Understanding the 2nd Connector Type is crucial for ensuring compatibility and proper integration of the component into the overall system design.

    Wire Leads
  • 1st Connector Orientation

    The parameter "1st Connector Orientation" refers to the specific alignment or positioning of the first connector in a series of connections on an electronic component or circuit board. It indicates the direction in which the connector pins or sockets are oriented relative to a defined reference point, such as the PCB edge or mounting hole. This orientation is crucial for ensuring proper connectivity and compatibility with other components or connectors in the assembly.

    A
  • 1st Connector Shell Size - Insert

    The parameter "1st Connector Shell Size - Insert" in electronic components refers to the physical size of the connector shell where the insert is placed. The insert is the component that holds and aligns the electrical contacts within the connector. The shell size determines the overall dimensions of the connector, including its length, width, and height. Selecting the appropriate shell size is crucial for ensuring compatibility and proper fit with other components or devices in the electronic system. Manufacturers provide this parameter to help users identify the correct connector size for their specific application requirements.

    7/8
  • Length
    131.2' 40.0m
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1429428.
1429428 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1429428" in Phoenix Contact 1429428.
  • Part Number
  • Manufacturer
  • Package
  • Description