Phoenix Contact 1605628
Phoenix Contact 1605628
feed

Phoenix Contact 1605628

Manufacturer No:

1605628

Manufacturer:

Phoenix Contact

Utmel No:

1894-1605628

Package:

-

ECAD Model:

Description:

Circular Metric Connectors SF-7MS2000

Quantity:

Unit Price: $1.898315

Ext Price: $1.90

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 115

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.898315

    $1.90

  • 10

    $1.790863

    $17.91

  • 100

    $1.689494

    $168.95

  • 500

    $1.593862

    $796.93

  • 1000

    $1.503643

    $1,503.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1605628 information

Specifications
Documents & Media
Product Details
Product Comparison
Phoenix Contact 1605628 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1605628.
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Weight
    1.249987g
  • Contact Sizes
    2.0mm
  • Contact Materials
    Copper Zinc Alloy
  • Published
    2014
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SF
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Connector Type

    Connector Type in electronic components refers to the specific design and configuration of the connector used to establish electrical connections between different devices or components. This parameter describes the physical shape, size, and layout of the connector, as well as the number and arrangement of pins or contacts. Common connector types include USB, HDMI, RJ45, and D-sub connectors, each serving different purposes and applications. Understanding the connector type is crucial for ensuring compatibility and proper functionality when connecting electronic devices together.

    Connector, PCB, Socket
  • Type
    Power, Machined
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Socket
  • Orientation

    In electronic components, the parameter "Orientation" refers to the specific alignment or positioning of the component with respect to its intended installation or operation. This parameter is crucial for ensuring proper functionality and performance of the component within a circuit or system. Orientation may include factors such as the physical orientation of the component on a circuit board, the direction of current flow through the component, or the alignment of specific features or terminals for correct connection. Manufacturers often provide orientation guidelines in datasheets or technical specifications to help users correctly install and use the component. Paying attention to the orientation of electronic components is essential to prevent errors, ensure reliability, and optimize the overall performance of electronic devices.

    Straight
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Number of Contacts
    1
  • Contact Gender

    Contact Gender in electronic components refers to the physical characteristics of the electrical contacts within a connector or terminal block. It indicates whether the contact is male or female, which determines how the connectors can be mated together. Male contacts typically have protruding pins or plugs, while female contacts have receptacles or sockets to receive the male contacts. Matching the correct contact genders is crucial for ensuring proper electrical connections and preventing damage to the components. Manufacturers often specify the contact gender of their components to facilitate compatibility and ease of use in electronic systems.

    Female
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    12 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Wire Gauge or Range - mm²
    4.0mm2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1605628.

Product Description

Phoenix Contact SF Series Female Socket Connector (Part Number: 1605628)

The Phoenix Contact SF Series Female Socket Connector (Part Number: 1605628) is a high-quality, reliable interconnect solution designed for various industrial applications. This circular connector features a gold-plated contact finish, ensuring excellent electrical conductivity and corrosion resistance. The connector is made from a durable copper zinc alloy, providing robustness and longevity.

Features

  • Gold Contact Finish: Ensures high conductivity and resistance to corrosion.
  • Female Socket Type: Designed for easy connection with male pins or other female sockets.
  • Copper Zinc Alloy Construction: Provides excellent durability and resistance to environmental factors.
  • Crimp Termination: Easy to install with crimping tools, ensuring secure connections.
  • Straight Orientation: Convenient for straightforward cable mounting.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental sustainability.
  • 12 AWG Wire Gauge Compatibility: Suitable for use with 12 AWG wires, providing a secure connection range.

Applications

Primary Applications:

  1. Industrial Automation: Ideal for use in control systems, machinery, and automation equipment where reliable connections are crucial.
  2. Electrical Systems: Suitable for power distribution and control circuits in various industrial settings.
  3. Instrumentation: Used in measurement and control instruments where precise connections are necessary.

Secondary Applications:

  1. Aerospace: Can be used in aerospace applications where high reliability and durability are required.
  2. Medical Devices: May be employed in medical devices requiring secure electrical connections.

Alternative Parts

If the Phoenix Contact SF Series Female Socket Connector (Part Number: 1605628) is not available or if you need an alternative solution, consider the following options:

  1. Phoenix Contact SF Series Male Pin Connector (Part Number: 1605630) - For applications requiring male pins instead of sockets.
  2. Other Circular Connectors from Phoenix Contact - Such as the SF Series Male Pin or Female Socket connectors with different contact sizes or termination types.

Embedded Modules

The Phoenix Contact SF Series Female Socket Connector (Part Number: 1605628) is commonly used in various embedded modules and systems including:

  1. Industrial Control Systems: Integrated into control panels and PLCs for reliable power distribution.
  2. Machine Vision Systems: Used in machine vision applications where precise electrical connections are essential.
  3. Robotics: Employed in robotic systems requiring secure and durable connections.

Additional Information

  • Factory Lead Time: 6 weeks
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Packaging: Bulk packaging for easy handling and storage
  • Published Date: 2014

This comprehensive description highlights the key features, applications, and alternative parts of the Phoenix Contact SF Series Female Socket Connector (Part Number: 1605628), making it easier to select the right component for your specific needs.

The three parts on the right have similar specifications to Phoenix Contact & 1605628.
1605628 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1605628" in Phoenix Contact 1605628.
  • Part Number
  • Manufacturer
  • Package
  • Description