Phoenix Contact 1605752
Phoenix Contact 1605752
feed

Phoenix Contact 1605752

Manufacturer No:

1605752

Manufacturer:

Phoenix Contact

Utmel No:

1894-1605752

Package:

-

ECAD Model:

Description:

Circular Metric Connectors SM-36KP007

Quantity:

Unit Price: $5.870058

Ext Price: $5.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 27

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.870058

    $5.87

  • 10

    $5.537791

    $55.38

  • 100

    $5.224331

    $522.43

  • 500

    $4.928614

    $2,464.31

  • 1000

    $4.649636

    $4,649.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1605752 information

Specifications
Documents & Media
Product Details
Product Comparison
Phoenix Contact 1605752 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1605752.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Weight
    6.819988g
  • Contact Materials
    Copper Zinc Alloy
  • Contact Sizes
    3.6mm
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SF
  • Published
    2014
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Power, Machined
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Pin
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Wire Gauge (Max)

    Wire Gauge (Max) refers to the maximum size of wire that can be accommodated by a particular electronic component, such as a connector or terminal. It indicates the largest diameter of wire that can be securely connected to the component without causing damage or compromising the electrical connection. This parameter is important to consider when selecting components for a project to ensure compatibility with the wire sizes being used. Exceeding the maximum wire gauge could lead to poor connections, overheating, or other issues that may affect the performance and safety of the electronic system.

    10 AWG
  • Wire Gauge (Min)

    Wire Gauge (Min) refers to the minimum thickness or diameter of the wire that can be used with a particular electronic component or device. It is an important parameter to consider when designing or selecting components for a circuit, as using a wire that is too thin may not be able to handle the required current, leading to overheating or even failure. The Wire Gauge (Min) specification ensures that the wire used is capable of carrying the necessary current without causing any issues. It is typically specified in American Wire Gauge (AWG) or metric units, depending on the manufacturer or region.

    8 AWG
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    8-10 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Wire Gauge or Range - mm²
    6.0 ~ 10mm2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1605752.

Product Description

Description

The Phoenix Contact SF Series Power and Machined Circular Connector Contact, part number 1605752, is a high-quality electrical connector designed for reliable and efficient power transmission. Manufactured by Phoenix Contact, a renowned leader in the field of electrical connectors and interconnects, this product is engineered to meet the demands of various industrial applications.

Features

  • Contact Finish: Gold-plated for enhanced corrosion resistance and conductivity.
  • Contact Materials: Copper Zinc Alloy, providing excellent electrical conductivity and durability.
  • Contact Sizes: 3.6mm diameter, ensuring precise fitment in a variety of applications.
  • Contact Termination: Crimp termination method for secure and reliable connections.
  • Contact Type: Pin type contacts, ideal for power transmission and signal integrity.
  • RoHS Compliance: Compliant with RoHS regulations, ensuring environmental sustainability.
  • Wire Gauge Compatibility: Supports wire gauges from 8 AWG to 10 AWG (6.0 ~ 10mm2), accommodating a wide range of wiring needs.

Applications

  1. Primary Applications:
  2. Power distribution systems in industrial settings.
  3. High-reliability connections in automotive and aerospace industries.
  4. Medical devices requiring precise electrical connections.

  5. Secondary Applications:

  6. Telecommunications infrastructure.
  7. Data centers and server rooms.
  8. Heavy machinery and equipment.

Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - 1605753: SF Series Power and Machined Circular Connector Contact with slightly different dimensions. - 1605754: SF Series Power and Machined Circular Connector Contact with different contact material properties.

Embedded Modules

This component is commonly used in various embedded systems including: - Industrial control systems (ICS) - Automotive control units - Medical device modules

Additional Information

  • Factory Lead Time: 5 weeks for standard production.
  • Moisture Sensitivity Level (MSL): MSL 1 (Unlimited), indicating no moisture sensitivity during storage or handling.
  • Packaging: Bulk packaging for easy handling and inventory management.
  • Part Status: Active, ensuring continuous availability and support from the manufacturer.
  • Reach Compliance Code: Not compliant with Reach regulations; please check local regulations before use.
  • Published Date: 2014, indicating that this product has been well-tested and validated over several years.

For more detailed information or specific inquiries about this product, please refer to the datasheet or contact Phoenix Contact directly.

The three parts on the right have similar specifications to Phoenix Contact & 1605752.
  • Image
    Part Number
    Manufacturer
    Packaging
    Contact Termination
    Moisture Sensitivity Level (MSL)
    Part Status
    Contact Material
    REACH SVHC
    Factory Lead Time
    Mount
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 1605752

    1605752

    Bulk

    Crimp

    1 (Unlimited)

    Active

    Copper Zinc Alloy

    -

    5 Weeks

    -

    27
    $5.870058
  • M39029/56-348

    Bulk

    Crimp

    1 (Unlimited)

    Active

    Copper Alloy

    No SVHC

    14 Weeks

    Cable

    189
    -

    Same as the main part number.

1605752 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1605752" in Phoenix Contact 1605752.
  • Part Number
  • Manufacturer
  • Package
  • Description