Phoenix Contact 1607581
Phoenix Contact 1607581
feed

Phoenix Contact 1607581

Manufacturer No:

1607581

Manufacturer:

Phoenix Contact

Utmel No:

1894-1607581

Package:

-

ECAD Model:

Description:

Circular Metric Connectors ST-06KS020

Quantity:

Unit Price: $2.252208

Ext Price: $2.25

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.252208

    $2.25

  • 10

    $2.124724

    $21.25

  • 100

    $2.004457

    $200.45

  • 500

    $1.890997

    $945.50

  • 1000

    $1.783959

    $1,783.96

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1607581 information

Specifications
Documents & Media
Product Details
Product Comparison
Phoenix Contact 1607581 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1607581.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Weight
    1.000001g
  • Contact Sizes
    0.6mm
  • Contact Materials
    Copper Zinc Alloy
  • Published
    2014
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ST
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Signal, Machined
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Socket
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Wire Gauge (Max)

    Wire Gauge (Max) refers to the maximum size of wire that can be accommodated by a particular electronic component, such as a connector or terminal. It indicates the largest diameter of wire that can be securely connected to the component without causing damage or compromising the electrical connection. This parameter is important to consider when selecting components for a project to ensure compatibility with the wire sizes being used. Exceeding the maximum wire gauge could lead to poor connections, overheating, or other issues that may affect the performance and safety of the electronic system.

    26 AWG
  • Wire Gauge (Min)

    Wire Gauge (Min) refers to the minimum thickness or diameter of the wire that can be used with a particular electronic component or device. It is an important parameter to consider when designing or selecting components for a circuit, as using a wire that is too thin may not be able to handle the required current, leading to overheating or even failure. The Wire Gauge (Min) specification ensures that the wire used is capable of carrying the necessary current without causing any issues. It is typically specified in American Wire Gauge (AWG) or metric units, depending on the manufacturer or region.

    22 AWG
  • Wire Gauge or Range - AWG

    The Wire Gauge or Range - AWG parameter in electronic components refers to the American Wire Gauge system, which is a standardized method for specifying the diameter of electrical wire. AWG is commonly used to indicate the size of wire in terms of its diameter or cross-sectional area. The AWG value is typically represented by a number, with lower numbers indicating thicker wires and higher numbers indicating thinner wires. Understanding the AWG of a wire is important for ensuring proper electrical conductivity, current-carrying capacity, and compatibility with connectors and terminals in electronic circuits.

    22-26 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Wire Gauge or Range - mm²
    0.14 ~ 0.34mm2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1607581.

Product Description

1. Description

The Phoenix Contact 1607581 is a high-quality, machined signal contact designed for use in circular connectors. This contact is part of the ST series and is engineered to provide reliable and efficient signal transmission. With its robust construction and precise manufacturing, it ensures optimal performance in various electrical applications.

2. Features

  • Wire Gauge Compatibility: The contact supports wire gauges ranging from 22 AWG to 26 AWG, making it versatile for a wide range of applications.
  • Material and Finish: Constructed from copper zinc alloy with a gold finish, this contact offers excellent conductivity and corrosion resistance.
  • Contact Size: The contact size is 0.6mm, providing a secure and reliable connection.
  • Termination Type: The crimp termination ensures a strong and durable connection.
  • RoHS Compliance: The product is RoHS compliant, adhering to environmental regulations.
  • Moisture Sensitivity Level (MSL): With an MSL of 1 (Unlimited), this contact can be stored and handled without moisture sensitivity concerns.

3. Applications

  • Primary Applications:
  • The Phoenix Contact 1607581 is primarily used in industrial automation systems where reliable signal transmission is crucial.
  • It is ideal for applications requiring high-frequency signal integrity, such as in control systems and data transmission networks.

  • Secondary Applications:

  • The contact can also be used in medical devices that require precise signal handling.
  • It is suitable for use in automotive systems where reliability and durability are paramount.

4. Alternative Parts

Alternative parts to the Phoenix Contact 1607581 include other contacts from the ST series by Phoenix Contact, such as: - 1607582: Similar in design but with slightly different specifications. - 1607583: Offers different termination types or sizes.

5. Embedded Modules

This component is commonly used in various embedded modules including: - Industrial control systems (e.g., PLCs) - Medical device control units - Automotive control units

Summary

The Phoenix Contact 1607581 is a robust and reliable signal contact designed for use in circular connectors. Its compatibility with wire gauges from 22 AWG to 26 AWG, along with its durable construction and gold finish, make it an excellent choice for a wide range of applications requiring high-frequency signal integrity. Its compliance with environmental regulations and unlimited moisture sensitivity level further enhance its usability in various industrial and medical settings.

The three parts on the right have similar specifications to Phoenix Contact & 1607581.
1607581 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1607581" in Phoenix Contact 1607581.
  • Part Number
  • Manufacturer
  • Package
  • Description