Phoenix Contact 1608029
Phoenix Contact 1608029
feed

Phoenix Contact 1608029

Manufacturer No:

1608029

Manufacturer:

Phoenix Contact

Utmel No:

1894-1608029

Package:

Metal

Datasheet:

1608029

ECAD Model:

Description:

Modular Connectors / Ethernet Connectors VS-PPC-F1-RJ45-MNNA CAT5 MNT FRAME

Quantity:

Unit Price: $4.014047

Ext Price: $4.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 68

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.014047

    $4.01

  • 10

    $3.786837

    $37.87

  • 100

    $3.572488

    $357.25

  • 500

    $3.370271

    $1,685.14

  • 1000

    $3.179501

    $3,179.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1608029 information

Specifications
Documents & Media
Product Details
Product Comparison
Phoenix Contact 1608029 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1608029.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Nickel
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Metal
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Zinc
  • Weight
    15.739995g
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    PLUSCON VS
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -40°C
  • Color
    Gray
  • Connector Support Type

    Connector Support Type refers to the specific design or configuration of a connector that is used to support and secure electronic components or devices. This parameter describes the physical characteristics and features of the connector that enable it to effectively connect, hold, and provide stability to the components it is designed for. The support type may include factors such as the shape, size, material, mounting method, and locking mechanism of the connector, all of which contribute to its ability to securely hold the components in place and maintain a reliable electrical connection. Understanding the connector support type is important for selecting the appropriate connector that will ensure proper functionality and durability of the electronic system.

    CONNECTOR ACCESSORY
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Panel Mount Frame
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    IP67
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Flammability Rating

    The Flammability Rating of electronic components refers to the material's ability to resist catching fire or burning when exposed to heat or flames. It is an important safety consideration in electronic design and manufacturing, especially for components that may be used in environments where fire hazards are a concern. The rating is typically expressed using a standardized scale, such as UL94, which classifies materials based on their flammability characteristics. Components with higher flammability ratings are more resistant to ignition and contribute to overall fire safety in electronic devices. It is crucial to select components with appropriate flammability ratings to ensure the reliability and safety of electronic products.

    UL94 V-0
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP65
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1608029.

Product Description

Product Name: Phoenix Contact PLUSCON VS Panel Mount Frame (Part Number: 1608029)

The Phoenix Contact PLUSCON VS Panel Mount Frame is a high-quality, lead-free accessory designed for use with modular connectors. This panel mount frame is engineered to provide a robust and reliable solution for various industrial applications, ensuring secure and efficient connections.

Features

  • IP67 Rating: The frame is rated IP67, offering excellent protection against dust and water ingress, making it suitable for harsh environments.
  • Nickel Contact Plating: The nickel plating ensures high durability and resistance to corrosion.
  • UL94 V-0 Flammability Rating: This frame meets the stringent UL94 V-0 flammability standard, ensuring safety in applications where fire resistance is crucial.
  • Zinc Housing Material: The frame is constructed from zinc, providing a strong and durable housing that can withstand various operating conditions.
  • Lead-Free Construction: Compliant with lead-free regulations, this frame ensures environmental safety and compliance with RoHS standards.
  • Gray Color: Available in a gray color, this frame blends seamlessly into industrial settings.

Applications

Primary Applications: 1. Industrial Automation: Ideal for use in control panels, machine enclosures, and other industrial automation systems where reliable connectivity is essential. 2. Medical Devices: Suitable for medical equipment due to its high standards of hygiene and safety (UL94 V-0 rating).

Secondary Applications: 1. Aerospace and Defense: Can be used in aerospace and defense applications where high reliability and durability are critical. 2. Automotive Systems: Suitable for automotive systems requiring robust connectors that can withstand various environmental conditions.

Alternative Parts

For users who may need alternative parts or similar products, consider the following options:

  1. Phoenix Contact PLUSCON VS Connector Body (Part Number: 1608019) - This connector body is designed to work seamlessly with the panel mount frame.
  2. Phoenix Contact PLUSCON VS Cable Assembly (Part Number: 1608039) - A cable assembly that complements the panel mount frame for complete connectivity solutions.

Embedded Modules

The Phoenix Contact PLUSCON VS Panel Mount Frame is commonly used with various embedded modules including:

  1. Phoenix Contact PLUSCON VS Connector Modules - These modules provide a complete connectivity solution when paired with the panel mount frame.
  2. Industrial Automation Controllers - Often integrated into control systems requiring secure and reliable connections.

The Phoenix Contact PLUSCON VS Panel Mount Frame (Part Number: 1608029) is an essential accessory for any industrial or medical application requiring high-quality, reliable connectivity solutions. Its robust design, lead-free construction, and compliance with stringent safety standards make it an ideal choice for a wide range of applications.

The three parts on the right have similar specifications to Phoenix Contact & 1608029.
  • Image
    Part Number
    Manufacturer
    Contact Plating
    Housing Material
    RoHS Status
    Moisture Sensitivity Level (MSL)
    Part Status
    Series
    Packaging
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • 1608029

    1608029

    Nickel

    Zinc

    RoHS Compliant

    1 (Unlimited)

    Active

    PLUSCON VS

    -

    68
    $4.014047
1608029 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1608029" in Phoenix Contact 1608029.
  • Part Number
  • Manufacturer
  • Package
  • Description