Phoenix Contact 1623384
Phoenix Contact 1623384
feed

Phoenix Contact 1623384

Manufacturer No:

1623384

Manufacturer:

Phoenix Contact

Utmel No:

1894-1623384

Package:

-

ECAD Model:

Description:

CRIMP CONTACT TURNED SINGLE CONT

Quantity:

Unit Price: $4.625170

Ext Price: $4.63

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 97

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.625170

    $4.63

  • 10

    $4.363368

    $43.63

  • 100

    $4.116385

    $411.64

  • 500

    $3.883382

    $1,941.69

  • 1000

    $3.663568

    $3,663.57

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1623384 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1623384 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1623384.
  • Type
    Parameter
  • Factory Lead Time
    5 Weeks
  • Contact Materials
    Copper Zinc
  • Contact Sizes
    3.6mm
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    SB
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Machined
  • Contact Type

    Contact Type in electronic components refers to the specific design and configuration of the electrical contacts used to establish connections between components or devices. The contact type determines how the electrical signals are transmitted between the components, and it can vary based on factors such as the application requirements, signal type, and environmental conditions. Common contact types include pin contacts, socket contacts, surface mount contacts, and wire-to-board contacts. Understanding the contact type is crucial for ensuring proper connectivity and reliable performance in electronic systems.

    Pin
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Wire Gauge or Range - mm²
    4.0 ~ 6.0mm2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1623384.

Product Description: Phoenix Contact SB Series Machined Pin Contacts (1623384)

Description

The Phoenix Contact SB Series Machined Pin Contacts (Part Number: 1623384) are high-quality, precision-engineered connectors designed for reliable and efficient electrical connections. These contacts are part of the extensive range of circular connectors offered by Phoenix Contact, a leading manufacturer in the field of electrical interconnects. The SB Series is renowned for its durability and performance in various industrial applications.

Features

  • Contact Finish: Gold-plated for optimal conductivity and corrosion resistance.
  • Contact Materials: Copper Zinc alloy, ensuring excellent electrical properties.
  • Contact Sizes: Available in 3.6mm size for precise fitment in various applications.
  • Contact Termination: Crimp termination method for secure and reliable connections.
  • Contact Type: Pin type contacts suitable for a wide range of applications including PCBs and wire-to-board connections.
  • Wire Gauge or Range - mm2: Compatible with wire gauges ranging from 4.0 to 6.0mm2, providing flexibility in usage.

Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in industrial automation systems where high reliability and precision are crucial.
  3. Automotive Electronics: Suitable for automotive applications requiring robust electrical connections.
  4. Medical Devices: Used in medical devices where reliability and hygiene are paramount.

  5. Secondary Applications:

  6. Aerospace Industry: Can be used in aerospace applications where high-performance connectors are required.
  7. Consumer Electronics: Suitable for consumer electronics requiring durable and reliable connections.

Alternative Parts

For users looking for alternative parts or similar specifications, the following options can be considered:

  • Phoenix Contact SB Series Contacts (1623385): Similar in design but with different contact sizes or termination methods.
  • Other manufacturers' products like those from Amphenol or TE Connectivity: These manufacturers offer similar machined pin contacts with varying specifications.

Embedded Modules

The SB Series Machined Pin Contacts are commonly used in various embedded modules including:

  • Industrial Control Systems (ICS): Used in control panels and ICS assemblies.
  • Automotive Electronic Control Units (ECUs): Integrated into ECUs for automotive applications.
  • Medical Device Assemblies: Embedded into medical device assemblies such as diagnostic equipment or implantable devices.

Summary

The Phoenix Contact SB Series Machined Pin Contacts (1623384) offer a robust solution for reliable electrical connections across various industries. With their gold-plated finish, copper zinc alloy construction, crimp termination method, and compatibility with wire gauges ranging from 4.0 to 6.0mm2, these contacts provide excellent performance and durability. They are actively available from Phoenix Contact with a lead time of five weeks and comply with RoHS regulations, making them an ideal choice for demanding applications in industrial automation, automotive electronics, medical devices, aerospace industry, and consumer electronics among others.

1623384 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1623384" in Phoenix Contact 1623384.
  • Part Number
  • Manufacturer
  • Package
  • Description