Phoenix Contact 1647682
Phoenix Contact 1647682
feed

Phoenix Contact 1647682

Manufacturer No:

1647682

Manufacturer:

Phoenix Contact

Utmel No:

1894-1647682

Package:

-

Datasheet:

1647682

ECAD Model:

Description:

Cable Mounting & Accessories Step-up adapter M32 to M40

Quantity:

Unit Price: $7.869547

Ext Price: $7.87

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.869547

    $7.87

  • 10

    $7.424101

    $74.24

  • 100

    $7.003868

    $700.39

  • 500

    $6.607423

    $3,303.71

  • 1000

    $6.233418

    $6,233.42

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1647682 information

Specifications
Documents & Media
Product Details
Phoenix Contact 1647682 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1647682.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    Brass
  • Weight
    42.99999g
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HEAVYCON®
  • Published
    2012
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Accessory Type

    Accessory Type in electronic components refers to additional items or attachments that enhance the functionality or usability of primary components. These can include connectors, adapters, mounting hardware, and protective casings. Accessory Types are essential for ensuring compatibility and achieving optimal performance in electronic systems.

    Step-Up Adapter
  • Specifications

    a measure of a material's ability to?conduct heat.?

    M32 Thread to M40 Thread
  • Height
    23mm
  • Length
    23mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP66
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1647682.

Product Description: Phoenix Contact Heavy Duty Connector Step-Up Adapter (Part Number: 1647682)

1. Description

The Phoenix Contact Heavy Duty Connector Step-Up Adapter (Part Number: 1647682) is a robust accessory designed for heavy-duty applications. This adapter is part of the HEAVYCON? series, known for its reliability and durability. The adapter features a step-up design, allowing it to convert M32 threads to M40 threads, making it an essential component in various industrial settings where precise thread conversions are required.

2. Features

  • Material: Made from high-quality brass, ensuring excellent mechanical strength and resistance to corrosion.
  • Dimensions: The adapter measures 23mm in height and length, providing a compact yet robust design.
  • Moisture Sensitivity Level (MSL): Rated at MSL 1, indicating unlimited exposure to moisture without affecting its performance.
  • Ratings: IP66 rated, offering protection against dust and water ingress, making it suitable for harsh environments.
  • RoHS Compliance: Compliant with RoHS regulations, ensuring environmental sustainability.
  • Specifications: Converts M32 threads to M40 threads, providing a seamless transition between different connector sizes.

3. Applications

The Phoenix Contact Heavy Duty Connector Step-Up Adapter is primarily used in: - Industrial Automation: For connecting heavy-duty machinery and equipment where precise thread conversions are necessary. - Aerospace Industry: In applications requiring high reliability and durability, such as aircraft systems. - Marine Industry: Onboard marine vessels where resistance to moisture and corrosion is crucial.

Secondary applications include: - Automotive Industry: In automotive manufacturing where heavy-duty connectors are required. - Construction Equipment: For heavy machinery used in construction sites.

4. Alternative Parts

Alternative parts for the Phoenix Contact Heavy Duty Connector Step-Up Adapter include: - Phoenix Contact HEAVYCON? M32 to M40 Thread Adapters (Part Number: 1647683) - Other third-party adapters with similar specifications

5. Embedded Modules

This component is commonly used in various embedded modules such as: - Industrial control systems - Automation systems - Robotics platforms

The Phoenix Contact Heavy Duty Connector Step-Up Adapter (Part Number: 1647682) is an indispensable accessory for any industrial setup requiring reliable and durable thread conversions. Its robust design, high-quality materials, and compliance with environmental regulations make it an ideal choice for a wide range of applications.