Phoenix Contact 1674794
Phoenix Contact 1674794
feed

Phoenix Contact 1674794

Manufacturer No:

1674794

Manufacturer:

Phoenix Contact

Utmel No:

1894-1674794

Package:

-

Datasheet:

1674794

ECAD Model:

Description:

Heavy Duty Power Connectors Turn 2.5 Crimp Male Diam. 4.00mm, Au

Quantity:

Unit Price: $2.893148

Ext Price: $2.89

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 46

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.893148

    $2.89

  • 10

    $2.729385

    $27.29

  • 100

    $2.574891

    $257.49

  • 500

    $2.429143

    $1,214.57

  • 1000

    $2.291644

    $2,291.64

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1674794 information

Specifications
Documents & Media
Product Details
Product Comparison
Phoenix Contact 1674794 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1674794.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Cable
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HEAVYCON® CK 2.5-ED
  • Published
    2011
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Machined
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    not_compliant
  • Contact Finish

    Contact finish refers to the surface coating or treatment applied to the electrical contacts of electronic components. This finish is crucial for ensuring reliable electrical connections and preventing corrosion or oxidation of the contacts. Common contact finishes include gold, silver, tin, and nickel, each offering different levels of conductivity, durability, and resistance to environmental factors. The choice of contact finish depends on the specific application requirements, such as operating conditions, cost considerations, and compatibility with other components in the circuit. Selecting the appropriate contact finish is essential for maintaining the performance and longevity of electronic devices.

    Gold
  • Wire Gauge

    a measurement of?wire?diameter.?This determines the amount of electric current the wire can safely carry, as well as its electrical resistance and weight.

    12 AWG
  • Wire/Cable Gauge

    Wire/Cable Gauge refers to the standardized measurement that defines the diameter of the wire or cable. It is typically measured using the American Wire Gauge (AWG) system, where a lower gauge number indicates a thicker wire. The gauge affects the wire's current-carrying capacity, resistance, and flexibility, making it an essential factor in electrical and electronic applications. Choosing the appropriate wire gauge is crucial for ensuring safety and performance in electrical systems.

    12 AWG
  • Contact Termination

    Contact termination in electronic components refers to the method used to connect the component to a circuit or system. It is the point where the component's electrical connection is terminated or connected to the external circuit. Common contact termination methods include soldering, wire bonding, press-fit connectors, and surface mount technology (SMT). The choice of contact termination method depends on factors such as the type of component, the application requirements, and the manufacturing process. Proper contact termination is crucial for ensuring reliable electrical connections and overall performance of the electronic component.

    Crimp
  • Pin or Socket

    The parameter "Pin or Socket" in electronic components refers to the method of connecting a component to a circuit or board. Pins are metal protrusions that insert into holes on a circuit board, creating a secure connection. Sockets, on the other hand, are receptacles that allow components to be easily inserted and removed without soldering. This distinction impacts the ease of replacement, the reliability of connections, and the overall design flexibility of electronic assemblies.

    Pin
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    IP66
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Phoenix Contact 1674794.

Product Description

1. Description

The Phoenix Contact Heavy Duty Connector, part number 1674794, is a robust and reliable interconnect solution designed for demanding industrial applications. This connector features a gold-plated contact finish and crimp termination, ensuring high conductivity and durability. With an IP66 rating, it provides excellent protection against dust and water ingress, making it suitable for harsh environments.

2. Features

  • Gold Contact Finish: Ensures high conductivity and resistance to corrosion.
  • Crimp Termination: Provides secure and reliable connections.
  • Heavy Duty Construction: Designed to withstand rigorous industrial conditions.
  • IP66 Rating: Offers protection against dust and water ingress.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.
  • Pbfree Code: Indicates that the product does not contain lead.

3. Applications

  1. Primary Applications:
  2. Industrial Automation: Ideal for use in control panels, machine tools, and other industrial equipment where reliability is crucial.
  3. Heavy Machinery: Suitable for connecting cables in heavy machinery such as cranes, excavators, and conveyor systems.
  4. Outdoor Equipment: Can be used in outdoor equipment like generators, pumps, and other weather-resistant devices.

  5. Secondary Applications:

  6. Medical Devices: Can be used in medical devices that require high reliability and resistance to harsh environments.
  7. Transportation Systems: May be used in transportation systems such as trains, buses, or trucks where durability is essential.

4. Alternative Parts

If you are looking for alternative connectors with similar specifications: - The Phoenix Contact HeavyCON CK 2.5-ED series offers other variants with different wire gauges (e.g., 10 AWG) or specific configurations (e.g., with additional features like strain relief). - Other manufacturers like TE Connectivity or Amphenol offer heavy-duty connectors with similar characteristics.

5. Embedded Modules

This connector is commonly used in various embedded modules and systems including: - Industrial Control Systems (ICS) - Machine Vision Systems - Robotics - IoT Devices

The Phoenix Contact Heavy Duty Connector (1674794) is an excellent choice for any application requiring high reliability, durability, and resistance to environmental factors. Its robust design ensures long-lasting performance even under extreme conditions.

The three parts on the right have similar specifications to Phoenix Contact & 1674794.