Phoenix Contact 1706790
Phoenix Contact 1706790
feed

Phoenix Contact 1706790

Manufacturer No:

1706790

Manufacturer:

Phoenix Contact

Utmel No:

1894-1706790

Package:

-

ECAD Model:

Description:

Pluggable Terminal Blocks IPC 5/ 2-ST- 7

Quantity:

Unit Price: $3.061758

Ext Price: $3.06

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.061758

    $3.06

  • 10

    $2.888450

    $28.88

  • 100

    $2.724953

    $272.50

  • 500

    $2.570711

    $1,285.36

  • 1000

    $2.425199

    $2,425.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1706790 information

Specifications
Phoenix Contact 1706790 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1706790.
  • Type
    Parameter
  • RoHS
    Details
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Unit Weight
    0.306002 oz
  • Number of Positions
    2 Position
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    7.62 mm
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    Screw
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Plugs
0 Similar Products Remaining
1706790 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1706790" in Phoenix Contact 1706790.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • 1706790Phoenix Contact

    -

    Pluggable Terminal Blocks IPC 5/ 2-ST- 7

  • 39940-0724Molex

    -

    Pluggable Terminal Blocks PLUG FWE EMATE 24 AS FWE EMATE 24 ASY BLK

  • 39537-7324Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO PLUG VER T ME RWE GRN 10AV 24

  • 39531-1003Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO HEADER VERT BLK 3CKT

  • 39534-5523Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO PLUG RA G RA ME GRN AU 23CKT

  • 39537-7822Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO PLUG VER T ME RWE GRN AU 10AV

  • 39537-7821Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO PLUG VER T ME RWE GRN AU 10AV

  • 39537-8321Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO PLUG VER T ME FWE GRN 10AV 21

  • 39537-7921Molex

    -

    Pluggable Terminal Blocks 5.08MM EURO PLUG VER T ME RWE GRN AU 11AV

  • 39523-2822Molex

    -

    Pluggable Terminal Blocks 5.0MM EURO PLUG VERT RWE BLK 10AV AU 22C