Phoenix Contact 1968316
Phoenix Contact 1968316
feed

Phoenix Contact 1968316

Manufacturer No:

1968316

Manufacturer:

Phoenix Contact

Utmel No:

1894-1968316

Package:

-

ECAD Model:

Description:

1968316 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from Phoenix Contact stock available at Utmel

Quantity:

Unit Price: $2.597019

Ext Price: $2.60

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.597019

    $2.60

  • 10

    $2.450018

    $24.50

  • 100

    $2.311338

    $231.13

  • 500

    $2.180507

    $1,090.25

  • 1000

    $2.057082

    $2,057.08

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
1968316 information

Specifications
Product Details
Phoenix Contact 1968316 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 1968316.
  • Type
    Parameter
  • Dim
    (L x W x H) 15.00 x 41.26 x 25.60 mm
  • Connections
    Spring-loaded terminal,Plug
  • Pins per row
    8
  • Manufacturer part #
    1968316
  • Connector contact surface
    Tin plated
  • Factory colour
    Green
  • Nominal current - rounded value
    12A
  • CS
    5.08mm
  • Total number of pins
    8
  • Min. cross section
    0.2mm²
  • No. of rows
    1
  • AWG max.
    12
  • Content
    50pc(s)
  • Industrial packaging
    Yes
  • max. cross section
    2.5mm²
  • Stripping length (max.)
    10.00mm
  • Actuation direction
    Perpendicular (to the PCB)
  • AWG (min.)
    24
  • Nominal voltage
    250V
  • Nominal current
    12A
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    FKC
  • Type
    FKC 2,5/ 8-ST-5,08 -A
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    + push-in spring bracket
  • Width
    41.26mm
  • Length
    15.00mm
  • Height
    25.60mm
0 Similar Products Remaining

1968316 Overview

This product is part of the FKC Series.There are a number of benefits that this part has in common with other FKC 2,5/ 8-ST-5,08 -A products.

1968316 Features

FKC series

1968316 Applications

There are a lot of Phoenix Contact
1968316 Terminal Blocks applications.


  • Transportation
  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
1968316 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "1968316" in Phoenix Contact 1968316.
  • Part Number
  • Manufacturer
  • Package
  • Description