Phoenix Contact 2200330
Phoenix Contact 2200330
feed

Phoenix Contact 2200330

Manufacturer No:

2200330

Manufacturer:

Phoenix Contact

Utmel No:

1894-2200330

Package:

-

ECAD Model:

Description:

2200330 datasheet pdf and Terminal Blocks - Headers, Plugs and Sockets product details from Phoenix Contact stock available at Utmel

Quantity:

Unit Price: $0.986133

Ext Price: $0.99

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 20462443

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.986133

    $0.99

  • 10

    $0.930314

    $9.30

  • 100

    $0.877655

    $87.77

  • 500

    $0.827976

    $413.99

  • 1000

    $0.781110

    $781.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
2200330 information

Specifications
Product Details
Phoenix Contact 2200330 technical specifications, attributes, parameters and parts with similar specifications to Phoenix Contact 2200330.
  • Type
    Parameter
  • Housing Material

    The parameter "Housing Material" in electronic components refers to the material used to encase or protect the internal circuitry of the component. The housing material plays a crucial role in providing physical protection, insulation, and environmental resistance to the electronic component. Common housing materials include plastics, metals, ceramics, and composites, each offering different levels of durability, heat resistance, and electrical properties. The choice of housing material is important in determining the overall performance, reliability, and longevity of the electronic component in various operating conditions.

    Polyamide (PA)
  • Type of electric connection
    Other
  • Inflammability class of insulation material according to with UL94
    V0
  • Termination Method
    Solder
  • Voltage, Rating
    320 V
  • Mounting Styles
    Through Hole
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MSTBO 2.5/ 2-G1PL GY7035
  • Number of Positions
    2 Position
  • Color
    Gray (Light Gray)
  • Subcategory
    Terminal Blocks
  • Pitch

    In electronic components, "Pitch" refers to the distance between the center of one pin or lead to the center of the adjacent pin or lead on a component, such as an integrated circuit (IC) or a connector. It is a crucial parameter as it determines the spacing and alignment of the pins or leads on a component, which in turn affects how the component can be mounted on a circuit board or connected to other components.The pitch measurement is typically expressed in millimeters (mm) or inches (in) and plays a significant role in determining the overall size and layout of a circuit board. Components with different pitches may require specific types of circuit boards or connectors to ensure proper alignment and connection. Designers must carefully consider the pitch of components when designing circuit layouts to ensure compatibility and proper functionality of the electronic system.

    5.0mm
  • Current Rating

    Current rating is the maximum current that a fuse will carry for an indefinite period without too much deterioration of the fuse element.

    16.0A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    Solder Pin
  • Number of Contacts
    2
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Pluggable Terminal Blocks
  • Connector System

    The term "Connector System" in electronic components refers to a set of physical interfaces that allow for the connection and disconnection of electrical circuits. These systems typically consist of male and female components that can be mated together to establish an electrical connection. Connectors are essential in electronic devices as they enable the transfer of power, signals, and data between different components or systems.Connector systems come in various types, sizes, and configurations to accommodate different requirements in terms of signal integrity, current capacity, environmental conditions, and ease of use. They are commonly used in applications such as computers, telecommunications equipment, automotive electronics, and consumer electronics. Proper selection and design of connector systems are crucial to ensure reliable and efficient operation of electronic devices.

    Wire to Board
  • Connection Method

    the systematic way of connecting the Power Plant (units) to the power grid.

    -
  • Product

    In the context of electronic components, the parameter "Product" typically refers to the specific item or device being discussed or analyzed. It can refer to a physical electronic component such as a resistor, capacitor, transistor, or integrated circuit. The product parameter may also encompass more complex electronic devices like sensors, displays, microcontrollers, or communication modules.Understanding the product parameter is crucial in electronics as it helps identify the characteristics, specifications, and functionality of the component or device in question. This information is essential for selecting the right components for a circuit design, troubleshooting issues, or comparing different products for a particular application. Manufacturers often provide detailed product datasheets that outline key specifications, performance characteristics, and application guidelines to assist engineers and designers in utilizing the component effectively.

    Headers
0 Similar Products Remaining

2200330 Overview

The product is a member of the MSTBO 2.5/ 2-G1PL GY7035 Series.

2200330 Features

MSTBO 2.5/ 2-G1PL GY7035 series

2200330 Applications

There are a lot of Phoenix Contact
2200330 Terminal Blocks applications.


  • Embedded systems
  • Datacom
  • Communication
  • Medical technology
  • Military Technology
  • Measuring & Control Technology
  • Instrumentation
  • Automotive Electronics
  • Telecommunications
  • Data Technology
2200330 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "2200330" in Phoenix Contact 2200330.
  • Part Number
  • Manufacturer
  • Package
  • Description